Hardware House, LLC 913-1780: STAINLESS STEEL EYE BOLTS 8-02062-51072-1

Description
51-0727 3/16X1-1/2 SS EYE BOLTStainless steel - will work with ACQ lumberNut includedMeets or exceeds all ANSI standardsBulk packedSize: 3/16x 1-1/2"
Description
51-0727 3/16X1-1/2 SS EYE BOLTStainless steel - will work with ACQ lumberNut includedMeets or exceeds all ANSI standardsBulk packedSize: 3/16x 1-1/2"

Suppliers

Company
Product
Description
Supplier Links
913-1780: STAINLESS STEEL EYE BOLTS - 8-02062-51072-1 - Hardware House, LLC
Atchison, KS, USA
913-1780: STAINLESS STEEL EYE BOLTS
8-02062-51072-1
913-1780: STAINLESS STEEL EYE BOLTS 8-02062-51072-1
51-0727 3/16X1-1/2 SS EYE BOLTStainless steel - will work with ACQ lumberNut includedMeets or exceeds all ANSI standardsBulk packedSize: 3/16x 1-1/2"

51-0727 3/16X1-1/2 SS EYE BOLTStainless steel - will work with ACQ lumberNut includedMeets or exceeds all ANSI standardsBulk packedSize: 3/16x 1-1/2"

Technical Specifications

  Hardware House, LLC
Product Category Eyebolts
Product Number 8-02062-51072-1
Product Name 913-1780: STAINLESS STEEL EYE BOLTS
Rating Non-load Rated
Unlock Full Specs
to access all available technical data

Similar Products

Shoulder Eye Bolts - 18555 - Jergens, Inc.
Specs
Special Eyebolt Type Shoulder
Material Steel; C1030 Forge
Finish Mill
View Details
Swivel Eye Bolt Codipro SEB UP WLL ton 9 - 4215SEBM36UP - Certex UK
Specs
Rating Load Rated
Material High tensile steel
Maximum Load 9.92 tons (9 metric tons)
View Details
Custom Eyebolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Rating Non-load Rated
Material Aluminum; Bronze; Brass; Incoloy; Monel; Steel; Hardened Steel; Stainless Steel; Titanium; Beryllium, Magnesium, Molybdenum, Nickel, Tin; Plastic; Nylon
Finish Black Oxide; Chrome; Phosphate; Galvanized; Nickel Plated; Silver; Zinc Plated; Zinc Chromate; Finishes: Brass, Cadmium, Chromate, Color, Painted, Polished, PTFE
View Details
Eye Bolts - 1244841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rating Load Rated
Material Carbon steel
Maximum Load 0.2300 tons (0.2087 metric tons)
View Details