Hardware House, LLC 913-1673: STAINLESS STEEL EYE LAG SCREW 8-02062-51047-9

Description
51-0479 1/4X3-3/4 SS LS EYEStainless steel lag screw eye boltsSharp, deep threads draw eye into woodTapered for easy entry into hardest woodWill work with ACQ lumberMeets or exceeds all ANSI standardsBulk packedItems sold by the each not boxSize: 1/4x 3-3/4"Qty/Pk: 10/Box
Description
51-0479 1/4X3-3/4 SS LS EYEStainless steel lag screw eye boltsSharp, deep threads draw eye into woodTapered for easy entry into hardest woodWill work with ACQ lumberMeets or exceeds all ANSI standardsBulk packedItems sold by the each not boxSize: 1/4x 3-3/4"Qty/Pk: 10/Box

Suppliers

Company
Product
Description
Supplier Links
913-1673: STAINLESS STEEL EYE LAG SCREW - 8-02062-51047-9 - Hardware House, LLC
Atchison, KS, USA
913-1673: STAINLESS STEEL EYE LAG SCREW
8-02062-51047-9
913-1673: STAINLESS STEEL EYE LAG SCREW 8-02062-51047-9
51-0479 1/4X3-3/4 SS LS EYEStainless steel lag screw eye boltsSharp, deep threads draw eye into woodTapered for easy entry into hardest woodWill work with ACQ lumberMeets or exceeds all ANSI standardsBulk packedItems sold by the each not boxSize: 1/4x 3-3/4"Qty/Pk: 10/Box

51-0479 1/4X3-3/4 SS LS EYEStainless steel lag screw eye boltsSharp, deep threads draw eye into woodTapered for easy entry into hardest woodWill work with ACQ lumberMeets or exceeds all ANSI standardsBulk packedItems sold by the each not boxSize: 1/4x 3-3/4"Qty/Pk: 10/Box

Technical Specifications

  Hardware House, LLC
Product Category Eyebolts
Product Number 8-02062-51047-9
Product Name 913-1673: STAINLESS STEEL EYE LAG SCREW
Rating Non-load Rated
Unlock Full Specs
to access all available technical data

Similar Products

Custom Eyebolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Rating Non-load Rated
Material Aluminum; Bronze; Brass; Incoloy; Monel; Steel; Hardened Steel; Stainless Steel; Titanium; Beryllium, Magnesium, Molybdenum, Nickel, Tin; Plastic; Nylon
Finish Black Oxide; Chrome; Phosphate; Galvanized; Nickel Plated; Silver; Zinc Plated; Zinc Chromate; Finishes: Brass, Cadmium, Chromate, Color, Painted, Polished, PTFE
View Details
Shoulder Eye Bolts - 18512 - Jergens, Inc.
Specs
Special Eyebolt Type Shoulder
Material Steel; C1030 Forge
Finish Mill
View Details
Swivel Eye Bolt Codipro SEB UP WLL ton 15 - 4215SEBM48UP - Certex UK
Specs
Rating Load Rated
Material High tensile steel
Maximum Load 16.53 tons (15 metric tons)
View Details
Eye Bolts - 673664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rating Load Rated
Material Carbon steel
Finish Galvanized
View Details