| Hanna Instruments, Inc. | |
|---|---|
| Product Category | Water Quality Testing Instruments |
| Product Number | HI 9146-04 |
| Product Name | DO Meter |
| Water Quality Parameters | Water Quality Measurement Instrument; DissolvedO2 |
| Form Factor | Hand Held |
| Instrument Specific Features | Automatic Temperature Compensation |
| Features and Functionality | Battery Powered; Built-in or Self Calibration |
| Accuracy | 1 ppm |