Arjay Engineering Oil in Water Analyser HydroSense 4410-OCM

Description
The HydroSense 4410-OCM Oil in Water Monitor continuously monitors a clean water sample for petroleum hydrocarbon concentrations. The display, signal output, and alarm can be configured within the 0-250 ppm range. On-line monitoring for ppm petroleum oil in industrial filtered water and cooling water. The HydroSense 4410 offers a high accuracy approach to monitoring low concentrations of free and soluble oils in water. Combining many unique design features into a compact package makes this an ideal solution to monitoring for oil contamination in your water system. This Oil in Water Monitor uses a UV fluorescence technique to target the aromatic component of the oil contamination. Through a site calibration, this aromatic tag is able to provide an indication relative to total oil. A slip stream approach directs a continuous sample flow through the HydroSense unit and back into the process stream. While it passes through the sample cell, filtered UV light is targeted in the water. The soluble and emulsified oils in the water will excite from this light energy and fluoresce light energy back out of the water at a signature wavelength. The intensity of light energy at this wavelength is measured to provide an indication of the ppm concentration.
Request a Quote Datasheet
Description
The HydroSense 4410-OCM Oil in Water Monitor continuously monitors a clean water sample for petroleum hydrocarbon concentrations. The display, signal output, and alarm can be configured within the 0-250 ppm range. On-line monitoring for ppm petroleum oil in industrial filtered water and cooling water. The HydroSense 4410 offers a high accuracy approach to monitoring low concentrations of free and soluble oils in water. Combining many unique design features into a compact package makes this an ideal solution to monitoring for oil contamination in your water system. This Oil in Water Monitor uses a UV fluorescence technique to target the aromatic component of the oil contamination. Through a site calibration, this aromatic tag is able to provide an indication relative to total oil. A slip stream approach directs a continuous sample flow through the HydroSense unit and back into the process stream. While it passes through the sample cell, filtered UV light is targeted in the water. The soluble and emulsified oils in the water will excite from this light energy and fluoresce light energy back out of the water at a signature wavelength. The intensity of light energy at this wavelength is measured to provide an indication of the ppm concentration.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oil in Water Analyser - HydroSense 4410-OCM - Arjay Engineering
Oakville, Ontario, Canada
Oil in Water Analyser
HydroSense 4410-OCM
Oil in Water Analyser HydroSense 4410-OCM
The HydroSense 4410-OCM Oil in Water Monitor continuously monitors a clean water sample for petroleum hydrocarbon concentrations. The display, signal output, and alarm can be configured within the 0-250 ppm range. On-line monitoring for ppm petroleum oil in industrial filtered water and cooling water. The HydroSense 4410 offers a high accuracy approach to monitoring low concentrations of free and soluble oils in water. Combining many unique design features into a compact package makes this an ideal solution to monitoring for oil contamination in your water system. This Oil in Water Monitor uses a UV fluorescence technique to target the aromatic component of the oil contamination. Through a site calibration, this aromatic tag is able to provide an indication relative to total oil. A slip stream approach directs a continuous sample flow through the HydroSense unit and back into the process stream. While it passes through the sample cell, filtered UV light is targeted in the water. The soluble and emulsified oils in the water will excite from this light energy and fluoresce light energy back out of the water at a signature wavelength. The intensity of light energy at this wavelength is measured to provide an indication of the ppm concentration.

The HydroSense 4410-OCM Oil in Water Monitor continuously monitors a clean water sample for petroleum hydrocarbon concentrations. The display, signal output, and alarm can be configured within the 0-250 ppm range. On-line monitoring for ppm petroleum oil in industrial filtered water and cooling water. The HydroSense 4410 offers a high accuracy approach to monitoring low concentrations of free and soluble oils in water. Combining many unique design features into a compact package makes this an ideal solution to monitoring for oil contamination in your water system. This Oil in Water Monitor uses a UV fluorescence technique to target the aromatic component of the oil contamination. Through a site calibration, this aromatic tag is able to provide an indication relative to total oil. A slip stream approach directs a continuous sample flow through the HydroSense unit and back into the process stream. While it passes through the sample cell, filtered UV light is targeted in the water. The soluble and emulsified oils in the water will excite from this light energy and fluoresce light energy back out of the water at a signature wavelength. The intensity of light energy at this wavelength is measured to provide an indication of the ppm concentration.

Supplier's Site Datasheet

Technical Specifications

  Arjay Engineering
Product Category Water Quality Testing Instruments
Product Number HydroSense 4410-OCM
Product Name Oil in Water Analyser
Water Quality Parameters Water Quality Measurement Instrument; Oil/Water
Form Factor Modular
Oil in Water Monitor 0 to 250 ppm
Instrument Specific Features Controller Functionality
Other Output Modbus interface
Unlock Full Specs
to access all available technical data

Similar Products

Capacitance Dialectric Monitor - 4100-CAP - Arjay Engineering
Specs
Water Quality Parameters Water Quality Measurement Instrument
Form Factor Panel
Instrument Specific Features Controller Functionality
View Details
Oil in Water Monitor - 4100-OWM - Arjay Engineering
Specs
Water Quality Parameters Water Quality Measurement Instrument; Oil/Water
Form Factor Panel
Oil in Water Monitor 10000 to 1000000 ppm
View Details
Benchtop ppm Oil-in-Water - FluoroCheck II - Arjay Engineering
Specs
Water Quality Parameters Water Quality Measurement Instrument; Oil/Water
Form Factor Portable; Lab / Benchtop
Oil in Water Monitor 0 to 500 ppm
View Details
Oil in Water Analyser - HydroSense 4410-LMP - Arjay Engineering
Specs
Water Quality Parameters Water Quality Measurement Instrument; Oil/Water
Oil in Water Monitor 0 to 5000 ppm
Instrument Specific Features Automatic Temperature Compensation; Controller Functionality
View Details