Hangzhou Crysound Electronics Co., Ltd. Preamplifier CRY507

Description
1/2'', IEPE power supply, BNC port CRY507 IEPE Preamplifier is powered by constant current source and featured by high input impedance, low noise floor, and a wide frequency response range. It can be used with CRY300 series 1/2'' pre-polarization measurement microphones and is also compatible with other brands of measurement microphones, such as B&K and G.R.A.S. The output interface uses a BNC plug, which can be easily connected to the input terminal of a general instrument. This product is made of stainless steel, which gives it good toughness and makes it suitable for long-term storage. It is applicable to electroacoustic testers, multi-channel analyzers and the like.
Datasheet
Description
1/2'', IEPE power supply, BNC port CRY507 IEPE Preamplifier is powered by constant current source and featured by high input impedance, low noise floor, and a wide frequency response range. It can be used with CRY300 series 1/2'' pre-polarization measurement microphones and is also compatible with other brands of measurement microphones, such as B&K and G.R.A.S. The output interface uses a BNC plug, which can be easily connected to the input terminal of a general instrument. This product is made of stainless steel, which gives it good toughness and makes it suitable for long-term storage. It is applicable to electroacoustic testers, multi-channel analyzers and the like.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Preamplifier - CRY507 - Hangzhou Crysound Electronics Co., Ltd.
Yuhang District, Hangzhou, Zhejiang, China
Preamplifier
CRY507
Preamplifier CRY507
1/2'', IEPE power supply, BNC port CRY507 IEPE Preamplifier is powered by constant current source and featured by high input impedance, low noise floor, and a wide frequency response range. It can be used with CRY300 series 1/2'' pre-polarization measurement microphones and is also compatible with other brands of measurement microphones, such as B&K and G.R.A.S. The output interface uses a BNC plug, which can be easily connected to the input terminal of a general instrument. This product is made of stainless steel, which gives it good toughness and makes it suitable for long-term storage. It is applicable to electroacoustic testers, multi-channel analyzers and the like.

1/2'', IEPE power supply, BNC port

CRY507 IEPE Preamplifier is powered by constant current source and featured by high input impedance, low noise floor, and a wide frequency response range. It can be used with CRY300 series 1/2'' pre-polarization measurement microphones and is also compatible with other brands of measurement microphones, such as B&K and G.R.A.S. The output interface uses a BNC plug, which can be easily connected to the input terminal of a general instrument. This product is made of stainless steel, which gives it good toughness and makes it suitable for long-term storage. It is applicable to electroacoustic testers, multi-channel analyzers and the like.

Supplier's Site Datasheet

Technical Specifications

  Hangzhou Crysound Electronics Co., Ltd.
Product Category Audio Amplifiers and Preamplifiers
Product Number CRY507
Product Name Preamplifier
Type Preamplifier
Unlock Full Specs
to access all available technical data

Similar Products

CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-600N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 600 watts
Number of Channels 2 #
View Details
 - 4661592 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.00E-4 to 0.0080 MHz
View Details
 - The PE-2A/PE-3 Line Amplifier - Grommes~Precision Electronics, Inc.
Grommes~Precision Electronics, Inc.
Specs
Type Audio Amplifier
Frequency Response 0.0200 MHz
View Details
Preamplifier - CRY512 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.1000 MHz
Output Gain ? to -0.3000 dB
View Details