Type ZT designed for maximum surge protection. Uses self-healing gas discharge protection for a 2,000 joule rating. Five stages of protection in all 3 AC modes complete with diagnostic monitoring with 3 LEDs. Crowbar primary protection to 30,000 amps for sustained faults. Response time of less than 1 nanosecond. Telco protected units include superior Telco-protection featuring delta protection with 3 long-life semiconductor suppressors. Also includes voltage suppression at the outlet to guard against transients from equipment plugged into the unit. Includes 15 A, 125 VAC circuit breaker to prevent overload.
Features:
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Power Strips |
| Product Number | 70175090 |
| Product Name | Surge Suppressor; 8; 6 ft.; UL Listed, CSA Certified; 15 A; 120 VAC; |
| Voltage | 115V |
| Number of Outlets | 8 |
| Current | 15.0 amps |