Tripp Lite by Eaton Power It! 10-Outlet Power Strip, 15-ft. Cord TLM1015NC

Description
Tripp Lite's Power It! TLM1015NC power strip offers reliable, convenient and cost-effective power distribution for appliances, power tools, lighting and other electrical equipment. Includes 10 NEMA 5-15R outlets spaced to accommodate transformers, 15-foot AC power cord and keyhole slots on removable mounting brackets. Multi-outlet strip reduces cable clutter and enables the connection of multiple electrical devices to a single AC wall socket. Features heavy-duty metal case to stand up to the most demanding environments, illuminated power switch with transparent cover to prevent accidental shutoff and 15A integrated circuit breaker to prevent dangerous overloads. INPUT/OUTPUT: Input: NEMA 5-15P/Output: 10 NEMA 5-15R ELECTRICAL: 120V AC, 50/60Hz, 15A FORMAT: Corded power distribution strip Features Multi-outlet power strip offers reliable, convenient and cost-effective power distribution for appliances, power tools, lighting and other electrical equipment Includes 10 NEMA 5-15R outlets spaced to accommodate transformers Illuminated on/off switch provides one-touch power control for connected equipment Transparent switch cover snaps tight to prevent accidental shutoff Convenient keyhole slots on removable brackets provide secure mounting options for a wide variety of surfaces and applications 15A power handling capacity with integrated circuit breaker 120V AC, 50/60Hz electrical compatibility 15-foot AC power cord Heavy-duty metal case provides maximum safety and durability UL certification
Datasheet
Description
Tripp Lite's Power It! TLM1015NC power strip offers reliable, convenient and cost-effective power distribution for appliances, power tools, lighting and other electrical equipment. Includes 10 NEMA 5-15R outlets spaced to accommodate transformers, 15-foot AC power cord and keyhole slots on removable mounting brackets. Multi-outlet strip reduces cable clutter and enables the connection of multiple electrical devices to a single AC wall socket. Features heavy-duty metal case to stand up to the most demanding environments, illuminated power switch with transparent cover to prevent accidental shutoff and 15A integrated circuit breaker to prevent dangerous overloads. INPUT/OUTPUT: Input: NEMA 5-15P/Output: 10 NEMA 5-15R ELECTRICAL: 120V AC, 50/60Hz, 15A FORMAT: Corded power distribution strip Features Multi-outlet power strip offers reliable, convenient and cost-effective power distribution for appliances, power tools, lighting and other electrical equipment Includes 10 NEMA 5-15R outlets spaced to accommodate transformers Illuminated on/off switch provides one-touch power control for connected equipment Transparent switch cover snaps tight to prevent accidental shutoff Convenient keyhole slots on removable brackets provide secure mounting options for a wide variety of surfaces and applications 15A power handling capacity with integrated circuit breaker 120V AC, 50/60Hz electrical compatibility 15-foot AC power cord Heavy-duty metal case provides maximum safety and durability UL certification
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power It! 10-Outlet Power Strip, 15-ft. Cord - TLM1015NC - Tripp Lite by Eaton
Chicago, IL, United States
Power It! 10-Outlet Power Strip, 15-ft. Cord
TLM1015NC
Power It! 10-Outlet Power Strip, 15-ft. Cord TLM1015NC
Tripp Lite's Power It! TLM1015NC power strip offers reliable, convenient and cost-effective power distribution for appliances, power tools, lighting and other electrical equipment. Includes 10 NEMA 5-15R outlets spaced to accommodate transformers, 15-foot AC power cord and keyhole slots on removable mounting brackets. Multi-outlet strip reduces cable clutter and enables the connection of multiple electrical devices to a single AC wall socket. Features heavy-duty metal case to stand up to the most demanding environments, illuminated power switch with transparent cover to prevent accidental shutoff and 15A integrated circuit breaker to prevent dangerous overloads. INPUT/OUTPUT: Input: NEMA 5-15P/Output: 10 NEMA 5-15R ELECTRICAL: 120V AC, 50/60Hz, 15A FORMAT: Corded power distribution strip Features Multi-outlet power strip offers reliable, convenient and cost-effective power distribution for appliances, power tools, lighting and other electrical equipment Includes 10 NEMA 5-15R outlets spaced to accommodate transformers Illuminated on/off switch provides one-touch power control for connected equipment Transparent switch cover snaps tight to prevent accidental shutoff Convenient keyhole slots on removable brackets provide secure mounting options for a wide variety of surfaces and applications 15A power handling capacity with integrated circuit breaker 120V AC, 50/60Hz electrical compatibility 15-foot AC power cord Heavy-duty metal case provides maximum safety and durability UL certification

Tripp Lite's Power It! TLM1015NC power strip offers reliable, convenient and cost-effective power distribution for appliances, power tools, lighting and other electrical equipment. Includes 10 NEMA 5-15R outlets spaced to accommodate transformers, 15-foot AC power cord and keyhole slots on removable mounting brackets. Multi-outlet strip reduces cable clutter and enables the connection of multiple electrical devices to a single AC wall socket. Features heavy-duty metal case to stand up to the most demanding environments, illuminated power switch with transparent cover to prevent accidental shutoff and 15A integrated circuit breaker to prevent dangerous overloads.

INPUT/OUTPUT: Input: NEMA 5-15P/Output: 10 NEMA 5-15R

ELECTRICAL: 120V AC, 50/60Hz, 15A

FORMAT: Corded power distribution strip

Features

  • Multi-outlet power strip offers reliable, convenient and cost-effective power distribution for appliances, power tools, lighting and other electrical equipment
  • Includes 10 NEMA 5-15R outlets spaced to accommodate transformers
  • Illuminated on/off switch provides one-touch power control for connected equipment
  • Transparent switch cover snaps tight to prevent accidental shutoff
  • Convenient keyhole slots on removable brackets provide secure mounting options for a wide variety of surfaces and applications
  • 15A power handling capacity with integrated circuit breaker
  • 120V AC, 50/60Hz electrical compatibility
  • 15-foot AC power cord
  • Heavy-duty metal case provides maximum safety and durability
  • UL certification
Supplier's Site
Power Strip, 10 Outlet, 15A, 120V, 15Ft; No. Of Outlets Eaton Tripp Lite - 35M4901 - Newark, An Avnet Company
Chicago, IL, United States
Power Strip, 10 Outlet, 15A, 120V, 15Ft; No. Of Outlets Eaton Tripp Lite
35M4901
Power Strip, 10 Outlet, 15A, 120V, 15Ft; No. Of Outlets Eaton Tripp Lite 35M4901
POWER STRIP, 10 OUTLET, 15A, 120V, 15FT; No. of Outlets:10Outlets; Outlet Type:-; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:-; Cable Length:4.57m; Product Range:-; Connector Body Material:Metal Body RoHS Compliant: NA

POWER STRIP, 10 OUTLET, 15A, 120V, 15FT; No. of Outlets:10Outlets; Outlet Type:-; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:-; Cable Length:4.57m; Product Range:-; Connector Body Material:Metal Body RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Tripp Lite by Eaton Newark, An Avnet Company
Product Category Power Strips Power Strips
Product Number TLM1015NC 35M4901
Product Name Power It! 10-Outlet Power Strip, 15-ft. Cord Power Strip, 10 Outlet, 15A, 120V, 15Ft; No. Of Outlets Eaton Tripp Lite
Frequency 50Hz; 60Hz
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 6963641 - RS Components, Ltd.
Specs
Number of Outlets 4
Outlets Type g - british
Features On-Off Switch
View Details
4 Position IEC Accessory Power Strip - 852J2D08 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 4
Current 10.0 amps
View Details
PDUs and Outlet Strips - 1583H6D1BKRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 6
Current 15.0 amps
View Details
Suppressor, Surge; 60000 A; 120 VAC; 50/60 Hz - 70101433 - Allied Electronics, Inc.
Specs
Voltage 115V
Certifications cUL; UL
View Details