Hammond Power Solutions, Inc. Power Strip, UL VO grade plastic,On/OffSwitch,15A, 115V, 3ft L, 14 Gauge Cord P0801

Description
Economical design, basic power bar — no surge protection. Molded from UL VO grade flame retardant plastic case. Features: 15 A Circuit Breaker 3’ Long Heavy 14-Gauge Wire Cord Molded Plug On/Off Switch CSA Certified UL Listed Ratings: 15 A, 115 V
Description
Economical design, basic power bar — no surge protection. Molded from UL VO grade flame retardant plastic case. Features: 15 A Circuit Breaker 3’ Long Heavy 14-Gauge Wire Cord Molded Plug On/Off Switch CSA Certified UL Listed Ratings: 15 A, 115 V

Suppliers

Company
Product
Description
Supplier Links
Power Strip, UL VO grade plastic,On/OffSwitch,15A, 115V, 3ft L, 14 Gauge Cord - 70175021 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Strip, UL VO grade plastic,On/OffSwitch,15A, 115V, 3ft L, 14 Gauge Cord
70175021
Power Strip, UL VO grade plastic,On/OffSwitch,15A, 115V, 3ft L, 14 Gauge Cord 70175021
Economical design, basic power bar — no surge protection. Molded from UL VO grade flame retardant plastic case. Features: 15 A Circuit Breaker 3’ Long Heavy 14-Gauge Wire Cord Molded Plug On/Off Switch CSA Certified UL Listed Ratings: 15 A, 115 V

Economical design, basic power bar — no surge protection. Molded from UL VO grade flame retardant plastic case.
Features:

  • 15 A Circuit Breaker
  • 3’ Long Heavy 14-Gauge Wire Cord
  • Molded Plug
  • On/Off Switch
  • CSA Certified
  • UL Listed
  • Ratings: 15 A, 115 V
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Strips
Product Number 70175021
Product Name Power Strip, UL VO grade plastic,On/OffSwitch,15A, 115V, 3ft L, 14 Gauge Cord
Voltage 115V
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 455343 - RS Components, Ltd.
Specs
Voltage 230 v ac
Number of Outlets 6
Outlets Type g - british
View Details
4 Position IEC Accessory Power Strip - 852J2D08 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 4
Current 10.0 amps
View Details
PDUs and Outlet Strips - 1584T6DH6 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120VAC
Number of Outlets 6
Current 15.0 amps
View Details