Type 1589 is built to meet the rugged requirements of industrial and commercial use. All metal housing, heavy-duty 12/3 SJTW wire for extreme temperature ranges with integral straight blade (NEMA 5-20P) molded plug or twist-lock plug (NEMA L5-20P). Available with lighted On/Off switch, or red pilot light. Includes 20 A, 125 VAC circuit breaker to prevent overload. CSA Certified, UL Listed.
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Power Strips |
| Product Number | 70175101 |
| Product Name | Power Cord; 6; 20 A; 6 ft.; 14 in. H x 2 in. W x 2 in. D; Metal; Nema 5-20P |
| Voltage | 125VAC |
| Number of Outlets | 6 |
| Current | 20.0 amps |