Tripp Lite by Eaton Waber-by-Tripp Lite 6-Outlet Industrial Power Strip, 15-ft. Cord, 5-20P Plug UL620-15

Description
The Waber-by-Tripp Lite UL620-15 Power Strip offers a convenient method of power distribution in workbench, wallmount or floor mount applications. Includes 6 NEMA 5-15R/20R output receptacles with 1.625 inch center-to-center spacing, 15 foot AC line cord and keyhole mounting tabs for installation in a wide variety of applications. Corded, multi-outlet strip reduces cabling clutter and enables the connection of multiple electrical devices to a single AC wall socket. Unfiltered electrical pass-through makes UL620-15 ideal for distributing alternate waveform UPS or generator power. Features rugged all-metal housing, lighted power switch with transparent guard to prevent accidental shutoff, 20 amp resettable circuit breaker and attractive blue/gray color scheme. PLUG/OUTLETS - Input: NEMA 5-20P/Output: 6 NEMA 5-15R/20R ELECTRICAL - 120V AC, 50/60Hz, 20A (Requires standard NEMA 5-20R wall receptacle) FORMAT - Corded power distribution strip Features Multi-outlet power strip offers convenient power distribution in workbench, wallmount or floor mount applications Includes 6 NEMA 5-15R/20R output receptacles with 1.625 inch center-to-center outlet spacing Lighted power switch with transparent snap-over guard to prevent accidental shutoff Keyhole mounting tabs for installation in a wide variety of applications UL1363 (USA), cUL (Canada) 20 amp power handling capacity with circuit breaker 15 foot AC line cord
Datasheet
Description
The Waber-by-Tripp Lite UL620-15 Power Strip offers a convenient method of power distribution in workbench, wallmount or floor mount applications. Includes 6 NEMA 5-15R/20R output receptacles with 1.625 inch center-to-center spacing, 15 foot AC line cord and keyhole mounting tabs for installation in a wide variety of applications. Corded, multi-outlet strip reduces cabling clutter and enables the connection of multiple electrical devices to a single AC wall socket. Unfiltered electrical pass-through makes UL620-15 ideal for distributing alternate waveform UPS or generator power. Features rugged all-metal housing, lighted power switch with transparent guard to prevent accidental shutoff, 20 amp resettable circuit breaker and attractive blue/gray color scheme. PLUG/OUTLETS - Input: NEMA 5-20P/Output: 6 NEMA 5-15R/20R ELECTRICAL - 120V AC, 50/60Hz, 20A (Requires standard NEMA 5-20R wall receptacle) FORMAT - Corded power distribution strip Features Multi-outlet power strip offers convenient power distribution in workbench, wallmount or floor mount applications Includes 6 NEMA 5-15R/20R output receptacles with 1.625 inch center-to-center outlet spacing Lighted power switch with transparent snap-over guard to prevent accidental shutoff Keyhole mounting tabs for installation in a wide variety of applications UL1363 (USA), cUL (Canada) 20 amp power handling capacity with circuit breaker 15 foot AC line cord
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Waber-by-Tripp Lite 6-Outlet Industrial Power Strip, 15-ft. Cord, 5-20P Plug - UL620-15 - Tripp Lite by Eaton
Chicago, IL, United States
Waber-by-Tripp Lite 6-Outlet Industrial Power Strip, 15-ft. Cord, 5-20P Plug
UL620-15
Waber-by-Tripp Lite 6-Outlet Industrial Power Strip, 15-ft. Cord, 5-20P Plug UL620-15
The Waber-by-Tripp Lite UL620-15 Power Strip offers a convenient method of power distribution in workbench, wallmount or floor mount applications. Includes 6 NEMA 5-15R/20R output receptacles with 1.625 inch center-to-center spacing, 15 foot AC line cord and keyhole mounting tabs for installation in a wide variety of applications. Corded, multi-outlet strip reduces cabling clutter and enables the connection of multiple electrical devices to a single AC wall socket. Unfiltered electrical pass-through makes UL620-15 ideal for distributing alternate waveform UPS or generator power. Features rugged all-metal housing, lighted power switch with transparent guard to prevent accidental shutoff, 20 amp resettable circuit breaker and attractive blue/gray color scheme. PLUG/OUTLETS - Input: NEMA 5-20P/Output: 6 NEMA 5-15R/20R ELECTRICAL - 120V AC, 50/60Hz, 20A (Requires standard NEMA 5-20R wall receptacle) FORMAT - Corded power distribution strip Features Multi-outlet power strip offers convenient power distribution in workbench, wallmount or floor mount applications Includes 6 NEMA 5-15R/20R output receptacles with 1.625 inch center-to-center outlet spacing Lighted power switch with transparent snap-over guard to prevent accidental shutoff Keyhole mounting tabs for installation in a wide variety of applications UL1363 (USA), cUL (Canada) 20 amp power handling capacity with circuit breaker 15 foot AC line cord

The Waber-by-Tripp Lite UL620-15 Power Strip offers a convenient method of power distribution in workbench, wallmount or floor mount applications. Includes 6 NEMA 5-15R/20R output receptacles with 1.625 inch center-to-center spacing, 15 foot AC line cord and keyhole mounting tabs for installation in a wide variety of applications. Corded, multi-outlet strip reduces cabling clutter and enables the connection of multiple electrical devices to a single AC wall socket. Unfiltered electrical pass-through makes UL620-15 ideal for distributing alternate waveform UPS or generator power. Features rugged all-metal housing, lighted power switch with transparent guard to prevent accidental shutoff, 20 amp resettable circuit breaker and attractive blue/gray color scheme.

PLUG/OUTLETS - Input: NEMA 5-20P/Output: 6 NEMA 5-15R/20R

ELECTRICAL - 120V AC, 50/60Hz, 20A (Requires standard NEMA 5-20R wall receptacle)

FORMAT - Corded power distribution strip

Features

  • Multi-outlet power strip offers convenient power distribution in workbench, wallmount or floor mount applications
  • Includes 6 NEMA 5-15R/20R output receptacles with 1.625 inch center-to-center outlet spacing
  • Lighted power switch with transparent snap-over guard to prevent accidental shutoff
  • Keyhole mounting tabs for installation in a wide variety of applications
  • UL1363 (USA), cUL (Canada)
  • 20 amp power handling capacity with circuit breaker
  • 15 foot AC line cord
Supplier's Site
Power Strip, 6 Outlet, 20A, 120V, 15Ft; No. Of Outlets Eaton Tripp Lite - 44F4292 - Newark, An Avnet Company
Chicago, IL, United States
Power Strip, 6 Outlet, 20A, 120V, 15Ft; No. Of Outlets Eaton Tripp Lite
44F4292
Power Strip, 6 Outlet, 20A, 120V, 15Ft; No. Of Outlets Eaton Tripp Lite 44F4292
POWER STRIP, 6 OUTLET, 20A, 120V, 15FT; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R, NEMA 5-20R; Current Rating:20A; Supply Voltage VAC:120V; Plug Type:NEMA 5-20P; Cable Length:4.6m; Product Range:-; Body Material:Metal RoHS Compliant: NA

POWER STRIP, 6 OUTLET, 20A, 120V, 15FT; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R, NEMA 5-20R; Current Rating:20A; Supply Voltage VAC:120V; Plug Type:NEMA 5-20P; Cable Length:4.6m; Product Range:-; Body Material:Metal RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Tripp Lite by Eaton Newark, An Avnet Company
Product Category Power Strips Power Strips
Product Number UL620-15 44F4292
Product Name Waber-by-Tripp Lite 6-Outlet Industrial Power Strip, 15-ft. Cord, 5-20P Plug Power Strip, 6 Outlet, 20A, 120V, 15Ft; No. Of Outlets Eaton Tripp Lite
Frequency 50Hz; 60Hz
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 6963660 - RS Components, Ltd.
Specs
Number of Outlets 6
Outlets Type g - british
Protection Transient Voltage Surge Suppression
View Details
6-Position Accessory Power Strip - 85010080 - Interpower
Specs
Voltage 100~240VAC
Number of Outlets 6
Current 10.0 amps
View Details
PDUs and Outlet Strips - 1587T11B1S - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 11
Current 15.0 amps
View Details
Power Strip; Rack; 12; 15 ft.; 1.75 in.H x 17.5 in. W x 4.5 in. D; 120 VAC; 15 - 70101780 - Allied Electronics, Inc.
Specs
Voltage 115V
Number of Outlets 12
Current 15.0 amps
View Details