Hammond Power Solutions, Inc. Strip, Power; 8; 6 ft. (Cord); CSA Certified and UL 1363 Listed; Metal; 6 ft. 1584H8A1

Description
Type 1584 is built to meet the rugged requirements of industrial and commercial use. All metal housing, heavy-duty 14/3 SJTW wire for extreme temperature ranges, integral molded plug with a straight blade (NEMA 5-15P). Available with lighted On/Off switch or red pilot light. Includes 15 A, 125 VAC circuit breaker to prevent overload. CSA certified UL 1363 listed.
Description
Type 1584 is built to meet the rugged requirements of industrial and commercial use. All metal housing, heavy-duty 14/3 SJTW wire for extreme temperature ranges, integral molded plug with a straight blade (NEMA 5-15P). Available with lighted On/Off switch or red pilot light. Includes 15 A, 125 VAC circuit breaker to prevent overload. CSA certified UL 1363 listed.

Suppliers

Company
Product
Description
Supplier Links
Strip, Power; 8; 6 ft. (Cord); CSA Certified and UL 1363 Listed; Metal; 6 ft. - 70175042 - Allied Electronics, Inc.
Fort Worth, TX, USA
Strip, Power; 8; 6 ft. (Cord); CSA Certified and UL 1363 Listed; Metal; 6 ft.
70175042
Strip, Power; 8; 6 ft. (Cord); CSA Certified and UL 1363 Listed; Metal; 6 ft. 70175042
Type 1584 is built to meet the rugged requirements of industrial and commercial use. All metal housing, heavy-duty 14/3 SJTW wire for extreme temperature ranges, integral molded plug with a straight blade (NEMA 5-15P). Available with lighted On/Off switch or red pilot light. Includes 15 A, 125 VAC circuit breaker to prevent overload. CSA certified UL 1363 listed.

Type 1584 is built to meet the rugged requirements of industrial and commercial use. All metal housing, heavy-duty 14/3 SJTW wire for extreme temperature ranges, integral molded plug with a straight blade (NEMA 5-15P). Available with lighted On/Off switch or red pilot light. Includes 15 A, 125 VAC circuit breaker to prevent overload. CSA certified UL 1363 listed.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Strips
Product Number 70175042
Product Name Strip, Power; 8; 6 ft. (Cord); CSA Certified and UL 1363 Listed; Metal; 6 ft.
Voltage 125VAC
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 15853T6C1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 6
Current 15.0 amps
View Details
Extension Leads & Cable Reels - 7685403 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 10
Outlets Type f - german schuko
View Details
10-Position Accessory Power Strip - 852J2J07 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 10
Current 10.0 amps
View Details
Outlet Strip - 04000.63.05 - General Cable
Specs
Voltage 115V
Phase Single
Number of Outlets 3
View Details