Type 1584 is built to meet the rugged requirements of industrial and commercial use. All metal housing, heavy-duty 14/3 SJTW wire for extreme temperature ranges, integral molded plug with a straight blade (NEMA 5-15P). Available with lighted On/Off switch or red pilot light. Includes 15 A, 125 VAC circuit breaker to prevent overload. CSA certified UL 1363 listed.
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Power Strips |
| Product Number | 70175038 |
| Product Name | Strip, Power; 4; 6 ft. (Cord); CSA Certified and UL 1363 Listed; Metal; 6 ft. |
| Voltage | 125VAC |