Hubbell Wiring Device-Kellems Outlet Strip PS7L

Description
SURGE PROTECTED TYPE; GRAY COLOR; UL 1449 APPROVAL; HOME, OFFICE APPLICATION; 15 FT CORD TYPE; STRAIGHT BLADE OUTLET TYPE; 7 OUTLET(S); 125 V 15 AMPERE ELECTRICAL RATING; YES SURGE PROTECTED; 555 J, 36 KILOAMPERE SURGE RATING
Datasheet
Description
SURGE PROTECTED TYPE; GRAY COLOR; UL 1449 APPROVAL; HOME, OFFICE APPLICATION; 15 FT CORD TYPE; STRAIGHT BLADE OUTLET TYPE; 7 OUTLET(S); 125 V 15 AMPERE ELECTRICAL RATING; YES SURGE PROTECTED; 555 J, 36 KILOAMPERE SURGE RATING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outlet Strip - PS7L - Hubbell Wiring Device-Kellems
Milford, CT, USA
Outlet Strip
PS7L
Outlet Strip PS7L
SURGE PROTECTED TYPE; GRAY COLOR; UL 1449 APPROVAL; HOME, OFFICE APPLICATION; 15 FT CORD TYPE; STRAIGHT BLADE OUTLET TYPE; 7 OUTLET(S); 125 V 15 AMPERE ELECTRICAL RATING; YES SURGE PROTECTED; 555 J, 36 KILOAMPERE SURGE RATING

SURGE PROTECTED TYPE; GRAY COLOR; UL 1449 APPROVAL; HOME, OFFICE APPLICATION; 15 FT CORD TYPE; STRAIGHT BLADE OUTLET TYPE; 7 OUTLET(S); 125 V 15 AMPERE ELECTRICAL RATING; YES SURGE PROTECTED; 555 J, 36 KILOAMPERE SURGE RATING

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Strips
Product Number PS7L
Product Name Outlet Strip
Voltage 115V
Unlock Full Specs
to access all available technical data

Similar Products

Continental European 5-Position Socket Strip - 85023050 - Interpower
Specs
Voltage 100~240VAC
Number of Outlets 5
Current 16.0 amps
View Details
PDUs and Outlet Strips - 1589H6C1BKRFAM - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120VAC
Number of Outlets 6
Current 20.0 amps
View Details
Extension Leads & Cable Reels - 296264 - RS Components, Ltd.
Specs
Voltage 250 v
Number of Outlets 5
Outlets Type e - french
View Details
Outlet Strip - PNS7L - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Voltage 115V
Number of Outlets 7
Current 15.0 amps
View Details