Hammond Power Solutions, Inc. Power Strip; 5; 10 A; 220 VAC; 11.75 in. L x 2 in. W x 2 in. H; CSA Certified 1581T5

Description
Type 1581 is designed for use with IEC power cords, built to meet the rugged requirements of industrial and commercial use. All metal housing, IEC 320-C14 inlet and IEC 320-C13 outlets. Available with lighted On/Off switches or green pilot light. Includes 10 A, 220 VAC circuit breaker to prevent overload. CSA Certified UL Listed, TUV Certified.
Description
Type 1581 is designed for use with IEC power cords, built to meet the rugged requirements of industrial and commercial use. All metal housing, IEC 320-C14 inlet and IEC 320-C13 outlets. Available with lighted On/Off switches or green pilot light. Includes 10 A, 220 VAC circuit breaker to prevent overload. CSA Certified UL Listed, TUV Certified.

Suppliers

Company
Product
Description
Supplier Links
Power Strip; 5; 10 A; 220 VAC; 11.75 in. L x 2 in. W x 2 in. H; CSA Certified - 70175055 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Strip; 5; 10 A; 220 VAC; 11.75 in. L x 2 in. W x 2 in. H; CSA Certified
70175055
Power Strip; 5; 10 A; 220 VAC; 11.75 in. L x 2 in. W x 2 in. H; CSA Certified 70175055
Type 1581 is designed for use with IEC power cords, built to meet the rugged requirements of industrial and commercial use. All metal housing, IEC 320-C14 inlet and IEC 320-C13 outlets. Available with lighted On/Off switches or green pilot light. Includes 10 A, 220 VAC circuit breaker to prevent overload. CSA Certified UL Listed, TUV Certified.

Type 1581 is designed for use with IEC power cords, built to meet the rugged requirements of industrial and commercial use. All metal housing, IEC 320-C14 inlet and IEC 320-C13 outlets. Available with lighted On/Off switches or green pilot light. Includes 10 A, 220 VAC circuit breaker to prevent overload. CSA Certified UL Listed, TUV Certified.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Strips
Product Number 70175055
Product Name Power Strip; 5; 10 A; 220 VAC; 11.75 in. L x 2 in. W x 2 in. H; CSA Certified
Voltage 230V
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 7685459 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 4
Outlets Type e - french
View Details
10-Position Accessory Power Strip - 852J2J07 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 10
Current 10.0 amps
View Details
PDUs and Outlet Strips - 1583T12A1BKX - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 12
Current 15.0 amps
View Details
1U Rack-Mount Power Strip, 120V, 20A, L5-20P, 12 Outlets (6 Front-Facing, 6-Rear-Facing) 15-ft. Cord - RS-1215-20T - Tripp Lite by Eaton
Specs
Frequency 50Hz; 60Hz
Unit Type Plug Strip; Rack Style
View Details
2 suppliers