Hammond Manufacturing Company Inc. Rack Mounting Solutions - Rack Accessories - Mounting Hardware 1421A

Description
Features Precision crafted constructed of heat-treated low-carbon steel. Heat-treated to resist stripping. Ideal for AV and Test/Measurement applications. Screws feature Slotted and Phillips countersunk head. 0.625" length. 10-32 thread. Nickel plate finish Plastic cup washers feature Outside diameter of 0.58". Hard black plastic material. Please note we are consolidating our support to just offer screw packs that include either metal washers or plastic. Please see the 1421 series for part numbers. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) 10-32 Nickel Rack Screws Part No. - Description 1421A10B - 10 screws packaged in clamshell 1421A25B - 25 screws packaged in clamshell 1421A100B - 100 screws packaged in reusable jar Black Plastic Cup Washers Part No. - Description 1421A25W - Package of 25 plastic cup washers 1421A100W - Package of 100 plastic cup washers 1421A500W - Package of 500 plastic cup washers
Request a Quote Datasheet
Description
Features Precision crafted constructed of heat-treated low-carbon steel. Heat-treated to resist stripping. Ideal for AV and Test/Measurement applications. Screws feature Slotted and Phillips countersunk head. 0.625" length. 10-32 thread. Nickel plate finish Plastic cup washers feature Outside diameter of 0.58". Hard black plastic material. Please note we are consolidating our support to just offer screw packs that include either metal washers or plastic. Please see the 1421 series for part numbers. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) 10-32 Nickel Rack Screws Part No. - Description 1421A10B - 10 screws packaged in clamshell 1421A25B - 25 screws packaged in clamshell 1421A100B - 100 screws packaged in reusable jar Black Plastic Cup Washers Part No. - Description 1421A25W - Package of 25 plastic cup washers 1421A100W - Package of 100 plastic cup washers 1421A500W - Package of 500 plastic cup washers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Mounting Solutions - Rack Accessories - Mounting Hardware - 1421A - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Rack Mounting Solutions - Rack Accessories - Mounting Hardware
1421A
Rack Mounting Solutions - Rack Accessories - Mounting Hardware 1421A
Features Precision crafted constructed of heat-treated low-carbon steel. Heat-treated to resist stripping. Ideal for AV and Test/Measurement applications. Screws feature Slotted and Phillips countersunk head. 0.625" length. 10-32 thread. Nickel plate finish Plastic cup washers feature Outside diameter of 0.58". Hard black plastic material. Please note we are consolidating our support to just offer screw packs that include either metal washers or plastic. Please see the 1421 series for part numbers. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) 10-32 Nickel Rack Screws Part No. - Description 1421A10B - 10 screws packaged in clamshell 1421A25B - 25 screws packaged in clamshell 1421A100B - 100 screws packaged in reusable jar Black Plastic Cup Washers Part No. - Description 1421A25W - Package of 25 plastic cup washers 1421A100W - Package of 100 plastic cup washers 1421A500W - Package of 500 plastic cup washers

Features

  • Precision crafted constructed of heat-treated low-carbon steel.
    • Heat-treated to resist stripping.
  • Ideal for AV and Test/Measurement applications.
  • Screws feature
    • Slotted and Phillips countersunk head.
    • 0.625" length.
    • 10-32 thread.
    • Nickel plate finish
  • Plastic cup washers feature
    • Outside diameter of 0.58".
    • Hard black plastic material.

Please note we are consolidating our support to just offer screw packs that include either metal washers or plastic. Please see the 1421 series for part numbers.

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


10-32 Nickel Rack Screws


Part No. - Description
1421A10B - 10 screws packaged in clamshell
1421A25B - 25 screws packaged in clamshell
1421A100B - 100 screws packaged in reusable jar

Black Plastic Cup Washers


Part No. - Description
1421A25W - Package of 25 plastic cup washers
1421A100W - Package of 100 plastic cup washers
1421A500W - Package of 500 plastic cup washers

Supplier's Site
Rack Accessories - HM826-ND - DigiKey
Thief River Falls, MN, United States
Rack Accessories
HM826-ND
Rack Accessories HM826-ND
Rack Mounting Hardware Screws, Washers

Rack Mounting Hardware Screws, Washers

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey
Product Category Uncategorized Products Uncategorized Products
Product Number 1421A HM826-ND
Product Name Rack Mounting Solutions - Rack Accessories - Mounting Hardware Rack Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Panel Accessory - 38331841 - Radwell International
Hammond Manufacturing Company Inc.
View Details
Box Components - HM2811-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
Box Components - HM2815-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details