RS Components, Ltd.
Wall Boxes
1896592
Description
RS PRO ST5 615 Wall Box
Request a Quote
Email Supplier
Description
RS PRO ST5 615 Wall Box
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
1896592 |
|
Product Name
|
Wall Boxes |
|
Type
|
Junction Box
|
|
Width
|
19.69 inch (500 mm)
|
|
Depth
|
5.91 inch (150 mm)
|
|
Material
|
Steel; Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Junction Box
Shape
Rectangular
Length
15.75 inch (400 mm)
View Details
Type
Junction Box
Width
5.22 inch (132 mm)
Depth
10.08 inch (256 mm)
View Details
Type
Junction Box
Length
2.17 inch (55 mm)
Width
3.86 inch (98 mm)
View Details
Type
Junction Box
Length
5.91 inch (150 mm)
Width
10.83 inch (275 mm)
View Details