Hammond Manufacturing Company Inc. Small Enclosures - Plastic Enclosures - Industrial 1427HK

Description
Key Features: Molded from a grey, glass reinforced polyester. Smooth finish. Includes gasketed lid with two piece “tongue & groove” construction. Heavy duty, thick wall design. North American Mark of Safety - C UL & UL listed. Industrial Control Panel Enclosure Certified to NEMA 4, 4X standards (UL 508A) - File #E65324 and IP66 Rated Impact rating of IK08 per IEC62262 Lid contains self captivated stainless steel screws. Gasket material is Mohogumi rubber (EDPM). Heat resistance 100-120 degree C, cold -40 degree C. Easy wall mounting via “through box - blind hole” construction, outside of the gasket protection (see photos below). Internal mounting shelf & bonding / mounting nuts molded in (see “open” photos or drawings for more details). Optional 16 gauge, galvanized steel inner panels available (see drawings for details and part number listing below). Photo Features Internal mounting shelf accepts inner panels or PC boards. Lid screws become captive once installed in lid. Wall-mounting holes are located outside the gasket perimeter. Accessories Optional hinge kit, part number 1427HK Molded from tough polyester Includes 12 stianless steel M4 screws & 8 o-rings. Mounting template included (refer to instructions) Note: with hinges installed, all four lid screws are required to maintain a proper seal. Accessories Pole Mount Kit Pressure Compensation Plug Breather Kit Small Rainproof Ventilator Liquid-Tight, Strain Relief Cordgrips Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part Numbers Units shown: inch. Switch units to: mm - - - Assembled - Enclosure - Lid - - - Part Number - Length - Width - Depth - Depth - Depth - Inner Panel - Extra Lid Screws - Extra Panel Screws 1590ZGRP081 - 3.17 2.97 2.17 1.58 0.59 1590ZGRP081PL - SC583-50 - SCGM4-50 1590ZGRP084 - 3.17 2.97 2.95 2.38 0.59 1590ZGRP081PL - SC583-50 - SCGM4-50 1590ZGRP082 - 4.32 2.94 2.17 1.58 0.59 1590ZGRP082PL - SC583-50 - SCGM4-50 1590ZGRP121 - 4.72 4.78 3.57 2.56 0.98 1590ZGRP121PL - SC570-20 - SCGM6GRP-20 1590ZGRP083 - 6.30 2.94 2.17 1.58 0.59 1590ZGRP083PL - SC583-50 - SCGM4-50 1590ZGRP161 - 6.30 6.30 3.56 2.76 0.80 1590ZGRP161PL - SC570-20 - SCGM6GRP-20 1590ZGRP131 - 7.48 2.94 2.17 1.58 0.59 1590ZGRP131PL - SC583-50 - SCGM4-50 1590ZGRP233 - 7.87 9.84 4.54 3.74 0.80 1590ZGRP233PL - SC570-20 - SCGM6GRP-20 1590ZGRP123 - 8.66 4.72 3.56 2.56 0.98 1590ZGRP123PL - SC570-20 - SCGM6GRP-20 1590ZGRP234 - 10.04 9.87 4.73 3.74 0.99 1590ZGRP234PL - SC570-20 - SCGM6GRP-20 1590ZGRP235 - 10.04 9.87 6.32 3.74 2.58 1590ZGRP234PL - SC571-12 - SCGM6GRP-20 1590ZGRP162 - 10.24 6.30 3.56 2.76 0.77 1590ZGRP162PL - SC570-20 - SCGM6GRP-20 1590ZGRP163 - 14.20 6.30 3.54 2.80 3.54 1590ZGRP163PL - SC570-20 - SCGM6GRP-20 1590ZGRP243 - 15.75 9.84 4.73 3.74 0.99 1590ZGRP243PL - SC570-20 - SCGM6GRP-20 1590ZGRP244 - 15.75 9.84 6.30 3.78 2.56 1590ZGRP243PL - SC571-12 - SCGM6GRP-20 1590ZGRP253 - 15.94 15.75 4.72 3.93 0.79 1590ZGRP253PL - SC570-20 - SCGM6GRP-20 1590ZGRP263 - 23.62 9.84 4.72 3.74 0.99 1590ZGRP263PL - SC570-20 - SCGM6GRP-20 1590ZGRP264 - 23.62 9.84 6.30 3.78 2.56 1590ZGRP263PL - SC571-12 - SCGM6GRP-20
Request a Quote Datasheet
Description
Key Features: Molded from a grey, glass reinforced polyester. Smooth finish. Includes gasketed lid with two piece “tongue & groove” construction. Heavy duty, thick wall design. North American Mark of Safety - C UL & UL listed. Industrial Control Panel Enclosure Certified to NEMA 4, 4X standards (UL 508A) - File #E65324 and IP66 Rated Impact rating of IK08 per IEC62262 Lid contains self captivated stainless steel screws. Gasket material is Mohogumi rubber (EDPM). Heat resistance 100-120 degree C, cold -40 degree C. Easy wall mounting via “through box - blind hole” construction, outside of the gasket protection (see photos below). Internal mounting shelf & bonding / mounting nuts molded in (see “open” photos or drawings for more details). Optional 16 gauge, galvanized steel inner panels available (see drawings for details and part number listing below). Photo Features Internal mounting shelf accepts inner panels or PC boards. Lid screws become captive once installed in lid. Wall-mounting holes are located outside the gasket perimeter. Accessories Optional hinge kit, part number 1427HK Molded from tough polyester Includes 12 stianless steel M4 screws & 8 o-rings. Mounting template included (refer to instructions) Note: with hinges installed, all four lid screws are required to maintain a proper seal. Accessories Pole Mount Kit Pressure Compensation Plug Breather Kit Small Rainproof Ventilator Liquid-Tight, Strain Relief Cordgrips Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part Numbers Units shown: inch. Switch units to: mm - - - Assembled - Enclosure - Lid - - - Part Number - Length - Width - Depth - Depth - Depth - Inner Panel - Extra Lid Screws - Extra Panel Screws 1590ZGRP081 - 3.17 2.97 2.17 1.58 0.59 1590ZGRP081PL - SC583-50 - SCGM4-50 1590ZGRP084 - 3.17 2.97 2.95 2.38 0.59 1590ZGRP081PL - SC583-50 - SCGM4-50 1590ZGRP082 - 4.32 2.94 2.17 1.58 0.59 1590ZGRP082PL - SC583-50 - SCGM4-50 1590ZGRP121 - 4.72 4.78 3.57 2.56 0.98 1590ZGRP121PL - SC570-20 - SCGM6GRP-20 1590ZGRP083 - 6.30 2.94 2.17 1.58 0.59 1590ZGRP083PL - SC583-50 - SCGM4-50 1590ZGRP161 - 6.30 6.30 3.56 2.76 0.80 1590ZGRP161PL - SC570-20 - SCGM6GRP-20 1590ZGRP131 - 7.48 2.94 2.17 1.58 0.59 1590ZGRP131PL - SC583-50 - SCGM4-50 1590ZGRP233 - 7.87 9.84 4.54 3.74 0.80 1590ZGRP233PL - SC570-20 - SCGM6GRP-20 1590ZGRP123 - 8.66 4.72 3.56 2.56 0.98 1590ZGRP123PL - SC570-20 - SCGM6GRP-20 1590ZGRP234 - 10.04 9.87 4.73 3.74 0.99 1590ZGRP234PL - SC570-20 - SCGM6GRP-20 1590ZGRP235 - 10.04 9.87 6.32 3.74 2.58 1590ZGRP234PL - SC571-12 - SCGM6GRP-20 1590ZGRP162 - 10.24 6.30 3.56 2.76 0.77 1590ZGRP162PL - SC570-20 - SCGM6GRP-20 1590ZGRP163 - 14.20 6.30 3.54 2.80 3.54 1590ZGRP163PL - SC570-20 - SCGM6GRP-20 1590ZGRP243 - 15.75 9.84 4.73 3.74 0.99 1590ZGRP243PL - SC570-20 - SCGM6GRP-20 1590ZGRP244 - 15.75 9.84 6.30 3.78 2.56 1590ZGRP243PL - SC571-12 - SCGM6GRP-20 1590ZGRP253 - 15.94 15.75 4.72 3.93 0.79 1590ZGRP253PL - SC570-20 - SCGM6GRP-20 1590ZGRP263 - 23.62 9.84 4.72 3.74 0.99 1590ZGRP263PL - SC570-20 - SCGM6GRP-20 1590ZGRP264 - 23.62 9.84 6.30 3.78 2.56 1590ZGRP263PL - SC571-12 - SCGM6GRP-20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Plastic Enclosures - Industrial - 1427HK - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Plastic Enclosures - Industrial
1427HK
Small Enclosures - Plastic Enclosures - Industrial 1427HK
Key Features: Molded from a grey, glass reinforced polyester. Smooth finish. Includes gasketed lid with two piece “tongue & groove” construction. Heavy duty, thick wall design. North American Mark of Safety - C UL & UL listed. Industrial Control Panel Enclosure Certified to NEMA 4, 4X standards (UL 508A) - File #E65324 and IP66 Rated Impact rating of IK08 per IEC62262 Lid contains self captivated stainless steel screws. Gasket material is Mohogumi rubber (EDPM). Heat resistance 100-120 degree C, cold -40 degree C. Easy wall mounting via “through box - blind hole” construction, outside of the gasket protection (see photos below). Internal mounting shelf & bonding / mounting nuts molded in (see “open” photos or drawings for more details). Optional 16 gauge, galvanized steel inner panels available (see drawings for details and part number listing below). Photo Features Internal mounting shelf accepts inner panels or PC boards. Lid screws become captive once installed in lid. Wall-mounting holes are located outside the gasket perimeter. Accessories Optional hinge kit, part number 1427HK Molded from tough polyester Includes 12 stianless steel M4 screws & 8 o-rings. Mounting template included (refer to instructions) Note: with hinges installed, all four lid screws are required to maintain a proper seal. Accessories Pole Mount Kit Pressure Compensation Plug Breather Kit Small Rainproof Ventilator Liquid-Tight, Strain Relief Cordgrips Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part Numbers Units shown: inch. Switch units to: mm - - - Assembled - Enclosure - Lid - - - Part Number - Length - Width - Depth - Depth - Depth - Inner Panel - Extra Lid Screws - Extra Panel Screws 1590ZGRP081 - 3.17 2.97 2.17 1.58 0.59 1590ZGRP081PL - SC583-50 - SCGM4-50 1590ZGRP084 - 3.17 2.97 2.95 2.38 0.59 1590ZGRP081PL - SC583-50 - SCGM4-50 1590ZGRP082 - 4.32 2.94 2.17 1.58 0.59 1590ZGRP082PL - SC583-50 - SCGM4-50 1590ZGRP121 - 4.72 4.78 3.57 2.56 0.98 1590ZGRP121PL - SC570-20 - SCGM6GRP-20 1590ZGRP083 - 6.30 2.94 2.17 1.58 0.59 1590ZGRP083PL - SC583-50 - SCGM4-50 1590ZGRP161 - 6.30 6.30 3.56 2.76 0.80 1590ZGRP161PL - SC570-20 - SCGM6GRP-20 1590ZGRP131 - 7.48 2.94 2.17 1.58 0.59 1590ZGRP131PL - SC583-50 - SCGM4-50 1590ZGRP233 - 7.87 9.84 4.54 3.74 0.80 1590ZGRP233PL - SC570-20 - SCGM6GRP-20 1590ZGRP123 - 8.66 4.72 3.56 2.56 0.98 1590ZGRP123PL - SC570-20 - SCGM6GRP-20 1590ZGRP234 - 10.04 9.87 4.73 3.74 0.99 1590ZGRP234PL - SC570-20 - SCGM6GRP-20 1590ZGRP235 - 10.04 9.87 6.32 3.74 2.58 1590ZGRP234PL - SC571-12 - SCGM6GRP-20 1590ZGRP162 - 10.24 6.30 3.56 2.76 0.77 1590ZGRP162PL - SC570-20 - SCGM6GRP-20 1590ZGRP163 - 14.20 6.30 3.54 2.80 3.54 1590ZGRP163PL - SC570-20 - SCGM6GRP-20 1590ZGRP243 - 15.75 9.84 4.73 3.74 0.99 1590ZGRP243PL - SC570-20 - SCGM6GRP-20 1590ZGRP244 - 15.75 9.84 6.30 3.78 2.56 1590ZGRP243PL - SC571-12 - SCGM6GRP-20 1590ZGRP253 - 15.94 15.75 4.72 3.93 0.79 1590ZGRP253PL - SC570-20 - SCGM6GRP-20 1590ZGRP263 - 23.62 9.84 4.72 3.74 0.99 1590ZGRP263PL - SC570-20 - SCGM6GRP-20 1590ZGRP264 - 23.62 9.84 6.30 3.78 2.56 1590ZGRP263PL - SC571-12 - SCGM6GRP-20

Key Features:

  • Molded from a grey, glass reinforced polyester. Smooth finish.
  • Includes gasketed lid with two piece “tongue & groove” construction.
  • Heavy duty, thick wall design.
  • North American Mark of Safety - C UL & UL listed. Industrial Control Panel Enclosure Certified to NEMA 4, 4X standards (UL 508A) - File #E65324 and IP66 Rated
  • Impact rating of IK08 per IEC62262
  • Lid contains self captivated stainless steel screws.
  • Gasket material is Mohogumi rubber (EDPM). Heat resistance 100-120 degree C, cold -40 degree C.
  • Easy wall mounting via “through box - blind hole” construction, outside of the gasket protection (see photos below).
  • Internal mounting shelf & bonding / mounting nuts molded in (see “open” photos or drawings for more details).
  • Optional 16 gauge, galvanized steel inner panels available (see drawings for details and part number listing below).

Photo Features

Internal mounting shelf accepts inner panels or PC boards.
Lid screws become captive once installed in lid.
Wall-mounting holes are located outside the gasket perimeter.

Accessories


Optional hinge kit, part number 1427HK

  • Molded from tough polyester
  • Includes 12 stianless steel M4 screws & 8 o-rings.
  • Mounting template included (refer to instructions)
  • Note: with hinges installed, all four lid screws are required to maintain a proper seal.

Accessories

  • Pole Mount Kit
  • Pressure Compensation Plug
  • Breather Kit
  • Small Rainproof Ventilator
  • Liquid-Tight, Strain Relief Cordgrips

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Part Numbers

Units shown: inch. Switch units to: mm


- - - Assembled - Enclosure - Lid - - -
Part Number - Length - Width - Depth - Depth - Depth - Inner Panel - Extra Lid Screws - Extra Panel Screws
1590ZGRP081 - 3.17 2.97 2.17 1.58 0.59 1590ZGRP081PL - SC583-50 - SCGM4-50
1590ZGRP084 - 3.17 2.97 2.95 2.38 0.59 1590ZGRP081PL - SC583-50 - SCGM4-50
1590ZGRP082 - 4.32 2.94 2.17 1.58 0.59 1590ZGRP082PL - SC583-50 - SCGM4-50
1590ZGRP121 - 4.72 4.78 3.57 2.56 0.98 1590ZGRP121PL - SC570-20 - SCGM6GRP-20
1590ZGRP083 - 6.30 2.94 2.17 1.58 0.59 1590ZGRP083PL - SC583-50 - SCGM4-50
1590ZGRP161 - 6.30 6.30 3.56 2.76 0.80 1590ZGRP161PL - SC570-20 - SCGM6GRP-20
1590ZGRP131 - 7.48 2.94 2.17 1.58 0.59 1590ZGRP131PL - SC583-50 - SCGM4-50
1590ZGRP233 - 7.87 9.84 4.54 3.74 0.80 1590ZGRP233PL - SC570-20 - SCGM6GRP-20
1590ZGRP123 - 8.66 4.72 3.56 2.56 0.98 1590ZGRP123PL - SC570-20 - SCGM6GRP-20
1590ZGRP234 - 10.04 9.87 4.73 3.74 0.99 1590ZGRP234PL - SC570-20 - SCGM6GRP-20
1590ZGRP235 - 10.04 9.87 6.32 3.74 2.58 1590ZGRP234PL - SC571-12 - SCGM6GRP-20
1590ZGRP162 - 10.24 6.30 3.56 2.76 0.77 1590ZGRP162PL - SC570-20 - SCGM6GRP-20
1590ZGRP163 - 14.20 6.30 3.54 2.80 3.54 1590ZGRP163PL - SC570-20 - SCGM6GRP-20
1590ZGRP243 - 15.75 9.84 4.73 3.74 0.99 1590ZGRP243PL - SC570-20 - SCGM6GRP-20
1590ZGRP244 - 15.75 9.84 6.30 3.78 2.56 1590ZGRP243PL - SC571-12 - SCGM6GRP-20
1590ZGRP253 - 15.94 15.75 4.72 3.93 0.79 1590ZGRP253PL - SC570-20 - SCGM6GRP-20
1590ZGRP263 - 23.62 9.84 4.72 3.74 0.99 1590ZGRP263PL - SC570-20 - SCGM6GRP-20
1590ZGRP264 - 23.62 9.84 6.30 3.78 2.56 1590ZGRP263PL - SC571-12 - SCGM6GRP-20

Supplier's Site
Box Accessories - HM1335-ND - DigiKey
Thief River Falls, MN, United States
Box Accessories
HM1335-ND
Box Accessories HM1335-ND
HINGE KIT GRAY POLY

HINGE KIT GRAY POLY

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey
Product Category Uncategorized Products Uncategorized Products
Product Number 1427HK HM1335-ND
Product Name Small Enclosures - Plastic Enclosures - Industrial Box Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Box Components - HM2816-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
Box Components - HM2668-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
2 suppliers
Box Components - HM2684-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details