Hammond Manufacturing Company Inc. Electrical - General Accessories - Miscellaneous 1413CGRALS

Description
Touch-up paint is ideal for dealing with minor paint chips or blemishes sometimes caused by shipping or while installing equipment. When accidents happen, our touch-up paint is formulated to match the powder coat finish from the factory. Features Indoor/outdoor. Fast-drying. Premium high-end finish. Available in 300g (10.5 oz) spray cans. Manufactured in North America. PROP65 WARNING: This product can expose you to chemicals, including Toluene, Menthanol, Carbon Black which is known to the State of California to cause cancer. For more information, go to: www.P65Warnings.ca.g ov. Not Compliant with California Air Resources Board (Carb) Regulations. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part No. - Finish - Gloss Level - RAL/ANSI - Compatibility 1413BKLGS - Low Gloss Black RAL9005 BK, BK1 1413BKS - Gloss Black RAL9005 BK2 1413CGRALS - Beige RAL7032 CG1, CG2 1413LRS - Gray ANSI 61 GY1, GY2 1413NS - White n/a 1413LGS - Gray 60% +/- 3% RAL7035 LG, LG1, LG2 1413WH9003 - White 30% +/- 5% RAL9003 WH, WH1
Request a Quote Datasheet
Description
Touch-up paint is ideal for dealing with minor paint chips or blemishes sometimes caused by shipping or while installing equipment. When accidents happen, our touch-up paint is formulated to match the powder coat finish from the factory. Features Indoor/outdoor. Fast-drying. Premium high-end finish. Available in 300g (10.5 oz) spray cans. Manufactured in North America. PROP65 WARNING: This product can expose you to chemicals, including Toluene, Menthanol, Carbon Black which is known to the State of California to cause cancer. For more information, go to: www.P65Warnings.ca.g ov. Not Compliant with California Air Resources Board (Carb) Regulations. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part No. - Finish - Gloss Level - RAL/ANSI - Compatibility 1413BKLGS - Low Gloss Black RAL9005 BK, BK1 1413BKS - Gloss Black RAL9005 BK2 1413CGRALS - Beige RAL7032 CG1, CG2 1413LRS - Gray ANSI 61 GY1, GY2 1413NS - White n/a 1413LGS - Gray 60% +/- 3% RAL7035 LG, LG1, LG2 1413WH9003 - White 30% +/- 5% RAL9003 WH, WH1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - General Accessories - Miscellaneous - 1413CGRALS - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - General Accessories - Miscellaneous
1413CGRALS
Electrical - General Accessories - Miscellaneous 1413CGRALS
Touch-up paint is ideal for dealing with minor paint chips or blemishes sometimes caused by shipping or while installing equipment. When accidents happen, our touch-up paint is formulated to match the powder coat finish from the factory. Features Indoor/outdoor. Fast-drying. Premium high-end finish. Available in 300g (10.5 oz) spray cans. Manufactured in North America. PROP65 WARNING: This product can expose you to chemicals, including Toluene, Menthanol, Carbon Black which is known to the State of California to cause cancer. For more information, go to: www.P65Warnings.ca.g ov. Not Compliant with California Air Resources Board (Carb) Regulations. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part No. - Finish - Gloss Level - RAL/ANSI - Compatibility 1413BKLGS - Low Gloss Black RAL9005 BK, BK1 1413BKS - Gloss Black RAL9005 BK2 1413CGRALS - Beige RAL7032 CG1, CG2 1413LRS - Gray ANSI 61 GY1, GY2 1413NS - White n/a 1413LGS - Gray 60% +/- 3% RAL7035 LG, LG1, LG2 1413WH9003 - White 30% +/- 5% RAL9003 WH, WH1

Touch-up paint is ideal for dealing with minor paint chips or blemishes sometimes caused by shipping or while installing equipment. When accidents happen, our touch-up paint is formulated to match the powder coat finish from the factory.

Features

  • Indoor/outdoor.
  • Fast-drying.
  • Premium high-end finish.
  • Available in 300g (10.5 oz) spray cans.
  • Manufactured in North America.

PROP65 WARNING: This product can expose you to chemicals, including Toluene, Menthanol, Carbon Black which is known to the State of California to cause cancer. For more information, go to: www.P65Warnings.ca.gov. Not Compliant with California Air Resources Board (Carb) Regulations.

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Part No. - Finish - Gloss Level - RAL/ANSI - Compatibility
1413BKLGS - Low Gloss Black RAL9005 BK, BK1
1413BKS - Gloss Black RAL9005 BK2
1413CGRALS - Beige RAL7032 CG1, CG2
1413LRS - Gray ANSI 61 GY1, GY2
1413NS - White n/a
1413LGS - Gray 60% +/- 3% RAL7035 LG, LG1, LG2
1413WH9003 - White 30% +/- 5% RAL9003 WH, WH1

Supplier's Site
Rack Accessories - 164-1413CGRALS-ND - DigiKey
Thief River Falls, MN, United States
Rack Accessories
164-1413CGRALS-ND
Rack Accessories 164-1413CGRALS-ND
12 OZ. SPRAY CAN BEIGE (CG CODE)

12 OZ. SPRAY CAN BEIGE (CG CODE)

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey
Product Category Uncategorized Products Uncategorized Products
Product Number 1413CGRALS 164-1413CGRALS-ND
Product Name Electrical - General Accessories - Miscellaneous Rack Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Box Components - HM3031-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
Rack Accessories - HM2638-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
Box Accessories - HM3047-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
Box Accessories - HM3002-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details