Hammond Manufacturing Company Inc.
Enclosures Accessories and Hardware
RRCM844UD
Description
44U 8X6 RACK VCM W/DOOR
Request a Quote
Email Supplier
Description
44U 8X6 RACK VCM W/DOOR
Request a Quote
Email Supplier
Suppliers
Enclosures Accessories and Hardware
RRCM844UD
Buy Now
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
RRCM844UD |
|
Product Name
|
Enclosures Accessories and Hardware |
|
Type
|
Junction Box
|
Unlock Full Specs
to access all available technical data
Similar Products
XJCSENSOR Technology Co., Ltd.
Type
Junction Box
NEMA Rating
NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects
5
View Details
Takachi Electronics Enclosure Co., Ltd.
Length
3.2 inch (81.3 mm)
Width
6.15 inch (156 mm)
Depth
10.83 inch (275 mm)
View Details