Key Features
Opaque Lid (ABS version shown)
Clear Lid (polycarbonate version shown)
Shown with integral bottom flange.
Some models supplied with deep lids.
Hardware includes lid screws, PC board screws, and gasket
Features corrosion resistant inserts for lid assembly
Internal mounting points for PC boards or panels
Internal DIN rail mounting point.
Ritec RP Series ABS Project Enclosure
Manufacturer: Hammond Manufacturing
Win Source Part Number: 784842-RP1205
Series: RP
Color: Gray
Features: PCB Supports, Watertight
Material Flammability Rating: UL94 HB
Ratings: IP65
Thickness: 0.108" (2.74mm)
Height: 1.772" (45.00mm)
Material: Plastic, ABS
Design: Cover Included
Shipping Info: Shipped from Digi-Key
Weight: 1 lb (453.59g)
Container Type: Box
Area (L x W): 23.6" (152cm)
Family Name: RP
Categories: Boxes, Enclosures, Racks
Dimension: 5.709" L x 4.134" W (145.01mm x 105.00mm)
Alternative Parts (Cross-Reference): RP1205C;
Introduction Date: April 01, 2011
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
"Box Plastic, ABS Gray Cover Included 5.709"" L x 4.134"" W (145.01mm x 105.00mm) X 1.772"" (45.00mm)"
WATERTIGHT ABS PLASTIC ENCLOSURE, LT GRAY W/ LT. GRAY LID, 5.71 X 4.13 X 1.57
| Hammond Manufacturing Company Inc. | RS Components, Ltd. | Win Source Electronics | Powell Electronics, Inc. | DigiKey | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | RP1205 | 2681740 | RP1205 | RP1205 | HM1107-ND | 70165341 |
| Product Name | Small Enclosures - Plastic Enclosures - Ritec Plastic Enclosures | General Purpose Enclosures | Boxes - RP1205 | Enclosures, Boxes, & Cases | Boxes | WATERTIGHT ABS PLASTIC ENCLOSURE, LT GRAY W/ LT. GRAY LID, 5.71 X 4.13 X 1.57 |
| Type | Electronic and Instrument Enclosures | Junction Box | Junction Box | Electronic and Instrument Enclosures | ||
| Length | 5.71 inch (145 mm) | 5.71 inch (145 mm) | ||||
| Width | 4.13 inch (105 mm) | 4.13 inch (105 mm) | ||||
| Depth | 1.57 inch (39.88 mm) | 1.57 inch (40 mm) | ||||
| Material | ABS Plastic | Polycarbonate; ABS; ABS | ABS | ABS |