Hammond Manufacturing Company Inc. RACK;ACCESSORY;SHELF;SOLID 14 GAUGE STEEL;ADJUSTABLE DEPTH (17-27IN);HEAVY DUTY RMASUHD1917BK1

Description
Uses 2U (3.5") of Rack Space Adjustable Mounting Depth Choice of Unvented or Vented Versions 14 Gauge Steel Construction Weight Load Tested to 200 Pounds Rugged Textured Black Powder Paint Finish Includes All Mounting Hardware Mounts on Two Pair of Panel Rails (Front and Back)

Suppliers

Company
Product
Description
Supplier Links
RACK;ACCESSORY;SHELF;SOLID 14 GAUGE STEEL;ADJUSTABLE DEPTH (17-27IN);HEAVY DUTY - 70165930 - Allied Electronics, Inc.
Fort Worth, TX, USA
RACK;ACCESSORY;SHELF;SOLID 14 GAUGE STEEL;ADJUSTABLE DEPTH (17-27IN);HEAVY DUTY
70165930
RACK;ACCESSORY;SHELF;SOLID 14 GAUGE STEEL;ADJUSTABLE DEPTH (17-27IN);HEAVY DUTY 70165930
Uses 2U (3.5") of Rack Space Adjustable Mounting Depth Choice of Unvented or Vented Versions 14 Gauge Steel Construction Weight Load Tested to 200 Pounds Rugged Textured Black Powder Paint Finish Includes All Mounting Hardware Mounts on Two Pair of Panel Rails (Front and Back)

  • Uses 2U (3.5") of Rack Space
  • Adjustable Mounting Depth
  • Choice of Unvented or Vented Versions
  • 14 Gauge Steel Construction
  • Weight Load Tested to 200 Pounds
  • Rugged Textured Black Powder Paint Finish
  • Includes All Mounting Hardware
  • Mounts on Two Pair of Panel Rails (Front and Back)
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Enclosures
Product Number 70165930
Product Name RACK;ACCESSORY;SHELF;SOLID 14 GAUGE STEEL;ADJUSTABLE DEPTH (17-27IN);HEAVY DUTY
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Square Sloping Front Desk/Wall Enclosures - PROTEC - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station; Console Enclosures
Shape Slanted; Square
Length 2.99 to 4.25 inch (75.95 to 108 mm)
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
Flanged Network Aluminum Enclosure - MXF Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.56 to 9.21 inch (65 to 234 mm)
View Details
Phenolic Instrument Case - 716 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5 inch (127 mm)
View Details
3 suppliers