Hammond Manufacturing Company Inc. Enclosures Accessories and Hardware 1455NF1201

Description
120x100x50mm FLANGED BOX CLEAR
Request a Quote Datasheet
Description
120x100x50mm FLANGED BOX CLEAR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
1455NF1201
Enclosures Accessories and Hardware 1455NF1201
120x100x50mm FLANGED BOX CLEAR

120x100x50mm FLANGED BOX CLEAR

Buy Now
Boxes - 164-1455NF1201-ND - DigiKey
Thief River Falls, MN, United States
"BOX ALUM CLEAR 4.72""L X 4.06""W"

"BOX ALUM CLEAR 4.72""L X 4.06""W"

Buy Now Datasheet
General Purpose Enclosures - 2777456 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2777456
General Purpose Enclosures 2777456
Extruded Enclosure with Side Mounting Fl

Extruded Enclosure with Side Mounting Fl

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey RS Components, Ltd.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1455NF1201 164-1455NF1201-ND 2777456
Product Name Enclosures Accessories and Hardware Boxes General Purpose Enclosures
Type Junction Box Junction Box
Material Aluminum Aluminum; Aluminium
Length 4.76 inch (121 mm)
Width 3.07 inch (78 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Universal Plastic Electronic Enclosures - FLAT-PACK - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.94 to 8.27 inch (100 to 210 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
GWR Enclosure - gwr enclosure - BARTEC
Specs
NEMA Rating NEMA Enclosures
Features Explosion Proof
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
TG Series Enclosures - 100-408-01 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.95 inch (202 mm)
View Details
2 suppliers