Hammond Manufacturing Company Inc. Racks & Rack Cabinets REFK1906331GY2

Description
Racks & Rack Cabinets EconomyKnockdownRack 19" x 63" x 31.5"
Datasheet
Description
Racks & Rack Cabinets EconomyKnockdownRack 19" x 63" x 31.5"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Racks & Rack Cabinets
REFK1906331GY2
Racks & Rack Cabinets REFK1906331GY2
Racks & Rack Cabinets EconomyKnockdownRack 19" x 63" x 31.5"

Racks & Rack Cabinets EconomyKnockdownRack 19" x 63" x 31.5"

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Industrial Enclosures
Product Number REFK1906331GY2
Product Name Racks & Rack Cabinets
Length 31.5 inch (800 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Outdoor/waterproof Enclosure, Asa, Grey; Enclosure Type Takachi - 45Y4643 - Newark, An Avnet Company
Specs
Length 1.06 inch (27 mm)
Width 4.33 inch (110 mm)
Depth 5.91 inch (150 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details