Hammond Manufacturing Company Inc. Rack Accessories - PFA60000BK PFA60000BK

Description
Manufacturer: Hammond Manufacturing Win Source Part Number: 766800-PFA60000BK Series: PF Accessory Type: Filter For Use With/Related Products: PF Series Family Name: PFA60000BK Categories: Boxes, Enclosures, Racks Introduction Date: November 25, 2017 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2033 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Hammond Manufacturing Win Source Part Number: 766800-PFA60000BK Series: PF Accessory Type: Filter For Use With/Related Products: PF Series Family Name: PFA60000BK Categories: Boxes, Enclosures, Racks Introduction Date: November 25, 2017 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2033 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Accessories - PFA60000BK - PFA60000BK - Win Source Electronics
Laguna Hills, CA, United States
Rack Accessories - PFA60000BK
PFA60000BK
Rack Accessories - PFA60000BK PFA60000BK
Manufacturer: Hammond Manufacturing Win Source Part Number: 766800-PFA60000BK Series: PF Accessory Type: Filter For Use With/Related Products: PF Series Family Name: PFA60000BK Categories: Boxes, Enclosures, Racks Introduction Date: November 25, 2017 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2033 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Hammond Manufacturing
Win Source Part Number: 766800-PFA60000BK
Series: PF
Accessory Type: Filter
For Use With/Related Products: PF Series
Family Name: PFA60000BK
Categories: Boxes, Enclosures, Racks
Introduction Date: November 25, 2017
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2033
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Enclosures Accessories and Hardware - PFA60000BK - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
PFA60000BK
Enclosures Accessories and Hardware PFA60000BK
13 EXHAUST FILTER T12

13 EXHAUST FILTER T12

Buy Now

Technical Specifications

  Win Source Electronics Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number PFA60000BK PFA60000BK
Product Name Rack Accessories - PFA60000BK Enclosures Accessories and Hardware
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TK Series Enclosures - 120-403 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.7 inch (93.98 mm)
View Details
5 suppliers
Enclosure, Network Box, Abs, Off White; Enclosure Type Takachi - 38AC2138 - Newark, An Avnet Company
Specs
Length 1.67 inch (42.5 mm)
Width 9.45 inch (240 mm)
Depth 9.45 inch (240 mm)
View Details