Hammond Manufacturing Company Inc. Rack Accessories - PFA30000BK PFA30000BK

Description
Manufacturer: Hammond Manufacturing Win Source Part Number: 766683-PFA30000BK Series: PF Accessory Type: Filter For Use With/Related Products: PF Series Family Name: PFA30000BK Categories: Boxes, Enclosures, Racks ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Hammond Manufacturing Win Source Part Number: 766683-PFA30000BK Series: PF Accessory Type: Filter For Use With/Related Products: PF Series Family Name: PFA30000BK Categories: Boxes, Enclosures, Racks ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Accessories - PFA30000BK - PFA30000BK - Win Source Electronics
Laguna Hills, CA, United States
Rack Accessories - PFA30000BK
PFA30000BK
Rack Accessories - PFA30000BK PFA30000BK
Manufacturer: Hammond Manufacturing Win Source Part Number: 766683-PFA30000BK Series: PF Accessory Type: Filter For Use With/Related Products: PF Series Family Name: PFA30000BK Categories: Boxes, Enclosures, Racks ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Hammond Manufacturing
Win Source Part Number: 766683-PFA30000BK
Series: PF
Accessory Type: Filter
For Use With/Related Products: PF Series
Family Name: PFA30000BK
Categories: Boxes, Enclosures, Racks
ECCN: EAR99
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Enclosures Accessories and Hardware - PFA30000BK - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
PFA30000BK
Enclosures Accessories and Hardware PFA30000BK
8 EXHAUST FILTER T12

8 EXHAUST FILTER T12

Buy Now

Technical Specifications

  Win Source Electronics Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number PFA30000BK PFA30000BK
Product Name Rack Accessories - PFA30000BK Enclosures Accessories and Hardware
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Outdoor/waterproof Enclosure, Asa, Grey; Enclosure Type Takachi - 45Y4643 - Newark, An Avnet Company
Specs
Length 1.06 inch (27 mm)
Width 4.33 inch (110 mm)
Depth 5.91 inch (150 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details