Hammond Manufacturing Company Inc. Electrical - Non-Metallic - Junction Boxes PCJ664CCL

Description
Application Designed to insulate and protect controls and components in both indoor and outdoor conditions Ideal for industrial pump controls, waste water, irrigation control along with solar/wind and chemical plants Standards UL 508A Type 1, 2, 3, 3R, 4, 4X, 12 and 13 cUL Type 1, 2, 3, 3R, 4, 4X, 12 and 13 per CSA 22.2 No. 94 Complies with NEMA Type 1, 2, 3, 3R, 4, 4X, 12 and 13 IEC 60529, IP66 Flammability V-O per UL 94 UV rating (f1) per UL746C - UV stabilized for outdoor use Compliant with RoHS directive Construction Injection moulded polycarbonate thermoplastic enclosure with matching cover is easily punched, cut, or drilled Enhanced UV inhibitors protect against outdoor weathering Threaded brass inserts are provided for optional inner panel or terminal kit mounting. Mounting hardware is included Stainless steel 316 screw fasteners Door fasteners include a provision for padlocking on Snap Latches Enclosure available with clear Polycarbonate cover Molded hinge Captive oil resistant gasket provides a positive seal Available with Polycarbonate flange or foot mount brackets for multi-directional mounting Operating temperatures between 130°C and - 35 °C (266°F to - 31 °F) Impact index of 16 J (12 ft/lb) For corrosion resistance information, please refer to table in the Technical Information section Finish Polycarbonate material has a light gray finish Optional inner panels are available in white powder coated finished steel, unfinished aluminum, or fiberglass Accessories Additional Inner Panels Swing Panel Pole Mounting Kit PJ/PJU/PCJ Replacement Hardware Kits PJU/PCJ Replacement Polycarbonate Flange PJU/PCJ Replacement Polycarbonate Feet Climate Control General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Solid Cover - Clear Cover - - - w/Flange - w/Feet - w/Flange - w/Feet - Enclosure - Optional Inner Panel Part No. - Part No. - Part No. - Part No. - H - W - D - H - W - Part No. - PCJ443L - - PCJ443CCL - 3.95 3.95 3.31 3.56 3.56 PCJR0303 PCJ664LF - PCJ664L - PCJ664CCLF - PCJ664CCL - 5.93 6.16 3.98 4.81 4.81 PCJR0505 PCJ864LF - PCJ864L - PCJ864CCLF - PCJ864CCL - 7.94 6.16 3.98 6.75 4.88 PCJR0705 PCJ884LF - PCJ884L - PCJ884CCLF - PCJ884CCL - 7.94 8.15 3.98 6.75 6.88 PCJR0808 PCJ1082LF - PCJ1082L - PCJ1082CCLF - PCJ1082CCL - 9.93 8.15 2.70 8.75 6.88 PCJR0907 PCJ1084LF - PCJ1084L - PCJ1084CCLF - PCJ1084CCL - 9.93 8.15 3.98 8.75 6.88 PCJR0907 PCJ1086LF - PCJ1086L - PCJ1086CCLF - PCJ1086CCL - 9.93 8.15 5.98 8.75 6.88 PCJR0907 PCJ12104LF - PCJ12104L - PCJ12104CCLF - PCJ12104CCL - 11.92 10.15 3.98 10.75 8.88 PCJR1109 PCJ12106LF - PCJ12106L - PCJ12106CCLF - PCJ12106CCL - 11.92 10.15 5.98 10.75 8.88 PCJR1109 PCJ12126LF - PCJ12126L - PCJ12126CCLF - PCJ12126CCL - 11.92 12.16 5.98 10.75 10.88 PCJR1111 PCJ14126LF - PCJ14126L - PCJ14126CCLF - PCJ14126CCL - 13.94 12.16 5.98 12.75 10.88 PCJR1311 PCJ16148LF - PCJ16148L - PCJ16148CCLF - PCJ16148CCL - 15.98 13.98 7.81 14.75 12.88 14R1513 PCJ181610LF - PCJ181610L - PCJ181610CCLF - PCJ181610CCL - 18.04 16.04 9.81 16.88 14.88 P1868 PCJ201610LF - PCJ201610L - PCJ201610CCLF - PCJ201610CCL - 19.76 15.98 10.13 18.88 14.88 P2068 Alternative inner panel options also available.
Request a Quote Datasheet
Description
Application Designed to insulate and protect controls and components in both indoor and outdoor conditions Ideal for industrial pump controls, waste water, irrigation control along with solar/wind and chemical plants Standards UL 508A Type 1, 2, 3, 3R, 4, 4X, 12 and 13 cUL Type 1, 2, 3, 3R, 4, 4X, 12 and 13 per CSA 22.2 No. 94 Complies with NEMA Type 1, 2, 3, 3R, 4, 4X, 12 and 13 IEC 60529, IP66 Flammability V-O per UL 94 UV rating (f1) per UL746C - UV stabilized for outdoor use Compliant with RoHS directive Construction Injection moulded polycarbonate thermoplastic enclosure with matching cover is easily punched, cut, or drilled Enhanced UV inhibitors protect against outdoor weathering Threaded brass inserts are provided for optional inner panel or terminal kit mounting. Mounting hardware is included Stainless steel 316 screw fasteners Door fasteners include a provision for padlocking on Snap Latches Enclosure available with clear Polycarbonate cover Molded hinge Captive oil resistant gasket provides a positive seal Available with Polycarbonate flange or foot mount brackets for multi-directional mounting Operating temperatures between 130°C and - 35 °C (266°F to - 31 °F) Impact index of 16 J (12 ft/lb) For corrosion resistance information, please refer to table in the Technical Information section Finish Polycarbonate material has a light gray finish Optional inner panels are available in white powder coated finished steel, unfinished aluminum, or fiberglass Accessories Additional Inner Panels Swing Panel Pole Mounting Kit PJ/PJU/PCJ Replacement Hardware Kits PJU/PCJ Replacement Polycarbonate Flange PJU/PCJ Replacement Polycarbonate Feet Climate Control General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Solid Cover - Clear Cover - - - w/Flange - w/Feet - w/Flange - w/Feet - Enclosure - Optional Inner Panel Part No. - Part No. - Part No. - Part No. - H - W - D - H - W - Part No. - PCJ443L - - PCJ443CCL - 3.95 3.95 3.31 3.56 3.56 PCJR0303 PCJ664LF - PCJ664L - PCJ664CCLF - PCJ664CCL - 5.93 6.16 3.98 4.81 4.81 PCJR0505 PCJ864LF - PCJ864L - PCJ864CCLF - PCJ864CCL - 7.94 6.16 3.98 6.75 4.88 PCJR0705 PCJ884LF - PCJ884L - PCJ884CCLF - PCJ884CCL - 7.94 8.15 3.98 6.75 6.88 PCJR0808 PCJ1082LF - PCJ1082L - PCJ1082CCLF - PCJ1082CCL - 9.93 8.15 2.70 8.75 6.88 PCJR0907 PCJ1084LF - PCJ1084L - PCJ1084CCLF - PCJ1084CCL - 9.93 8.15 3.98 8.75 6.88 PCJR0907 PCJ1086LF - PCJ1086L - PCJ1086CCLF - PCJ1086CCL - 9.93 8.15 5.98 8.75 6.88 PCJR0907 PCJ12104LF - PCJ12104L - PCJ12104CCLF - PCJ12104CCL - 11.92 10.15 3.98 10.75 8.88 PCJR1109 PCJ12106LF - PCJ12106L - PCJ12106CCLF - PCJ12106CCL - 11.92 10.15 5.98 10.75 8.88 PCJR1109 PCJ12126LF - PCJ12126L - PCJ12126CCLF - PCJ12126CCL - 11.92 12.16 5.98 10.75 10.88 PCJR1111 PCJ14126LF - PCJ14126L - PCJ14126CCLF - PCJ14126CCL - 13.94 12.16 5.98 12.75 10.88 PCJR1311 PCJ16148LF - PCJ16148L - PCJ16148CCLF - PCJ16148CCL - 15.98 13.98 7.81 14.75 12.88 14R1513 PCJ181610LF - PCJ181610L - PCJ181610CCLF - PCJ181610CCL - 18.04 16.04 9.81 16.88 14.88 P1868 PCJ201610LF - PCJ201610L - PCJ201610CCLF - PCJ201610CCL - 19.76 15.98 10.13 18.88 14.88 P2068 Alternative inner panel options also available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Non-Metallic - Junction Boxes - PCJ664CCL - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Non-Metallic - Junction Boxes
PCJ664CCL
Electrical - Non-Metallic - Junction Boxes PCJ664CCL
Application Designed to insulate and protect controls and components in both indoor and outdoor conditions Ideal for industrial pump controls, waste water, irrigation control along with solar/wind and chemical plants Standards UL 508A Type 1, 2, 3, 3R, 4, 4X, 12 and 13 cUL Type 1, 2, 3, 3R, 4, 4X, 12 and 13 per CSA 22.2 No. 94 Complies with NEMA Type 1, 2, 3, 3R, 4, 4X, 12 and 13 IEC 60529, IP66 Flammability V-O per UL 94 UV rating (f1) per UL746C - UV stabilized for outdoor use Compliant with RoHS directive Construction Injection moulded polycarbonate thermoplastic enclosure with matching cover is easily punched, cut, or drilled Enhanced UV inhibitors protect against outdoor weathering Threaded brass inserts are provided for optional inner panel or terminal kit mounting. Mounting hardware is included Stainless steel 316 screw fasteners Door fasteners include a provision for padlocking on Snap Latches Enclosure available with clear Polycarbonate cover Molded hinge Captive oil resistant gasket provides a positive seal Available with Polycarbonate flange or foot mount brackets for multi-directional mounting Operating temperatures between 130°C and - 35 °C (266°F to - 31 °F) Impact index of 16 J (12 ft/lb) For corrosion resistance information, please refer to table in the Technical Information section Finish Polycarbonate material has a light gray finish Optional inner panels are available in white powder coated finished steel, unfinished aluminum, or fiberglass Accessories Additional Inner Panels Swing Panel Pole Mounting Kit PJ/PJU/PCJ Replacement Hardware Kits PJU/PCJ Replacement Polycarbonate Flange PJU/PCJ Replacement Polycarbonate Feet Climate Control General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Solid Cover - Clear Cover - - - w/Flange - w/Feet - w/Flange - w/Feet - Enclosure - Optional Inner Panel Part No. - Part No. - Part No. - Part No. - H - W - D - H - W - Part No. - PCJ443L - - PCJ443CCL - 3.95 3.95 3.31 3.56 3.56 PCJR0303 PCJ664LF - PCJ664L - PCJ664CCLF - PCJ664CCL - 5.93 6.16 3.98 4.81 4.81 PCJR0505 PCJ864LF - PCJ864L - PCJ864CCLF - PCJ864CCL - 7.94 6.16 3.98 6.75 4.88 PCJR0705 PCJ884LF - PCJ884L - PCJ884CCLF - PCJ884CCL - 7.94 8.15 3.98 6.75 6.88 PCJR0808 PCJ1082LF - PCJ1082L - PCJ1082CCLF - PCJ1082CCL - 9.93 8.15 2.70 8.75 6.88 PCJR0907 PCJ1084LF - PCJ1084L - PCJ1084CCLF - PCJ1084CCL - 9.93 8.15 3.98 8.75 6.88 PCJR0907 PCJ1086LF - PCJ1086L - PCJ1086CCLF - PCJ1086CCL - 9.93 8.15 5.98 8.75 6.88 PCJR0907 PCJ12104LF - PCJ12104L - PCJ12104CCLF - PCJ12104CCL - 11.92 10.15 3.98 10.75 8.88 PCJR1109 PCJ12106LF - PCJ12106L - PCJ12106CCLF - PCJ12106CCL - 11.92 10.15 5.98 10.75 8.88 PCJR1109 PCJ12126LF - PCJ12126L - PCJ12126CCLF - PCJ12126CCL - 11.92 12.16 5.98 10.75 10.88 PCJR1111 PCJ14126LF - PCJ14126L - PCJ14126CCLF - PCJ14126CCL - 13.94 12.16 5.98 12.75 10.88 PCJR1311 PCJ16148LF - PCJ16148L - PCJ16148CCLF - PCJ16148CCL - 15.98 13.98 7.81 14.75 12.88 14R1513 PCJ181610LF - PCJ181610L - PCJ181610CCLF - PCJ181610CCL - 18.04 16.04 9.81 16.88 14.88 P1868 PCJ201610LF - PCJ201610L - PCJ201610CCLF - PCJ201610CCL - 19.76 15.98 10.13 18.88 14.88 P2068 Alternative inner panel options also available.

Application

  • Designed to insulate and protect controls and components in both indoor and outdoor conditions
  • Ideal for industrial pump controls, waste water, irrigation control along with solar/wind and chemical plants

Standards

  • UL 508A Type 1, 2, 3, 3R, 4, 4X, 12 and 13
  • cUL Type 1, 2, 3, 3R, 4, 4X, 12 and 13 per CSA 22.2 No. 94
  • Complies with
    • NEMA Type 1, 2, 3, 3R, 4, 4X, 12 and 13
    • IEC 60529, IP66
    • Flammability V-O per UL 94
    • UV rating (f1) per UL746C - UV stabilized for outdoor use
    • Compliant with RoHS directive

Construction

  • Injection moulded polycarbonate thermoplastic enclosure with matching cover is easily punched, cut, or drilled
  • Enhanced UV inhibitors protect against outdoor weathering
  • Threaded brass inserts are provided for optional inner panel or terminal kit mounting. Mounting hardware is included
  • Stainless steel 316 screw fasteners
  • Door fasteners include a provision for padlocking on Snap Latches
  • Enclosure available with clear Polycarbonate cover
  • Molded hinge
  • Captive oil resistant gasket provides a positive seal
  • Available with Polycarbonate flange or foot mount brackets for multi-directional mounting
  • Operating temperatures between 130°C and - 35 °C (266°F to - 31 °F)
  • Impact index of 16 J (12 ft/lb)
  • For corrosion resistance information, please refer to table in the Technical Information section

Finish

  • Polycarbonate material has a light gray finish
  • Optional inner panels are available in white powder coated finished steel, unfinished aluminum, or fiberglass

Accessories

  • Additional Inner Panels
  • Swing Panel
  • Pole Mounting Kit
  • PJ/PJU/PCJ Replacement Hardware Kits
  • PJU/PCJ Replacement Polycarbonate Flange
  • PJU/PCJ Replacement Polycarbonate Feet
  • Climate Control
  • General Accessories

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


Solid Cover - Clear Cover - - -
w/Flange - w/Feet - w/Flange - w/Feet - Enclosure - Optional Inner Panel
Part No. - Part No. - Part No. - Part No. - H - W - D - H - W - Part No.
- PCJ443L - - PCJ443CCL - 3.95 3.95 3.31 3.56 3.56 PCJR0303
PCJ664LF - PCJ664L - PCJ664CCLF - PCJ664CCL - 5.93 6.16 3.98 4.81 4.81 PCJR0505
PCJ864LF - PCJ864L - PCJ864CCLF - PCJ864CCL - 7.94 6.16 3.98 6.75 4.88 PCJR0705
PCJ884LF - PCJ884L - PCJ884CCLF - PCJ884CCL - 7.94 8.15 3.98 6.75 6.88 PCJR0808
PCJ1082LF - PCJ1082L - PCJ1082CCLF - PCJ1082CCL - 9.93 8.15 2.70 8.75 6.88 PCJR0907
PCJ1084LF - PCJ1084L - PCJ1084CCLF - PCJ1084CCL - 9.93 8.15 3.98 8.75 6.88 PCJR0907
PCJ1086LF - PCJ1086L - PCJ1086CCLF - PCJ1086CCL - 9.93 8.15 5.98 8.75 6.88 PCJR0907
PCJ12104LF - PCJ12104L - PCJ12104CCLF - PCJ12104CCL - 11.92 10.15 3.98 10.75 8.88 PCJR1109
PCJ12106LF - PCJ12106L - PCJ12106CCLF - PCJ12106CCL - 11.92 10.15 5.98 10.75 8.88 PCJR1109
PCJ12126LF - PCJ12126L - PCJ12126CCLF - PCJ12126CCL - 11.92 12.16 5.98 10.75 10.88 PCJR1111
PCJ14126LF - PCJ14126L - PCJ14126CCLF - PCJ14126CCL - 13.94 12.16 5.98 12.75 10.88 PCJR1311
PCJ16148LF - PCJ16148L - PCJ16148CCLF - PCJ16148CCL - 15.98 13.98 7.81 14.75 12.88 14R1513
PCJ181610LF - PCJ181610L - PCJ181610CCLF - PCJ181610CCL - 18.04 16.04 9.81 16.88 14.88 P1868
PCJ201610LF - PCJ201610L - PCJ201610CCLF - PCJ201610CCL - 19.76 15.98 10.13 18.88 14.88 P2068
Alternative inner panel options also available.

Supplier's Site
Enclosures, Boxes, & Cases - PCJ664CCL - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
PCJ664CCL
Enclosures, Boxes, & Cases PCJ664CCL
PC NON MET LATCH CLR FEET

PC NON MET LATCH CLR FEET

Buy Now
Sheung Wan, Hong Kong
Electrical Enclosures
PCJ664CCL
Electrical Enclosures PCJ664CCL
Electrical Enclosures Polyester ClearLatch 5.93x6.2x4" w/Feet

Electrical Enclosures Polyester ClearLatch 5.93x6.2x4" w/Feet

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number PCJ664CCL PCJ664CCL PCJ664CCL
Product Name Electrical - Non-Metallic - Junction Boxes Enclosures, Boxes, & Cases Electrical Enclosures
Type Electronic and Instrument Enclosures; Junction Box Junction Box Electronic and Instrument Enclosures
Length 6 inch (152 mm) 6.2 inch (157 mm)
Width 6 inch (152 mm) 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Enclosures Accessories and Hardware - 1413WH9003 - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
Enclosures, Boxes, & Cases - 1414N4PHKLP - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
3 suppliers
Small Enclosures - General Purpose Metal - 1411FBHU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers
Electrical - Mild Steel - Junction Boxes - 1414PHMH6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 14 inch (356 mm)
Width 8 inch (203 mm)
View Details
5 suppliers