Hammond Manufacturing Company Inc. Enclosures Accessories and Hardware PBPS19007GY2

Description
4U FLAT STEEL PANEL
Request a Quote
Description
4U FLAT STEEL PANEL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Enclosures Accessories and Hardware - PBPS19007GY2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
PBPS19007GY2
Enclosures Accessories and Hardware PBPS19007GY2
4U FLAT STEEL PANEL

4U FLAT STEEL PANEL

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Industrial Enclosures
Product Number PBPS19007GY2
Product Name Enclosures Accessories and Hardware
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Wall Boxes - 1896602 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 31.5 inch (800 mm)
Depth 9.84 inch (250 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1415I - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 8 inch (203 mm)
View Details
4 suppliers