Hammond Manufacturing Company Inc. Boxes, Enclosures, Racks - Rack Components PBFS19031GY2

Description
Win Source Part Number: 975788-PBFS19031GY2 Category: Boxes, Enclosures, Racks>Rack Components Series: PBFS Type: Panel, Front Color: Gray Package: Bulk For Use With/Related Products: 19" Panel Width Racks Standard Package: 1 Material: Metal, Steel Ventilation: Non-Vented Weight: 10 lbs (4.5 kg) Dimension: 31.470" L x 19.000" W x 0.500" H (799.34mm x 482.60mm x 12.70mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7310.29.0065 Mfr: Hammond Manufacturing Base Product Number: PBFS19031
Request a Quote Datasheet
Description
Win Source Part Number: 975788-PBFS19031GY2 Category: Boxes, Enclosures, Racks>Rack Components Series: PBFS Type: Panel, Front Color: Gray Package: Bulk For Use With/Related Products: 19" Panel Width Racks Standard Package: 1 Material: Metal, Steel Ventilation: Non-Vented Weight: 10 lbs (4.5 kg) Dimension: 31.470" L x 19.000" W x 0.500" H (799.34mm x 482.60mm x 12.70mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7310.29.0065 Mfr: Hammond Manufacturing Base Product Number: PBFS19031
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes, Enclosures, Racks - Rack Components - PBFS19031GY2 - Win Source Electronics
Laguna Hills, CA, United States
Boxes, Enclosures, Racks - Rack Components
PBFS19031GY2
Boxes, Enclosures, Racks - Rack Components PBFS19031GY2
Win Source Part Number: 975788-PBFS19031GY2 Category: Boxes, Enclosures, Racks>Rack Components Series: PBFS Type: Panel, Front Color: Gray Package: Bulk For Use With/Related Products: 19" Panel Width Racks Standard Package: 1 Material: Metal, Steel Ventilation: Non-Vented Weight: 10 lbs (4.5 kg) Dimension: 31.470" L x 19.000" W x 0.500" H (799.34mm x 482.60mm x 12.70mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7310.29.0065 Mfr: Hammond Manufacturing Base Product Number: PBFS19031

Win Source Part Number: 975788-PBFS19031GY2
Category: Boxes, Enclosures, Racks>Rack Components
Series: PBFS
Type: Panel, Front
Color: Gray
Package: Bulk
For Use With/Related Products: 19" Panel Width Racks
Standard Package: 1
Material: Metal, Steel
Ventilation: Non-Vented
Weight: 10 lbs (4.5 kg)
Dimension: 31.470" L x 19.000" W x 0.500" H (799.34mm x 482.60mm x 12.70mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 7310.29.0065
Mfr: Hammond Manufacturing
Base Product Number: PBFS19031

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Enclosures
Product Number PBFS19031GY2
Product Name Boxes, Enclosures, Racks - Rack Components
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TK Series Enclosures - 106-009 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5.12 inch (130 mm)
View Details
4 suppliers
Multipurpose Enclosure, Abs, Black; Enclosure Type Takachi - 84X0145 - Newark, An Avnet Company
Specs
Length 1.77 inch (45.01 mm)
Width 4.92 inch (125 mm)
Depth 4.92 inch (125 mm)
View Details
System enclosure - 850-818/002-002 - WAGO
Specs
Length 3.74 inch (95 mm)
Width 7.68 inch (195 mm)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details