Takachi Electronics Enclosure Co., Ltd. Multipurpose Enclosure, Abs, Black; Enclosure Type Takachi TW13-5-13B

Description
MULTIPURPOSE ENCLOSURE, ABS, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:45.01mm; External Width - Metric:125mm; External Depth - Metric:125mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
MULTIPURPOSE ENCLOSURE, ABS, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:45.01mm; External Width - Metric:125mm; External Depth - Metric:125mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Enclosure, Abs, Black; Enclosure Type Takachi - 84X0145 - Newark, An Avnet Company
Chicago, IL, United States
Multipurpose Enclosure, Abs, Black; Enclosure Type Takachi
84X0145
Multipurpose Enclosure, Abs, Black; Enclosure Type Takachi 84X0145
MULTIPURPOSE ENCLOSURE, ABS, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:45.01mm; External Width - Metric:125mm; External Depth - Metric:125mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

MULTIPURPOSE ENCLOSURE, ABS, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:45.01mm; External Width - Metric:125mm; External Depth - Metric:125mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 84X0145
Product Name Multipurpose Enclosure, Abs, Black; Enclosure Type Takachi
Length 1.77 inch (45.01 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TG Series Enclosures - 101-009-01 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.95 inch (202 mm)
View Details
2 suppliers
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Bulk Handling Enclosure - PowderSafe™ AC795BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 60 inch (1524 mm)
View Details
Wall Boxes - 1112356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 11.81 inch (300 mm)
Depth 5.91 inch (150 mm)
View Details