Hammond Manufacturing Company Inc. Rack Mounting Solutions - Rack Accessories - Mounting Hardware 1421N25

Description
Clip Nuts (Also known as Speed nuts or Timmerman nuts) are a great alternative to Cage Nuts and have many more uses. Whether your rack has non-threaded round holes or square, clip nuts are an easier solution to speed up your installation. Features 10-32 clip nuts for non-threaded rack rails. Heat-treated by means of austempering. Available in black or plated steel finish. Ships in a clam shell or resealable jar, depending on quantity. Specifications Constructed of SAE 1050-1065 spring steel. Recommended torque spec 31.4 +/- 20% inch-lbs For use with 0.069-0.079" panel thickness. Hardness: HRC 38-42. Maximum load rating will vary depending on rail mounting and cabinet load rating. 1421NP are zinc plated CR3.
Request a Quote Datasheet
Description
Clip Nuts (Also known as Speed nuts or Timmerman nuts) are a great alternative to Cage Nuts and have many more uses. Whether your rack has non-threaded round holes or square, clip nuts are an easier solution to speed up your installation. Features 10-32 clip nuts for non-threaded rack rails. Heat-treated by means of austempering. Available in black or plated steel finish. Ships in a clam shell or resealable jar, depending on quantity. Specifications Constructed of SAE 1050-1065 spring steel. Recommended torque spec 31.4 +/- 20% inch-lbs For use with 0.069-0.079" panel thickness. Hardness: HRC 38-42. Maximum load rating will vary depending on rail mounting and cabinet load rating. 1421NP are zinc plated CR3.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Mounting Solutions - Rack Accessories - Mounting Hardware - 1421N25 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Rack Mounting Solutions - Rack Accessories - Mounting Hardware
1421N25
Rack Mounting Solutions - Rack Accessories - Mounting Hardware 1421N25
Clip Nuts (Also known as Speed nuts or Timmerman nuts) are a great alternative to Cage Nuts and have many more uses. Whether your rack has non-threaded round holes or square, clip nuts are an easier solution to speed up your installation. Features 10-32 clip nuts for non-threaded rack rails. Heat-treated by means of austempering. Available in black or plated steel finish. Ships in a clam shell or resealable jar, depending on quantity. Specifications Constructed of SAE 1050-1065 spring steel. Recommended torque spec 31.4 +/- 20% inch-lbs For use with 0.069-0.079" panel thickness. Hardness: HRC 38-42. Maximum load rating will vary depending on rail mounting and cabinet load rating. 1421NP are zinc plated CR3.

Clip Nuts (Also known as Speed nuts or Timmerman nuts) are a great alternative to Cage Nuts and have many more uses. Whether your rack has non-threaded round holes or square, clip nuts are an easier solution to speed up your installation.

Features

  • 10-32 clip nuts for non-threaded rack rails.
  • Heat-treated by means of austempering.
  • Available in black or plated steel finish.
  • Ships in a clam shell or resealable jar, depending on quantity.

Specifications

  • Constructed of SAE 1050-1065 spring steel.
  • Recommended torque spec 31.4 +/- 20% inch-lbs
  • For use with 0.069-0.079" panel thickness.
  • Hardness: HRC 38-42.
  • Maximum load rating will vary depending on rail mounting and cabinet load rating.
  • 1421NP are zinc plated CR3.
Supplier's Site
Rack Accessories - HM830-ND - DigiKey
Thief River Falls, MN, United States
Rack Accessories
HM830-ND
Rack Accessories HM830-ND
Rack Mounting Hardware Clip Nuts

Rack Mounting Hardware Clip Nuts

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey
Product Category Uncategorized Products Uncategorized Products
Product Number 1421N25 HM830-ND
Product Name Rack Mounting Solutions - Rack Accessories - Mounting Hardware Rack Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Box Components - HM2663-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
Box Components - 164-1455NSBBK-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
Rack Accessories - 164-1457TEP-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details