Hammond Manufacturing Company Inc. Electrical - Mild Steel - Wallmount Enclosures EN4TD364212LG

Description
Application Designed to enclose electrical and/or electronic equipment and protect against harsh, industrial environments for wallmount applications. Impressive styling features like hidden hinges, attractive latching systems make the Eclipse a suitable addition to any high-tech equipment installation. A wide range of sizes and practical accessories make this product line a complete package. Standards UL 508A Type 12, 3R unless marked¹ CSA Type 12, 3R Complies with NEMA 12, 3R IEC 60529, IP54 Construction Formed 14 gauge steel. Smooth, continuously welded seams ground smooth. Door stiffeners are provided for increased strength and rigidity also designed to permit additional mounting options. Formed lip on enclosure to exclude flowing liquids and contaminants. Doors may be easily removed for modifications and are interchangeable. Oil resistant gaskets are permanently secured. Collar studs provided for mounting inner panel. Includes hardware kit with panel mounting nuts and sealing washers for wall mounting holes. Bonding stud provided on door and grounding stud installed in enclosure. Doors are secured with a three point key lockable handle. Hinges are constructed from 304 stainless steel. Key lockable handle is zinc diecast with black epoxy finish. Hinge pins are stainless steel. Door alignment guides provided on all doors. Finish Cover and enclosure are phosphatized and finished with a recoatable powder inside and out with choice of ANSI 61 smooth Gray (GY) or RAL7035 textured light gray (LG). Accessories Additional Inner Panels Eclipse DIN Rail Mounting Kit Eclipse DIN Rails Door Stop Kit Mounting Foot Kit Rear Hole Plugs Drip Shield Kit Handles Replacement Hinge Pins Window Kits Climate Control Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm ANSI 61 Gray - RAL7035 Light Gray - Overall Dimensions - Optional Inner. Panel Part No. - Part No. - H - W - D - Part No. - H - W EN4TD24428GY - EN4TD24428LG - 24.00 42.00 8.00 EP2442 - 22.20 40.20 EN4TD24488GY - EN4TD24488LG - 24.00 48.00 8.00 EP2448 - 22.20 46.20 EN4TD30488GY - EN4TD30488LG - 30.00 48.00 8.00 EP3048 - 28.20 46.20 EN4TD244210GY - EN4TD244210LG - 24.00 42.00 10.00 EP2442 - 22.20 40.20 EN4TD304210GY - EN4TD304210LG - 30.00 42.00 10.00 EP3042 - 28.20 40.20 EN4TD304810GY - EN4TD304810LG - 30.00 48.00 10.00 EP3048 - 28.20 46.20 EN4TD306010GY - EN4TD306010LG - 30.00 60.00 10.00 EP3060 - 28.20 58.20 EN4TD306012GY - EN4TD306012LG - 30.00 60.00 12.00 EP3060 - 28.20 58.20 EN4TD364212GY - EN4TD364212LG - 36.00 42.00 12.00 EP3642 - 34.20 42.20 EN4TD364812GY - EN4TD364812LG - 36.00 48.00 12.00 EP3648 - 34.20 46.20 EN4TD366012GY - EN4TD366012LG - 36.00 60.00 12.00 EP3660 - 34.20 58.20 EN4TD484812GY¹ - EN4TD484812LG¹ - 48.00 48.00 12.00 EP4848 - 46.20 46.20 ¹ Approved to CSA/CSAus Type 12, 3R only. Alternative inner panel options also available.
Request a Quote Datasheet
Description
Application Designed to enclose electrical and/or electronic equipment and protect against harsh, industrial environments for wallmount applications. Impressive styling features like hidden hinges, attractive latching systems make the Eclipse a suitable addition to any high-tech equipment installation. A wide range of sizes and practical accessories make this product line a complete package. Standards UL 508A Type 12, 3R unless marked¹ CSA Type 12, 3R Complies with NEMA 12, 3R IEC 60529, IP54 Construction Formed 14 gauge steel. Smooth, continuously welded seams ground smooth. Door stiffeners are provided for increased strength and rigidity also designed to permit additional mounting options. Formed lip on enclosure to exclude flowing liquids and contaminants. Doors may be easily removed for modifications and are interchangeable. Oil resistant gaskets are permanently secured. Collar studs provided for mounting inner panel. Includes hardware kit with panel mounting nuts and sealing washers for wall mounting holes. Bonding stud provided on door and grounding stud installed in enclosure. Doors are secured with a three point key lockable handle. Hinges are constructed from 304 stainless steel. Key lockable handle is zinc diecast with black epoxy finish. Hinge pins are stainless steel. Door alignment guides provided on all doors. Finish Cover and enclosure are phosphatized and finished with a recoatable powder inside and out with choice of ANSI 61 smooth Gray (GY) or RAL7035 textured light gray (LG). Accessories Additional Inner Panels Eclipse DIN Rail Mounting Kit Eclipse DIN Rails Door Stop Kit Mounting Foot Kit Rear Hole Plugs Drip Shield Kit Handles Replacement Hinge Pins Window Kits Climate Control Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm ANSI 61 Gray - RAL7035 Light Gray - Overall Dimensions - Optional Inner. Panel Part No. - Part No. - H - W - D - Part No. - H - W EN4TD24428GY - EN4TD24428LG - 24.00 42.00 8.00 EP2442 - 22.20 40.20 EN4TD24488GY - EN4TD24488LG - 24.00 48.00 8.00 EP2448 - 22.20 46.20 EN4TD30488GY - EN4TD30488LG - 30.00 48.00 8.00 EP3048 - 28.20 46.20 EN4TD244210GY - EN4TD244210LG - 24.00 42.00 10.00 EP2442 - 22.20 40.20 EN4TD304210GY - EN4TD304210LG - 30.00 42.00 10.00 EP3042 - 28.20 40.20 EN4TD304810GY - EN4TD304810LG - 30.00 48.00 10.00 EP3048 - 28.20 46.20 EN4TD306010GY - EN4TD306010LG - 30.00 60.00 10.00 EP3060 - 28.20 58.20 EN4TD306012GY - EN4TD306012LG - 30.00 60.00 12.00 EP3060 - 28.20 58.20 EN4TD364212GY - EN4TD364212LG - 36.00 42.00 12.00 EP3642 - 34.20 42.20 EN4TD364812GY - EN4TD364812LG - 36.00 48.00 12.00 EP3648 - 34.20 46.20 EN4TD366012GY - EN4TD366012LG - 36.00 60.00 12.00 EP3660 - 34.20 58.20 EN4TD484812GY¹ - EN4TD484812LG¹ - 48.00 48.00 12.00 EP4848 - 46.20 46.20 ¹ Approved to CSA/CSAus Type 12, 3R only. Alternative inner panel options also available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Mild Steel - Wallmount Enclosures - EN4TD364212LG - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Mild Steel - Wallmount Enclosures
EN4TD364212LG
Electrical - Mild Steel - Wallmount Enclosures EN4TD364212LG
Application Designed to enclose electrical and/or electronic equipment and protect against harsh, industrial environments for wallmount applications. Impressive styling features like hidden hinges, attractive latching systems make the Eclipse a suitable addition to any high-tech equipment installation. A wide range of sizes and practical accessories make this product line a complete package. Standards UL 508A Type 12, 3R unless marked¹ CSA Type 12, 3R Complies with NEMA 12, 3R IEC 60529, IP54 Construction Formed 14 gauge steel. Smooth, continuously welded seams ground smooth. Door stiffeners are provided for increased strength and rigidity also designed to permit additional mounting options. Formed lip on enclosure to exclude flowing liquids and contaminants. Doors may be easily removed for modifications and are interchangeable. Oil resistant gaskets are permanently secured. Collar studs provided for mounting inner panel. Includes hardware kit with panel mounting nuts and sealing washers for wall mounting holes. Bonding stud provided on door and grounding stud installed in enclosure. Doors are secured with a three point key lockable handle. Hinges are constructed from 304 stainless steel. Key lockable handle is zinc diecast with black epoxy finish. Hinge pins are stainless steel. Door alignment guides provided on all doors. Finish Cover and enclosure are phosphatized and finished with a recoatable powder inside and out with choice of ANSI 61 smooth Gray (GY) or RAL7035 textured light gray (LG). Accessories Additional Inner Panels Eclipse DIN Rail Mounting Kit Eclipse DIN Rails Door Stop Kit Mounting Foot Kit Rear Hole Plugs Drip Shield Kit Handles Replacement Hinge Pins Window Kits Climate Control Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm ANSI 61 Gray - RAL7035 Light Gray - Overall Dimensions - Optional Inner. Panel Part No. - Part No. - H - W - D - Part No. - H - W EN4TD24428GY - EN4TD24428LG - 24.00 42.00 8.00 EP2442 - 22.20 40.20 EN4TD24488GY - EN4TD24488LG - 24.00 48.00 8.00 EP2448 - 22.20 46.20 EN4TD30488GY - EN4TD30488LG - 30.00 48.00 8.00 EP3048 - 28.20 46.20 EN4TD244210GY - EN4TD244210LG - 24.00 42.00 10.00 EP2442 - 22.20 40.20 EN4TD304210GY - EN4TD304210LG - 30.00 42.00 10.00 EP3042 - 28.20 40.20 EN4TD304810GY - EN4TD304810LG - 30.00 48.00 10.00 EP3048 - 28.20 46.20 EN4TD306010GY - EN4TD306010LG - 30.00 60.00 10.00 EP3060 - 28.20 58.20 EN4TD306012GY - EN4TD306012LG - 30.00 60.00 12.00 EP3060 - 28.20 58.20 EN4TD364212GY - EN4TD364212LG - 36.00 42.00 12.00 EP3642 - 34.20 42.20 EN4TD364812GY - EN4TD364812LG - 36.00 48.00 12.00 EP3648 - 34.20 46.20 EN4TD366012GY - EN4TD366012LG - 36.00 60.00 12.00 EP3660 - 34.20 58.20 EN4TD484812GY¹ - EN4TD484812LG¹ - 48.00 48.00 12.00 EP4848 - 46.20 46.20 ¹ Approved to CSA/CSAus Type 12, 3R only. Alternative inner panel options also available.

Application

  • Designed to enclose electrical and/or electronic equipment and protect against harsh, industrial environments for wallmount applications.
  • Impressive styling features like hidden hinges, attractive latching systems make the Eclipse a suitable addition to any high-tech equipment installation.
  • A wide range of sizes and practical accessories make this product line a complete package.

Standards

  • UL 508A Type 12, 3R unless marked¹
  • CSA Type 12, 3R
  • Complies with
    • NEMA 12, 3R
    • IEC 60529, IP54

Construction

  • Formed 14 gauge steel.
  • Smooth, continuously welded seams ground smooth.
  • Door stiffeners are provided for increased strength and rigidity also designed to permit additional mounting options.
  • Formed lip on enclosure to exclude flowing liquids and contaminants.
  • Doors may be easily removed for modifications and are interchangeable.
  • Oil resistant gaskets are permanently secured.
  • Collar studs provided for mounting inner panel.
  • Includes hardware kit with panel mounting nuts and sealing washers for wall mounting holes.
  • Bonding stud provided on door and grounding stud installed in enclosure.
  • Doors are secured with a three point key lockable handle.
  • Hinges are constructed from 304 stainless steel.
  • Key lockable handle is zinc diecast with black epoxy finish.
  • Hinge pins are stainless steel.
  • Door alignment guides provided on all doors.

Finish

  • Cover and enclosure are phosphatized and finished with a recoatable powder inside and out with choice of ANSI 61 smooth Gray (GY) or RAL7035 textured light gray (LG).

Accessories

  • Additional Inner Panels
  • Eclipse DIN Rail Mounting Kit
  • Eclipse DIN Rails
  • Door Stop Kit
  • Mounting Foot Kit
  • Rear Hole Plugs
  • Drip Shield Kit
  • Handles
  • Replacement Hinge Pins
  • Window Kits
  • Climate Control
  • Lighting
  • General Accessories

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


ANSI 61 Gray - RAL7035 Light Gray - Overall Dimensions - Optional Inner. Panel
Part No. - Part No. - H - W - D - Part No. - H - W
EN4TD24428GY - EN4TD24428LG - 24.00 42.00 8.00 EP2442 - 22.20 40.20
EN4TD24488GY - EN4TD24488LG - 24.00 48.00 8.00 EP2448 - 22.20 46.20
EN4TD30488GY - EN4TD30488LG - 30.00 48.00 8.00 EP3048 - 28.20 46.20
EN4TD244210GY - EN4TD244210LG - 24.00 42.00 10.00 EP2442 - 22.20 40.20
EN4TD304210GY - EN4TD304210LG - 30.00 42.00 10.00 EP3042 - 28.20 40.20
EN4TD304810GY - EN4TD304810LG - 30.00 48.00 10.00 EP3048 - 28.20 46.20
EN4TD306010GY - EN4TD306010LG - 30.00 60.00 10.00 EP3060 - 28.20 58.20
EN4TD306012GY - EN4TD306012LG - 30.00 60.00 12.00 EP3060 - 28.20 58.20
EN4TD364212GY - EN4TD364212LG - 36.00 42.00 12.00 EP3642 - 34.20 42.20
EN4TD364812GY - EN4TD364812LG - 36.00 48.00 12.00 EP3648 - 34.20 46.20
EN4TD366012GY - EN4TD366012LG - 36.00 60.00 12.00 EP3660 - 34.20 58.20
EN4TD484812GY¹ - EN4TD484812LG¹ - 48.00 48.00 12.00 EP4848 - 46.20 46.20
¹ Approved to CSA/CSAus Type 12, 3R only. Alternative inner panel options also available.

Supplier's Site
Boxes - EN4TD364212LG - EN4TD364212LG - Win Source Electronics
Laguna Hills, CA, United States
Boxes - EN4TD364212LG
EN4TD364212LG
Boxes - EN4TD364212LG EN4TD364212LG
Manufacturer: Hammond Manufacturing Win Source Part Number: 763590-EN4TD364212LG Series: Eclipse Color: Gray Features: Dual Door, Stainless Steel Hinges Ratings: IP54, NEMA 3R,12, UL-508 Thickness: 14 Gauge Height: 12.000" (304.80mm) Material: Metal, Steel Design: Hinged Door, Lid Shipping Info: Drop shipped from the Manufacturer's Warehouse Weight: 121 lbs (54.9kg) Container Type: Box Area (L x W): 1512" (9755cm) Family Name: EN4TD Categories: Boxes, Enclosures, Racks Dimension: 36.000" L x 42.000" W (914.40mm x 1066.80mm) Alternative Parts (Cross-Reference): EN4TD364212GY; ; ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Hammond Manufacturing
Win Source Part Number: 763590-EN4TD364212LG
Series: Eclipse
Color: Gray
Features: Dual Door, Stainless Steel Hinges
Ratings: IP54, NEMA 3R,12, UL-508
Thickness: 14 Gauge
Height: 12.000" (304.80mm)
Material: Metal, Steel
Design: Hinged Door, Lid
Shipping Info: Drop shipped from the Manufacturer's Warehouse
Weight: 121 lbs (54.9kg)
Container Type: Box
Area (L x W): 1512" (9755cm)
Family Name: EN4TD
Categories: Boxes, Enclosures, Racks
Dimension: 36.000" L x 42.000" W (914.40mm x 1066.80mm)
Alternative Parts (Cross-Reference): EN4TD364212GY; ;
ECCN: EAR99
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Enclosures, Boxes, & Cases - EN4TD364212LG - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
EN4TD364212LG
Enclosures, Boxes, & Cases EN4TD364212LG
ECLIPSE N12 2 DR. WALLMOUNT

ECLIPSE N12 2 DR. WALLMOUNT

Buy Now
Sheung Wan, Hong Kong
Electrical Enclosures
EN4TD364212LG
Electrical Enclosures EN4TD364212LG
Electrical Enclosures 2Door Wallmount+Door Light Grey/N12 Steel

Electrical Enclosures 2Door Wallmount+Door Light Grey/N12 Steel

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Win Source Electronics Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number EN4TD364212LG EN4TD364212LG EN4TD364212LG EN4TD364212LG
Product Name Electrical - Mild Steel - Wallmount Enclosures Boxes - EN4TD364212LG Enclosures, Boxes, & Cases Electrical Enclosures
Type Electronic and Instrument Enclosures Junction Box Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12.01 inch (305 mm)
Width 20 inch (508 mm)
View Details
Electrical - Stainless Steel - Freestanding Enclosures - 1418N4S16X24 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 72.06 inch (1830 mm)
Width 31.06 inch (789 mm)
View Details
3 suppliers
Enclosures Accessories and Hardware - 1413BKLGS - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
Electrical - Mild Steel - Junction Boxes - 1414PHI - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 10 inch (254 mm)
Width 8 inch (203 mm)
View Details
5 suppliers