Hammond Manufacturing Company Inc.
Enclosures Accessories and Hardware
EB260WT
Description
CHILLER 26100W/89053BTU
Request a Quote
Email Supplier
Description
CHILLER 26100W/89053BTU
Request a Quote
Email Supplier
Suppliers
Enclosures Accessories and Hardware
EB260WT
Buy Now
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
EB260WT |
|
Product Name
|
Enclosures Accessories and Hardware |
|
Type
|
Junction Box
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Electronic and Instrument Enclosures
Length
7.87 inch (200 mm)
Width
5.91 inch (150 mm)
View Details
Hammond Manufacturing Company Inc.
Type
Electronic and Instrument Enclosures
Length
42 inch (1067 mm)
Width
30 inch (762 mm)
View Details
3 suppliers