Hammond Manufacturing Company Inc. Enclosures Accessories and Hardware DNMF100AC230

Description
4 MUFFIN FAN 105CFM 230V
Request a Quote Datasheet
Description
4 MUFFIN FAN 105CFM 230V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosures Accessories and Hardware - DNMF100AC230 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
DNMF100AC230
Enclosures Accessories and Hardware DNMF100AC230
4 MUFFIN FAN 105CFM 230V

4 MUFFIN FAN 105CFM 230V

Buy Now
Rack Thermal Management - DNMF100AC230 - DNMF100AC230 - Win Source Electronics
Laguna Hills, CA, United States
Rack Thermal Management - DNMF100AC230
DNMF100AC230
Rack Thermal Management - DNMF100AC230 DNMF100AC230
Manufacturer: Hammond Manufacturing Win Source Part Number: 920317-DNMF100AC230 Series: DNMF Features: Rack Fan, AC, Square, 105 CFM 4.72" L x 4.72" W x 1.50" H (119.9mm x 119.9mm x 38.1mm) Package: Box Family Name: DNMF100 Categories: Boxes ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8414.59.6590 Other Part Number: HM2222, DNMF100AC230-ND

Manufacturer: Hammond Manufacturing
Win Source Part Number: 920317-DNMF100AC230
Series: DNMF
Features: Rack Fan, AC, Square, 105 CFM 4.72" L x 4.72" W x 1.50" H (119.9mm x 119.9mm x 38.1mm)
Package: Box
Family Name: DNMF100
Categories: Boxes
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Unaffected
HTSUS: 8414.59.6590
Other Part Number: HM2222, DNMF100AC230-ND

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category Industrial Enclosures Industrial Enclosures
Product Number DNMF100AC230 DNMF100AC230
Product Name Enclosures Accessories and Hardware Rack Thermal Management - DNMF100AC230
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Wall Boxes - 1927125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 15.75 inch (400 mm)
Depth 7.87 inch (200 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414PHO10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
5 suppliers