Hammond Manufacturing Company Inc. Boxes CST4204

Description
"Box Metal, Steel Gray Hinged Door, Lid 48.000"" L x 8.000"" W (1219.20mm x 203.20mm) X 5.000"" (127.00mm)"
Request a Quote Datasheet
Description
"Box Metal, Steel Gray Hinged Door, Lid 48.000"" L x 8.000"" W (1219.20mm x 203.20mm) X 5.000"" (127.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - CST4204-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel Gray Hinged Door, Lid 48.000"" L x 8.000"" W (1219.20mm x 203.20mm) X 5.000"" (127.00mm)"

"Box Metal, Steel Gray Hinged Door, Lid 48.000"" L x 8.000"" W (1219.20mm x 203.20mm) X 5.000"" (127.00mm)"

Buy Now Datasheet
Enclosures, Boxes, & Cases - CST4204 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
CST4204
Enclosures, Boxes, & Cases CST4204
SPLITTER TROUGH 48X8X5, 225A

SPLITTER TROUGH 48X8X5, 225A

Buy Now

Technical Specifications

  DigiKey Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number CST4204-ND CST4204
Product Name Boxes Enclosures, Boxes, & Cases
Type Junction Box Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details