Takachi Electronics Enclosure Co., Ltd. Enclosure, Ip40, Removable End Panels, Flame Resistant Ul94-V0, Instrument, 40 Mm, 200 Mm, 135 Mm Rohs Compliant Takachi PF20-4-13D

Description
Enclosure, IP40, Removable End Panels, Flame Resistant UL94-V0, Instrument, 40 mm, 200 mm, 135 mm RoHS Compliant: Yes
Datasheet
Description
Enclosure, IP40, Removable End Panels, Flame Resistant UL94-V0, Instrument, 40 mm, 200 mm, 135 mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Ip40, Removable End Panels, Flame Resistant Ul94-V0, Instrument, 40 Mm, 200 Mm, 135 Mm Rohs Compliant Takachi - 49Y7442 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Ip40, Removable End Panels, Flame Resistant Ul94-V0, Instrument, 40 Mm, 200 Mm, 135 Mm Rohs Compliant Takachi
49Y7442
Enclosure, Ip40, Removable End Panels, Flame Resistant Ul94-V0, Instrument, 40 Mm, 200 Mm, 135 Mm Rohs Compliant Takachi 49Y7442
Enclosure, IP40, Removable End Panels, Flame Resistant UL94-V0, Instrument, 40 mm, 200 mm, 135 mm RoHS Compliant: Yes

Enclosure, IP40, Removable End Panels, Flame Resistant UL94-V0, Instrument, 40 mm, 200 mm, 135 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 49Y7442
Product Name Enclosure, Ip40, Removable End Panels, Flame Resistant Ul94-V0, Instrument, 40 Mm, 200 Mm, 135 Mm Rohs Compliant Takachi
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Handheld Enclosure, Abs, White; Enclosure Type Takachi - 68X2382 - Newark, An Avnet Company
Specs
Length 0.4720 inch (11.99 mm)
Width 2.48 inch (63 mm)
Depth 4.53 inch (115 mm)
View Details