Manufacturer: Hammond Manufacturing
Win Source Part Number: 1102597-CST3403
Color: Gray
Features: Stainless Steel Hinges, Wire - 3
Ratings: IP20
Thickness: 14 Gauge
Height: 6.000" (152.40mm)
Material: Metal, Steel
Design: Hinged Door, Lid
Shipping Info: Shipped from Digi-Key
Weight: 35 lbs (15.9kg)
Container Type: Box
Area (L x W): 360" (2323cm)
Categories: Boxes, Enclosures, Racks
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
SPLITTER TROUGH 36X10X6, 400A
"Box Metal, Steel Gray Hinged Door, Lid 36.000"" L x 10.000"" W (914.40mm x 254.00mm) X 6.000"" (152.40mm)"
| Win Source Electronics | Powell Electronics, Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | CST3403 | CST3403 | CST3403-ND |
| Product Name | Boxes - CST3403 | Enclosures, Boxes, & Cases | Boxes |
| Type | Junction Box | Junction Box |