Hammond Manufacturing Company Inc. Electrical - Aluminum - Wallmount Enclosures 1418N4ALK12

Description
Application Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures. Provides protection where equipment may be hosed down or otherwise be very wet, or in specific applications where corrosion may be a problem. Standards UL 508A Type 4, 4X, 12 and 13 CSA Type 4, 4X, 12 and 13 Complies with NEMA Type 4, 4X, 12 and 13 IEC 60529, IP66 Construction Formed from 0.081" (Body) / 0.100" (Door) Type 5052 H-32 aluminum. Smooth, continuously welded seams without knockouts, cutouts or holes. Door and body stiffeners are provided in the larger enclosures for extra rigidity. Welded brackets provide for enclosure mounting. Formed lip on door and enclosure excludes flowing liquids and contaminants. Aluminum continuous hinge on door may be removed by pulling the alum­inum hinge pin. Door is secured with easily operated aluminum clamps. Provision for padlocking. Seamless poured-in place gasket. A removable 12 gauge steel inner panel is included. Collar studs are provided for mount­ing inner panels. A bonding stud is provided on the door and a grounding stud is provided in the enclosure. A literature pocket is provided for the inside of the door. Finish Cover and enclosure are natural unfinished aluminum. Removable inner panel is finished in white powder coating. Accessories Additional Inner Panels Perforated Inner Panels Door Stop Kit Door Clamping Hardware Window Kits Lock kit Climate Control Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Panel Part No. - H - W - D - H - W 1418N4ALB6 - 16.00 12.00 6.00 13.00 9.00 1418N4ALC6 - 20.00 16.00 6.00 17.00 13.00 1418N4ALE6 - 24.00 20.00 6.00 21.00 17.00 1418N4ALJ8 - 24.00 24.00 8.00 21.00 21.00 1418N4ALK8 - 30.00 24.00 8.00 27.00 21.00 1418N4ALM8 - 36.00 30.00 8.00 33.00 27.00 1418N4ALS8 - 48.00 36.00 8.00 45.00 33.00 1418N4ALC10 - 20.00 16.00 10.00 17.00 13.00 1418N4ALE10 - 24.00 20.00 10.00 21.00 17.00 1418N4ALK12 - 30.00 24.00 12.00 27.00 21.00 1418N4ALM12 - 36.00 30.00 12.00 33.00 27.00 1418N4ALT12 - 60.00 36.00 12.00 57.00 33.00
Request a Quote Datasheet
Description
Application Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures. Provides protection where equipment may be hosed down or otherwise be very wet, or in specific applications where corrosion may be a problem. Standards UL 508A Type 4, 4X, 12 and 13 CSA Type 4, 4X, 12 and 13 Complies with NEMA Type 4, 4X, 12 and 13 IEC 60529, IP66 Construction Formed from 0.081" (Body) / 0.100" (Door) Type 5052 H-32 aluminum. Smooth, continuously welded seams without knockouts, cutouts or holes. Door and body stiffeners are provided in the larger enclosures for extra rigidity. Welded brackets provide for enclosure mounting. Formed lip on door and enclosure excludes flowing liquids and contaminants. Aluminum continuous hinge on door may be removed by pulling the alum­inum hinge pin. Door is secured with easily operated aluminum clamps. Provision for padlocking. Seamless poured-in place gasket. A removable 12 gauge steel inner panel is included. Collar studs are provided for mount­ing inner panels. A bonding stud is provided on the door and a grounding stud is provided in the enclosure. A literature pocket is provided for the inside of the door. Finish Cover and enclosure are natural unfinished aluminum. Removable inner panel is finished in white powder coating. Accessories Additional Inner Panels Perforated Inner Panels Door Stop Kit Door Clamping Hardware Window Kits Lock kit Climate Control Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Panel Part No. - H - W - D - H - W 1418N4ALB6 - 16.00 12.00 6.00 13.00 9.00 1418N4ALC6 - 20.00 16.00 6.00 17.00 13.00 1418N4ALE6 - 24.00 20.00 6.00 21.00 17.00 1418N4ALJ8 - 24.00 24.00 8.00 21.00 21.00 1418N4ALK8 - 30.00 24.00 8.00 27.00 21.00 1418N4ALM8 - 36.00 30.00 8.00 33.00 27.00 1418N4ALS8 - 48.00 36.00 8.00 45.00 33.00 1418N4ALC10 - 20.00 16.00 10.00 17.00 13.00 1418N4ALE10 - 24.00 20.00 10.00 21.00 17.00 1418N4ALK12 - 30.00 24.00 12.00 27.00 21.00 1418N4ALM12 - 36.00 30.00 12.00 33.00 27.00 1418N4ALT12 - 60.00 36.00 12.00 57.00 33.00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Aluminum - Wallmount Enclosures - 1418N4ALK12 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Aluminum - Wallmount Enclosures
1418N4ALK12
Electrical - Aluminum - Wallmount Enclosures 1418N4ALK12
Application Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures. Provides protection where equipment may be hosed down or otherwise be very wet, or in specific applications where corrosion may be a problem. Standards UL 508A Type 4, 4X, 12 and 13 CSA Type 4, 4X, 12 and 13 Complies with NEMA Type 4, 4X, 12 and 13 IEC 60529, IP66 Construction Formed from 0.081" (Body) / 0.100" (Door) Type 5052 H-32 aluminum. Smooth, continuously welded seams without knockouts, cutouts or holes. Door and body stiffeners are provided in the larger enclosures for extra rigidity. Welded brackets provide for enclosure mounting. Formed lip on door and enclosure excludes flowing liquids and contaminants. Aluminum continuous hinge on door may be removed by pulling the alum­inum hinge pin. Door is secured with easily operated aluminum clamps. Provision for padlocking. Seamless poured-in place gasket. A removable 12 gauge steel inner panel is included. Collar studs are provided for mount­ing inner panels. A bonding stud is provided on the door and a grounding stud is provided in the enclosure. A literature pocket is provided for the inside of the door. Finish Cover and enclosure are natural unfinished aluminum. Removable inner panel is finished in white powder coating. Accessories Additional Inner Panels Perforated Inner Panels Door Stop Kit Door Clamping Hardware Window Kits Lock kit Climate Control Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Panel Part No. - H - W - D - H - W 1418N4ALB6 - 16.00 12.00 6.00 13.00 9.00 1418N4ALC6 - 20.00 16.00 6.00 17.00 13.00 1418N4ALE6 - 24.00 20.00 6.00 21.00 17.00 1418N4ALJ8 - 24.00 24.00 8.00 21.00 21.00 1418N4ALK8 - 30.00 24.00 8.00 27.00 21.00 1418N4ALM8 - 36.00 30.00 8.00 33.00 27.00 1418N4ALS8 - 48.00 36.00 8.00 45.00 33.00 1418N4ALC10 - 20.00 16.00 10.00 17.00 13.00 1418N4ALE10 - 24.00 20.00 10.00 21.00 17.00 1418N4ALK12 - 30.00 24.00 12.00 27.00 21.00 1418N4ALM12 - 36.00 30.00 12.00 33.00 27.00 1418N4ALT12 - 60.00 36.00 12.00 57.00 33.00

Application

  • Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures.
  • Provides protection where equipment may be hosed down or otherwise be very wet, or in specific applications where corrosion may be a problem.

Standards

  • UL 508A Type 4, 4X, 12 and 13
  • CSA Type 4, 4X, 12 and 13
  • Complies with
    • NEMA Type 4, 4X, 12 and 13
    • IEC 60529, IP66

Construction

  • Formed from 0.081" (Body) / 0.100" (Door) Type 5052 H-32 aluminum.
  • Smooth, continuously welded seams without knockouts, cutouts or holes.
  • Door and body stiffeners are provided in the larger enclosures for extra rigidity.
  • Welded brackets provide for enclosure mounting.
  • Formed lip on door and enclosure excludes flowing liquids and contaminants.
  • Aluminum continuous hinge on door may be removed by pulling the alum­inum hinge pin.
  • Door is secured with easily operated aluminum clamps.
  • Provision for padlocking.
  • Seamless poured-in place gasket.
  • A removable 12 gauge steel inner panel is included.
  • Collar studs are provided for mount­ing inner panels.
  • A bonding stud is provided on the door and a grounding stud is provided in the enclosure.
  • A literature pocket is provided for the inside of the door.

Finish

  • Cover and enclosure are natural unfinished aluminum.
  • Removable inner panel is finished in white powder coating.

Accessories

  • Additional Inner Panels
  • Perforated Inner Panels
  • Door Stop Kit
  • Door Clamping Hardware
  • Window Kits
  • Lock kit
  • Climate Control
  • Lighting
  • General Accessories

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


- Enclosure - Panel
Part No. - H - W - D - H - W
1418N4ALB6 - 16.00 12.00 6.00 13.00 9.00
1418N4ALC6 - 20.00 16.00 6.00 17.00 13.00
1418N4ALE6 - 24.00 20.00 6.00 21.00 17.00
1418N4ALJ8 - 24.00 24.00 8.00 21.00 21.00
1418N4ALK8 - 30.00 24.00 8.00 27.00 21.00
1418N4ALM8 - 36.00 30.00 8.00 33.00 27.00
1418N4ALS8 - 48.00 36.00 8.00 45.00 33.00
1418N4ALC10 - 20.00 16.00 10.00 17.00 13.00
1418N4ALE10 - 24.00 20.00 10.00 21.00 17.00
1418N4ALK12 - 30.00 24.00 12.00 27.00 21.00
1418N4ALM12 - 36.00 30.00 12.00 33.00 27.00
1418N4ALT12 - 60.00 36.00 12.00 57.00 33.00

Supplier's Site
Enclosures, Boxes, & Cases - 1418N4ALK12 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1418N4ALK12
Enclosures, Boxes, & Cases 1418N4ALK12
NEMA 4 ALUM ENCL 30X24X12

NEMA 4 ALUM ENCL 30X24X12

Buy Now
Boxes - 1418N4ALK12-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Natural Hinged Door, Lid 30.000"" L x 24.000"" W (762.00mm x 609.60mm) X 12.000"" (304.80mm)"

"Box Metal, Aluminum Natural Hinged Door, Lid 30.000"" L x 24.000"" W (762.00mm x 609.60mm) X 12.000"" (304.80mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
1418N4ALK12
Electrical Enclosures 1418N4ALK12
Electrical Enclosures 1Door Aluminum+Panel NEMA4 30x24x12"

Electrical Enclosures 1Door Aluminum+Panel NEMA4 30x24x12"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1418N4ALK12 1418N4ALK12 1418N4ALK12-ND 1418N4ALK12
Product Name Electrical - Aluminum - Wallmount Enclosures Enclosures, Boxes, & Cases Boxes Electrical Enclosures
Type Electronic and Instrument Enclosures Junction Box Junction Box Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 24 inch (610 mm) 24 inch (610 mm)
Depth 12 inch (305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Features RoHS Compliant
View Details
Boxes - 164-1418A8LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418M8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 36 inch (914 mm)
Width 30 inch (762 mm)
View Details
3 suppliers
Boxes - 164-1418F10LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details