Enclosure made of polystyrene with a tinted transparent cover and metric knockout sidewalls, measuring 111 mm in height, 180 mm in width, and 130 mm in depth, rated IP66 with NEMA Type 4X and 12/12K protection, operating within a temperature range of -40°C to 70°C, and UL recognized. The enclosure features a polyurethane gasket and light gray color.
Enclosure, Polystyrene, Gray with tinted transparent cover, Metric knockouts
PS1813-11-tm,180x130
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 106-516 | 106-516 |
| Product Name | TK Series Enclosures | Enclosures, Boxes, & Cases |
| Type | Electronic and Instrument Enclosures | Junction Box |
| Shape | Rectangular | |
| Length | 7.09 inch (180 mm) | |
| Width | 5.12 inch (130 mm) | |
| Depth | 4.37 inch (111 mm) |