These plastic cases house and protect your Arduino Uno board and are available in black, blue and grey.
Easy access to all connection points, controls and LEDs. Secured with self-tapping screws (black & blue cases have black screws and grey cases have nickel finish screws). Four self adhesive rubber feet
For Use With = Arduino UNO, Genuino UNO
Colour = Black
External Dimensions = 110 x 75 x 25mm
Body Material = ABS
Cut-Out Type = Pin, Power Adapter, USB Type B
Case Plastic, ABS Black Hand Held, Split Sides and End Panel(s) 4.380" L x 2.953" W (111.25mm x 75.00mm) X 0.992" (25.20mm)
RS Components, Ltd. | DigiKey | |
---|---|---|
Product Category | Industrial Enclosures | Industrial Enclosures |
Product Number | 7956051 | HM1549-ND |
Product Name | Evaluation, Development Board Enclosures | |
Type | Electronic and Instrument Enclosures | |
Length | 4.33 inch (110 mm) | 4.38 inch (111 mm) |
Width | 2.95 inch (75 mm) | 2.95 inch (75.01 mm) |
Depth | 0.9843 inch (25 mm) | 0.9920 inch (25.2 mm) |