Hammond Manufacturing Company Inc. Small Enclosures - Plastic Enclosures - General Purpose 1592ETG

Description
Key Features: Perfect for instrument or mobile data enclosures requiring a keypad and display. Available with either a solid display area or an opening with a clear lens Solid display area is 122 mm x 85 mm (4.8” x 3.4”) and will accommodate display boards up to 118 mm x 60 mm (4.6” x 2.37”). Clear polycarbonate lens 102 mm x 45 mm (4.0” x 1.77”) and a plain mylar mask kit allows for installation of a wide variety of display boards with the protection of the clear lens and dressed by the mylar frame. The lens fits snugly into the case and provides protection from dirt and dust. Molded from flame retardant ABS plastic, choice of black or grey (material carries a UL flammability rating of 94V-0). The back of the case has been designed to accept a magnetic strip or “hook & loop” fabric mounting tab (see accessories below). The display area has been insert tooled in order to provide the capability of custom molding a low-cost display area to specific requirements. 1592 Series Accessories Hook & Loop Mounting Strip 1592ETV Gasket Kit 1592ETG Rubber Feet 1592ETRF Magnetic Mounting Strip 1592ETM Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part Number - Color - Display Cutout - Display Width - Keyboard Width - Length - Enclosure Depth (Includes Lid) 1592ETCDBK - Black Yes 5.10 3.73 9.21 1.35 1592ETCDGY - Grey Yes 5.10 3.73 9.21 1.35 1592ETSDBK - Black No 5.10 3.73 9.21 1.35 1592ETSDGY - Grey No 5.10 3.73 9.21 1.35
Request a Quote Datasheet
Description
Key Features: Perfect for instrument or mobile data enclosures requiring a keypad and display. Available with either a solid display area or an opening with a clear lens Solid display area is 122 mm x 85 mm (4.8” x 3.4”) and will accommodate display boards up to 118 mm x 60 mm (4.6” x 2.37”). Clear polycarbonate lens 102 mm x 45 mm (4.0” x 1.77”) and a plain mylar mask kit allows for installation of a wide variety of display boards with the protection of the clear lens and dressed by the mylar frame. The lens fits snugly into the case and provides protection from dirt and dust. Molded from flame retardant ABS plastic, choice of black or grey (material carries a UL flammability rating of 94V-0). The back of the case has been designed to accept a magnetic strip or “hook & loop” fabric mounting tab (see accessories below). The display area has been insert tooled in order to provide the capability of custom molding a low-cost display area to specific requirements. 1592 Series Accessories Hook & Loop Mounting Strip 1592ETV Gasket Kit 1592ETG Rubber Feet 1592ETRF Magnetic Mounting Strip 1592ETM Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part Number - Color - Display Cutout - Display Width - Keyboard Width - Length - Enclosure Depth (Includes Lid) 1592ETCDBK - Black Yes 5.10 3.73 9.21 1.35 1592ETCDGY - Grey Yes 5.10 3.73 9.21 1.35 1592ETSDBK - Black No 5.10 3.73 9.21 1.35 1592ETSDGY - Grey No 5.10 3.73 9.21 1.35
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Plastic Enclosures - General Purpose - 1592ETG - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Plastic Enclosures - General Purpose
1592ETG
Small Enclosures - Plastic Enclosures - General Purpose 1592ETG
Key Features: Perfect for instrument or mobile data enclosures requiring a keypad and display. Available with either a solid display area or an opening with a clear lens Solid display area is 122 mm x 85 mm (4.8” x 3.4”) and will accommodate display boards up to 118 mm x 60 mm (4.6” x 2.37”). Clear polycarbonate lens 102 mm x 45 mm (4.0” x 1.77”) and a plain mylar mask kit allows for installation of a wide variety of display boards with the protection of the clear lens and dressed by the mylar frame. The lens fits snugly into the case and provides protection from dirt and dust. Molded from flame retardant ABS plastic, choice of black or grey (material carries a UL flammability rating of 94V-0). The back of the case has been designed to accept a magnetic strip or “hook & loop” fabric mounting tab (see accessories below). The display area has been insert tooled in order to provide the capability of custom molding a low-cost display area to specific requirements. 1592 Series Accessories Hook & Loop Mounting Strip 1592ETV Gasket Kit 1592ETG Rubber Feet 1592ETRF Magnetic Mounting Strip 1592ETM Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part Number - Color - Display Cutout - Display Width - Keyboard Width - Length - Enclosure Depth (Includes Lid) 1592ETCDBK - Black Yes 5.10 3.73 9.21 1.35 1592ETCDGY - Grey Yes 5.10 3.73 9.21 1.35 1592ETSDBK - Black No 5.10 3.73 9.21 1.35 1592ETSDGY - Grey No 5.10 3.73 9.21 1.35

Key Features:

  • Perfect for instrument or mobile data enclosures requiring a keypad and display.
  • Available with either a solid display area or an opening with a clear lens
    • Solid display area is 122 mm x 85 mm (4.8” x 3.4”) and will accommodate display boards up to 118 mm x 60 mm (4.6” x 2.37”).
    • Clear polycarbonate lens 102 mm x 45 mm (4.0” x 1.77”) and a plain mylar mask kit allows for installation of a wide variety of display boards with the protection of the clear lens and dressed by the mylar frame.
    • The lens fits snugly into the case and provides protection from dirt and dust.
  • Molded from flame retardant ABS plastic, choice of black or grey (material carries a UL flammability rating of 94V-0).
  • The back of the case has been designed to accept a magnetic strip or “hook & loop” fabric mounting tab (see accessories below).
  • The display area has been insert tooled in order to provide the capability of custom molding a low-cost display area to specific requirements.

1592 Series Accessories


Hook & Loop Mounting Strip
1592ETV
Gasket Kit
1592ETG
Rubber Feet
1592ETRF
Magnetic Mounting Strip
1592ETM

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


Part Number - Color - Display Cutout - Display Width - Keyboard Width - Length - Enclosure Depth (Includes Lid)
1592ETCDBK - Black Yes 5.10 3.73 9.21 1.35
1592ETCDGY - Grey Yes 5.10 3.73 9.21 1.35
1592ETSDBK - Black No 5.10 3.73 9.21 1.35
1592ETSDGY - Grey No 5.10 3.73 9.21 1.35

Supplier's Site
Enclosures, Boxes, & Cases - 1592ETG - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1592ETG
Enclosures, Boxes, & Cases 1592ETG
GASKET KIT

GASKET KIT

Buy Now
Sheung Wan, Hong Kong
Electrical Enclosure Accessories
1592ETG
Electrical Enclosure Accessories 1592ETG
Electrical Enclosure Accessories Gasket Kit For 1592 "T" Cases

Electrical Enclosure Accessories Gasket Kit For 1592 "T" Cases

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1592ETG 1592ETG 1592ETG
Product Name Small Enclosures - Plastic Enclosures - General Purpose Enclosures, Boxes, & Cases Electrical Enclosure Accessories
Type Electronic and Instrument Enclosures Junction Box
Material Silicone
NEMA Rating NEMA Enclosures NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - Extruded Enclosures - 1455L1602BK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6.3 inch (160 mm)
Width 4.06 inch (103 mm)
View Details
4 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418AR8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 12 inch (305 mm)
View Details
4 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418KR8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 30 inch (762 mm)
View Details
4 suppliers
Electrical - Mild Steel - Junction Boxes - 1414G - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 8 inch (203 mm)
Width 6 inch (152 mm)
View Details
4 suppliers