Hammond Manufacturing Company Inc. Small Enclosures - Plastic Enclosures - General Purpose 1591XXBSFLBK

Description
Key Features: Ideally suited for mounting printed circuit boards horizontally. Internal sides of enclosure are smooth for easy connector installation except for the largest enclosure. 1591XXF. 1591XXF size is a universal type which includes P.C.board standoffs in the lid and enclosure PLUS includes card guides. Strong tongue and groove lid to box construction provides protection against access of dust and splashing water. Designed to meet IP54. Lid and box both contain - molded in PC board standoffs. Standard black and gray versions molded from easy to machine, flame retardant ABS plastic (material carries a UL flammability rating of 94V-0). Transparent blue and all economy versions are molded from general purpose (not flame-retardant) plastic. Stocked in satin texture black and grey. On standard versions, the lid is secured with M3 x 10 mm Phillips machine screws threaded into integral brass bushings. Perfect for applications with repetitive assembly and disassembly are required. Economy versions are assembled with self tapping screws into fully plastic posts. Black and transparent blue enclosures include black screws, gray enclosures include nickel plated screws. Photo Features: Available in black, gray, or transparent blue. PC board mounting bosses located inside the box and lid and are sized for #4 x 1/4" self-tapping screws (not included with enclosure). Also available with mounting flanges integrated into the lid (black and gray only) Accessory flanges are also available (sold separately from enclosures). Hardware: Replacement machine lid screws for standard flame retardant versions are available in packs of 100: 1591MS100 (nickel plated) or 1591MS100BK (black) Replacement self-tapping lid screws for economy versions are available in packs of 100: 1591TS100 (nickel plated) or 1591TS100BK (black) PC board screws are available in pack of 50, 1593ATS50, and pack of 100, 1593ATS100 Videos Accessories Plastic Flanges
Request a Quote Datasheet
Description
Key Features: Ideally suited for mounting printed circuit boards horizontally. Internal sides of enclosure are smooth for easy connector installation except for the largest enclosure. 1591XXF. 1591XXF size is a universal type which includes P.C.board standoffs in the lid and enclosure PLUS includes card guides. Strong tongue and groove lid to box construction provides protection against access of dust and splashing water. Designed to meet IP54. Lid and box both contain - molded in PC board standoffs. Standard black and gray versions molded from easy to machine, flame retardant ABS plastic (material carries a UL flammability rating of 94V-0). Transparent blue and all economy versions are molded from general purpose (not flame-retardant) plastic. Stocked in satin texture black and grey. On standard versions, the lid is secured with M3 x 10 mm Phillips machine screws threaded into integral brass bushings. Perfect for applications with repetitive assembly and disassembly are required. Economy versions are assembled with self tapping screws into fully plastic posts. Black and transparent blue enclosures include black screws, gray enclosures include nickel plated screws. Photo Features: Available in black, gray, or transparent blue. PC board mounting bosses located inside the box and lid and are sized for #4 x 1/4" self-tapping screws (not included with enclosure). Also available with mounting flanges integrated into the lid (black and gray only) Accessory flanges are also available (sold separately from enclosures). Hardware: Replacement machine lid screws for standard flame retardant versions are available in packs of 100: 1591MS100 (nickel plated) or 1591MS100BK (black) Replacement self-tapping lid screws for economy versions are available in packs of 100: 1591TS100 (nickel plated) or 1591TS100BK (black) PC board screws are available in pack of 50, 1593ATS50, and pack of 100, 1593ATS100 Videos Accessories Plastic Flanges
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Plastic Enclosures - General Purpose - 1591XXBSFLBK - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Plastic Enclosures - General Purpose
1591XXBSFLBK
Small Enclosures - Plastic Enclosures - General Purpose 1591XXBSFLBK
Key Features: Ideally suited for mounting printed circuit boards horizontally. Internal sides of enclosure are smooth for easy connector installation except for the largest enclosure. 1591XXF. 1591XXF size is a universal type which includes P.C.board standoffs in the lid and enclosure PLUS includes card guides. Strong tongue and groove lid to box construction provides protection against access of dust and splashing water. Designed to meet IP54. Lid and box both contain - molded in PC board standoffs. Standard black and gray versions molded from easy to machine, flame retardant ABS plastic (material carries a UL flammability rating of 94V-0). Transparent blue and all economy versions are molded from general purpose (not flame-retardant) plastic. Stocked in satin texture black and grey. On standard versions, the lid is secured with M3 x 10 mm Phillips machine screws threaded into integral brass bushings. Perfect for applications with repetitive assembly and disassembly are required. Economy versions are assembled with self tapping screws into fully plastic posts. Black and transparent blue enclosures include black screws, gray enclosures include nickel plated screws. Photo Features: Available in black, gray, or transparent blue. PC board mounting bosses located inside the box and lid and are sized for #4 x 1/4" self-tapping screws (not included with enclosure). Also available with mounting flanges integrated into the lid (black and gray only) Accessory flanges are also available (sold separately from enclosures). Hardware: Replacement machine lid screws for standard flame retardant versions are available in packs of 100: 1591MS100 (nickel plated) or 1591MS100BK (black) Replacement self-tapping lid screws for economy versions are available in packs of 100: 1591TS100 (nickel plated) or 1591TS100BK (black) PC board screws are available in pack of 50, 1593ATS50, and pack of 100, 1593ATS100 Videos Accessories Plastic Flanges

Key Features:

  • Ideally suited for mounting printed circuit boards horizontally.
  • Internal sides of enclosure are smooth for easy connector installation except for the largest enclosure. 1591XXF. 1591XXF size is a universal type which includes P.C.board standoffs in the lid and enclosure PLUS includes card guides.
  • Strong tongue and groove lid to box construction provides protection against access of dust and splashing water.
  • Designed to meet IP54.
  • Lid and box both contain - molded in PC board standoffs.
  • Standard black and gray versions molded from easy to machine, flame retardant ABS plastic (material carries a UL flammability rating of 94V-0).
  • Transparent blue and all economy versions are molded from general purpose (not flame-retardant) plastic.
  • Stocked in satin texture black and grey.
  • On standard versions, the lid is secured with M3 x 10 mm Phillips machine screws threaded into integral brass bushings. Perfect for applications with repetitive assembly and disassembly are required.
  • Economy versions are assembled with self tapping screws into fully plastic posts.
  • Black and transparent blue enclosures include black screws, gray enclosures include nickel plated screws.

Photo Features:

Available in black, gray, or transparent blue. PC board mounting bosses located inside the box and lid and are sized for #4 x 1/4" self-tapping screws (not included with enclosure).


Also available with mounting flanges integrated into the lid (black and gray only)


Accessory flanges are also available (sold separately from enclosures).


Hardware:

  • Replacement machine lid screws for standard flame retardant versions are available in packs of 100: 1591MS100 (nickel plated) or 1591MS100BK (black)
  • Replacement self-tapping lid screws for economy versions are available in packs of 100: 1591TS100 (nickel plated) or 1591TS100BK (black)
  • PC board screws are available in pack of 50, 1593ATS50, and pack of 100, 1593ATS100

Videos

Accessories

  • Plastic Flanges
Supplier's Site
Boxes - HM2028-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Non Specified Black Cover Included 4.481"" L x 2.493"" W (113.82mm x 63.32mm) X 1.289"" (32.74mm)"

"Box Plastic, Non Specified Black Cover Included 4.481"" L x 2.493"" W (113.82mm x 63.32mm) X 1.289"" (32.74mm)"

Buy Now Datasheet
General Purpose Enclosures - 8180514 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
8180514
General Purpose Enclosures 8180514
Hammond 1591XXBSFLBK Enclosure

Hammond 1591XXBSFLBK Enclosure

Supplier's Site
Enclosures, Boxes, & Cases - 1591XXBSFLBK - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1591XXBSFLBK
Enclosures, Boxes, & Cases 1591XXBSFLBK
GP ABS PLASTIC CASE

GP ABS PLASTIC CASE

Buy Now
Enclosures, Boxes, & Cases - 1591XXBSFLBK - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1591XXBSFLBK
Enclosures, Boxes, & Cases 1591XXBSFLBK
Enclosures, Boxes, & Cases

Enclosures, Boxes, & Cases

Buy Now
Enclosure,Plastic w/Flanged Lid,Molded in PCB Standoffs,4.4L x 2.5W x 1.1D in - 70165162 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure,Plastic w/Flanged Lid,Molded in PCB Standoffs,4.4L x 2.5W x 1.1D in
70165162
Enclosure,Plastic w/Flanged Lid,Molded in PCB Standoffs,4.4L x 2.5W x 1.1D in 70165162
Enclosure,Plastic w/Flanged Lid,Molded in PCB Standoffs,4.4L x 2.5W x 1.1D in

Enclosure,Plastic w/Flanged Lid,Molded in PCB Standoffs,4.4L x 2.5W x 1.1D in

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey RS Components, Ltd. Powell Electronics, Inc. Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1591XXBSFLBK HM2028-ND 8180514 1591XXBSFLBK 1591XXBSFLBK 70165162
Product Name Small Enclosures - Plastic Enclosures - General Purpose Boxes General Purpose Enclosures Enclosures, Boxes, & Cases Enclosures, Boxes, & Cases Enclosure,Plastic w/Flanged Lid,Molded in PCB Standoffs,4.4L x 2.5W x 1.1D in
Type Electronic and Instrument Enclosures Junction Box Junction Box Junction Box Electronic and Instrument Enclosures
Length 4.4 inch (112 mm) 4.48 inch (114 mm)
Width 2.5 inch (63.5 mm) 2.49 inch (63.32 mm)
Depth 1.1 inch (27.94 mm) 1.11 inch (28.25 mm)
Material ABS Plastic ABS Polycarbonate; ABS; Abs ABS
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - Extruded Enclosures - 1455C1201 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 4.72 inch (120 mm)
View Details
4 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418E10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 20 inch (508 mm)
View Details
3 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418E12 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 20 inch (508 mm)
View Details
3 suppliers
Enclosures, Boxes, & Cases - 1414N4PHCLP - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
3 suppliers