Hammond Manufacturing Company Inc. Electrical - Aluminum - Junction Boxes 1414N4ALG

Description
Application Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures. Provides protection where equipment may be hosed down or otherwise be very wet, or in specific applications where corrosion is a problem. Standards UL 508A Type 4, 4X, 12 and 13 CSA Type 4, 4X, 12 and 13 Complies with NEMA Type 4, 4X, 12 and 13 IEC 60529, IP66 Construction Formed from 0.08" Type 5052 H-32 aluminum. Smooth, continuously welded seams without knockouts, cutouts or holes. Welded brackets provide for enclosure mounting. Cover is secured with easily operated aluminum clamps. Seamless poured-in place gasket. All models larger than 4" x 4" include a removable 14 gauge inner panel. Tapped studs are provided for mounting inner panels. A bonding stud is provided on the door and a grounding stud is provided in the enclosure. Finish Cover and enclosure are natural unfinished aluminum. Removable inner panel is finished in white powder coating. Accessories Additional Inner Panels Swing Panel Kit Door Clamping Hardware Terminal Kit Assemblies Climate Control General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Panel Part No. - H - W - D - H - W 1414N4ALA - 4.00 4.00 3.00 - 1414N4ALC - 6.00 4.00 3.00 4.88 2.88 1414N4ALE - 6.00 6.00 4.00 4.88 4.88 1414N4ALG - 8.00 6.00 3.50 6.75 4.88 1414N4ALI - 10.00 8.00 4.00 8.75 6.88 1414N4ALK - 12.00 10.00 5.00 10.75 8.88 1414N4ALM6 - 14.00 12.00 6.00 12.75 10.88 1414N4ALO6 - 16.00 14.00 6.00 14.75 12.88 1414N4ALM8 - 14.00 12.00 8.00 12.75 10.88 1414N4ALO10 - 16.00 14.00 10.00 14.75 12.88
Request a Quote Datasheet
Description
Application Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures. Provides protection where equipment may be hosed down or otherwise be very wet, or in specific applications where corrosion is a problem. Standards UL 508A Type 4, 4X, 12 and 13 CSA Type 4, 4X, 12 and 13 Complies with NEMA Type 4, 4X, 12 and 13 IEC 60529, IP66 Construction Formed from 0.08" Type 5052 H-32 aluminum. Smooth, continuously welded seams without knockouts, cutouts or holes. Welded brackets provide for enclosure mounting. Cover is secured with easily operated aluminum clamps. Seamless poured-in place gasket. All models larger than 4" x 4" include a removable 14 gauge inner panel. Tapped studs are provided for mounting inner panels. A bonding stud is provided on the door and a grounding stud is provided in the enclosure. Finish Cover and enclosure are natural unfinished aluminum. Removable inner panel is finished in white powder coating. Accessories Additional Inner Panels Swing Panel Kit Door Clamping Hardware Terminal Kit Assemblies Climate Control General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Panel Part No. - H - W - D - H - W 1414N4ALA - 4.00 4.00 3.00 - 1414N4ALC - 6.00 4.00 3.00 4.88 2.88 1414N4ALE - 6.00 6.00 4.00 4.88 4.88 1414N4ALG - 8.00 6.00 3.50 6.75 4.88 1414N4ALI - 10.00 8.00 4.00 8.75 6.88 1414N4ALK - 12.00 10.00 5.00 10.75 8.88 1414N4ALM6 - 14.00 12.00 6.00 12.75 10.88 1414N4ALO6 - 16.00 14.00 6.00 14.75 12.88 1414N4ALM8 - 14.00 12.00 8.00 12.75 10.88 1414N4ALO10 - 16.00 14.00 10.00 14.75 12.88
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Aluminum - Junction Boxes - 1414N4ALG - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Aluminum - Junction Boxes
1414N4ALG
Electrical - Aluminum - Junction Boxes 1414N4ALG
Application Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures. Provides protection where equipment may be hosed down or otherwise be very wet, or in specific applications where corrosion is a problem. Standards UL 508A Type 4, 4X, 12 and 13 CSA Type 4, 4X, 12 and 13 Complies with NEMA Type 4, 4X, 12 and 13 IEC 60529, IP66 Construction Formed from 0.08" Type 5052 H-32 aluminum. Smooth, continuously welded seams without knockouts, cutouts or holes. Welded brackets provide for enclosure mounting. Cover is secured with easily operated aluminum clamps. Seamless poured-in place gasket. All models larger than 4" x 4" include a removable 14 gauge inner panel. Tapped studs are provided for mounting inner panels. A bonding stud is provided on the door and a grounding stud is provided in the enclosure. Finish Cover and enclosure are natural unfinished aluminum. Removable inner panel is finished in white powder coating. Accessories Additional Inner Panels Swing Panel Kit Door Clamping Hardware Terminal Kit Assemblies Climate Control General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Panel Part No. - H - W - D - H - W 1414N4ALA - 4.00 4.00 3.00 - 1414N4ALC - 6.00 4.00 3.00 4.88 2.88 1414N4ALE - 6.00 6.00 4.00 4.88 4.88 1414N4ALG - 8.00 6.00 3.50 6.75 4.88 1414N4ALI - 10.00 8.00 4.00 8.75 6.88 1414N4ALK - 12.00 10.00 5.00 10.75 8.88 1414N4ALM6 - 14.00 12.00 6.00 12.75 10.88 1414N4ALO6 - 16.00 14.00 6.00 14.75 12.88 1414N4ALM8 - 14.00 12.00 8.00 12.75 10.88 1414N4ALO10 - 16.00 14.00 10.00 14.75 12.88

Application

  • Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures.
  • Provides protection where equipment may be hosed down or otherwise be very wet, or in specific applications where corrosion is a problem.

Standards

  • UL 508A Type 4, 4X, 12 and 13
  • CSA Type 4, 4X, 12 and 13
  • Complies with
    • NEMA Type 4, 4X, 12 and 13
    • IEC 60529, IP66

Construction

  • Formed from 0.08" Type 5052 H-32 aluminum.
  • Smooth, continuously welded seams without knockouts, cutouts or holes.
  • Welded brackets provide for enclosure mounting.
  • Cover is secured with easily operated aluminum clamps.
  • Seamless poured-in place gasket.
  • All models larger than 4" x 4" include a removable 14 gauge inner panel.
  • Tapped studs are provided for mounting inner panels.
  • A bonding stud is provided on the door and a grounding stud is provided in the enclosure.

Finish

  • Cover and enclosure are natural unfinished aluminum.
  • Removable inner panel is finished in white powder coating.

Accessories

  • Additional Inner Panels
  • Swing Panel Kit
  • Door Clamping Hardware
  • Terminal Kit Assemblies
  • Climate Control
  • General Accessories

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


- Enclosure - Panel
Part No. - H - W - D - H - W
1414N4ALA - 4.00 4.00 3.00 -
1414N4ALC - 6.00 4.00 3.00 4.88 2.88
1414N4ALE - 6.00 6.00 4.00 4.88 4.88
1414N4ALG - 8.00 6.00 3.50 6.75 4.88
1414N4ALI - 10.00 8.00 4.00 8.75 6.88
1414N4ALK - 12.00 10.00 5.00 10.75 8.88
1414N4ALM6 - 14.00 12.00 6.00 12.75 10.88
1414N4ALO6 - 16.00 14.00 6.00 14.75 12.88
1414N4ALM8 - 14.00 12.00 8.00 12.75 10.88
1414N4ALO10 - 16.00 14.00 10.00 14.75 12.88

Supplier's Site
Enclosures, Boxes, & Cases - 1414N4ALG - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1414N4ALG
Enclosures, Boxes, & Cases 1414N4ALG
NEMA 4 ALUM ENCL 8X6X3.5

NEMA 4 ALUM ENCL 8X6X3.5

Buy Now
Boxes - 1414N4ALG-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Natural Cover Included 8.000"" L x 6.000"" W (203.20mm x 152.40mm) X 3.500"" (88.90mm)"

"Box Metal, Aluminum Natural Cover Included 8.000"" L x 6.000"" W (203.20mm x 152.40mm) X 3.500"" (88.90mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
1414N4ALG
Electrical Enclosures 1414N4ALG
Electrical Enclosures w/LiftOff ClampCover 8x3.5x6"N4X Aluminum

Electrical Enclosures w/LiftOff ClampCover 8x3.5x6"N4X Aluminum

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1414N4ALG 1414N4ALG 1414N4ALG-ND 1414N4ALG
Product Name Electrical - Aluminum - Junction Boxes Enclosures, Boxes, & Cases Boxes Electrical Enclosures
Type Electronic and Instrument Enclosures; Junction Box Junction Box Junction Box Electronic and Instrument Enclosures
Length 8 inch (203 mm) 8 inch (203 mm)
Width 6 inch (152 mm) 6 inch (152 mm)
Depth 3.5 inch (88.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1401P - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 14 inch (356 mm)
Width 10 inch (254 mm)
View Details
4 suppliers
Small Enclosures - General Purpose Metal - 1402K - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.9 inch (99.06 mm)
Width 10 inch (254 mm)
View Details
4 suppliers
Enclosures Accessories and Hardware - 1413CGRALS - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
Boxes - 164-1418F10LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details