Hammond Manufacturing Company Inc. Small Enclosures - Plastic Enclosures - General Purpose 1591BTRD

Description
Key Features: Ideally suited for mounting printed circuit boards. Perfect for applications where parts, sensors or indicators need to be visible. Ice Blue version is almost totally transparent to blue, white and near white LEDs, readouts & displays. Crystal Clear version is almost totally transparent. IR Red version is almost totally transparent to infrared devices. Integral card guides accept 1.5 mm (0.062”) P.C. cards. Lap joint construction provides protection against access of dust and splashing water. Designed to meet IP54. Molded from flame retardant, easy to machine, translucent polycarbonate (material carries a UL flammability rating of 94V-2). Lid is secured with M3 x 10 mm Phillips machine screws, threaded into integral brass bushings. Photo Features: Available in transparent blue Accessory flanges available in black and gray. Available in clear. Available in transparent red. Accessories Plastic Flanges Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part Numbers Units shown: inch. Switch units to: mm Ice Blue - Clear - IR Red - Length - Width - Depth (Less Lid) 1591ATBU - 1591ATCL - 1591ATRD - 3.90 2.00 0.80 1591STBU - 1591STCL - 1591STRD - 4.30 3.20 1.60 1591BTBU - 1591BTCL - 1591BTRD - 4.40 2.40 1.10 1591CTBU - 1591CTCL - 1591CTRD - 4.70 2.60 1.40 1591DTBU - 1591DTCL - 1591DTRD - 5.90 3.20 1.80 1591ETBU - 1591ETCL - 1591ETRD - 7.50 4.30 2.20
Request a Quote Datasheet
Description
Key Features: Ideally suited for mounting printed circuit boards. Perfect for applications where parts, sensors or indicators need to be visible. Ice Blue version is almost totally transparent to blue, white and near white LEDs, readouts & displays. Crystal Clear version is almost totally transparent. IR Red version is almost totally transparent to infrared devices. Integral card guides accept 1.5 mm (0.062”) P.C. cards. Lap joint construction provides protection against access of dust and splashing water. Designed to meet IP54. Molded from flame retardant, easy to machine, translucent polycarbonate (material carries a UL flammability rating of 94V-2). Lid is secured with M3 x 10 mm Phillips machine screws, threaded into integral brass bushings. Photo Features: Available in transparent blue Accessory flanges available in black and gray. Available in clear. Available in transparent red. Accessories Plastic Flanges Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part Numbers Units shown: inch. Switch units to: mm Ice Blue - Clear - IR Red - Length - Width - Depth (Less Lid) 1591ATBU - 1591ATCL - 1591ATRD - 3.90 2.00 0.80 1591STBU - 1591STCL - 1591STRD - 4.30 3.20 1.60 1591BTBU - 1591BTCL - 1591BTRD - 4.40 2.40 1.10 1591CTBU - 1591CTCL - 1591CTRD - 4.70 2.60 1.40 1591DTBU - 1591DTCL - 1591DTRD - 5.90 3.20 1.80 1591ETBU - 1591ETCL - 1591ETRD - 7.50 4.30 2.20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Plastic Enclosures - General Purpose - 1591BTRD - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Plastic Enclosures - General Purpose
1591BTRD
Small Enclosures - Plastic Enclosures - General Purpose 1591BTRD
Key Features: Ideally suited for mounting printed circuit boards. Perfect for applications where parts, sensors or indicators need to be visible. Ice Blue version is almost totally transparent to blue, white and near white LEDs, readouts & displays. Crystal Clear version is almost totally transparent. IR Red version is almost totally transparent to infrared devices. Integral card guides accept 1.5 mm (0.062”) P.C. cards. Lap joint construction provides protection against access of dust and splashing water. Designed to meet IP54. Molded from flame retardant, easy to machine, translucent polycarbonate (material carries a UL flammability rating of 94V-2). Lid is secured with M3 x 10 mm Phillips machine screws, threaded into integral brass bushings. Photo Features: Available in transparent blue Accessory flanges available in black and gray. Available in clear. Available in transparent red. Accessories Plastic Flanges Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part Numbers Units shown: inch. Switch units to: mm Ice Blue - Clear - IR Red - Length - Width - Depth (Less Lid) 1591ATBU - 1591ATCL - 1591ATRD - 3.90 2.00 0.80 1591STBU - 1591STCL - 1591STRD - 4.30 3.20 1.60 1591BTBU - 1591BTCL - 1591BTRD - 4.40 2.40 1.10 1591CTBU - 1591CTCL - 1591CTRD - 4.70 2.60 1.40 1591DTBU - 1591DTCL - 1591DTRD - 5.90 3.20 1.80 1591ETBU - 1591ETCL - 1591ETRD - 7.50 4.30 2.20

Key Features:

  • Ideally suited for mounting printed circuit boards.
  • Perfect for applications where parts, sensors or indicators need to be visible.
  • Ice Blue version is almost totally transparent to blue, white and near white LEDs, readouts & displays.
  • Crystal Clear version is almost totally transparent.
  • IR Red version is almost totally transparent to infrared devices.
  • Integral card guides accept 1.5 mm (0.062”) P.C. cards.
  • Lap joint construction provides protection against access of dust and splashing water.
  • Designed to meet IP54.
  • Molded from flame retardant, easy to machine, translucent polycarbonate (material carries a UL flammability rating of 94V-2).
  • Lid is secured with M3 x 10 mm Phillips machine screws, threaded into integral brass bushings.

Photo Features:

Available in transparent blue


Accessory flanges available in black and gray.
Available in clear.

Available in transparent red.


Accessories

  • Plastic Flanges

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Part Numbers

Units shown: inch. Switch units to: mm


Ice Blue - Clear - IR Red - Length - Width - Depth (Less Lid)
1591ATBU - 1591ATCL - 1591ATRD - 3.90 2.00 0.80
1591STBU - 1591STCL - 1591STRD - 4.30 3.20 1.60
1591BTBU - 1591BTCL - 1591BTRD - 4.40 2.40 1.10
1591CTBU - 1591CTCL - 1591CTRD - 4.70 2.60 1.40
1591DTBU - 1591DTCL - 1591DTRD - 5.90 3.20 1.80
1591ETBU - 1591ETCL - 1591ETRD - 7.50 4.30 2.20

Supplier's Site
Enclosures, Boxes, & Cases - 1591BTRD - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1591BTRD
Enclosures, Boxes, & Cases 1591BTRD
1591B TRANSP RED

1591B TRANSP RED

Buy Now
Boxes - HM987-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polycarbonate Translucent - Red Cover Included 4.409"" L x 2.441"" W (111.99mm x 62.00mm) X 1.213"" (30.81mm)"

"Box Plastic, Polycarbonate Translucent - Red Cover Included 4.409"" L x 2.441"" W (111.99mm x 62.00mm) X 1.213"" (30.81mm)"

Buy Now Datasheet
General Purpose Enclosures - 6138325 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
6138325
General Purpose Enclosures 6138325
Hammond 1591BTRD Enclosure

Hammond 1591BTRD Enclosure

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey RS Components, Ltd.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1591BTRD 1591BTRD HM987-ND 6138325
Product Name Small Enclosures - Plastic Enclosures - General Purpose Enclosures, Boxes, & Cases Boxes General Purpose Enclosures
Type Electronic and Instrument Enclosures Junction Box Junction Box
Length 4.41 inch (112 mm) 4.41 inch (112 mm)
Width 2.44 inch (61.98 mm) 2.44 inch (62 mm)
Depth 1.21 inch (30.73 mm) 1.06 inch (27 mm)
Material Polycarbonate; Polycarbonate Polycarbonate Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - Extruded Enclosures - 1455D601RD - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 2.36 inch (59.94 mm)
View Details
3 suppliers
Electrical - Stainless Steel - Junction Boxes - 1414N4PHS16M6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 14 inch (356 mm)
Width 12 inch (305 mm)
View Details
4 suppliers
Enclosures Accessories and Hardware - 131624 - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
Electrical - Stainless Steel - Junction Boxes - 1414N4PHSSG4 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 8 inch (203 mm)
Width 6 inch (152 mm)
View Details
5 suppliers