Hammond Manufacturing Company Inc. Small Enclosures - Extruded Enclosures 1455R1602BK

Description
Key Features: Designed to house P.C. boards or for equipment interfacing. Sized for standard Eurocards. P.C. boards mount horizontally by sliding into internal slots extruded into the enclosure body. Rugged body constructed from extruded aluminum with a minimum thickness of .06” (1.5 mm). Extruded body includes a slide removable “belly” plate - except in smaller sizes “A” through “D” Includes: Versions with metal end plates includes two aluminum end panels - finish matched to extruded aluminum body - and two black plastic bezels (your option to install). Versions with plastic end plates includes two all-plastic end caps. Extruded aluminum body - choice of clear, black, blue or red anodized finish Self adhesive rubber feet. Replacements are available - order part number 1421T2CL (pack of 24). All hardware - end panel screws are #6 x 3/8” TTT - thread rolling, steel screws with a #4 flat head phillips drive. Zinc plate finish - either clear or black (black screws are used on the black, blue & red models). For black replacement screws (quantity 100) order part number 1455MS100BK For clear replacement screws (quantity 100) order part number 1455MS100 NOTE: Recommended screw torque is 5 lbf-in Photo Features: Black Anodized Enclosure Red Anodized Enclosure Blue Anodized Slimline Enclosure Most models feature a slide out belly plate. All models include rubber feet. Accessory panels and bezels allow for mixing and matching of colors. All models sold as a complete enclosure and feature card slots for easy installation and assembly of PC boards. Accessories: Plastic Bezels and End Caps Extra plastic bezels and end caps are sold in packs of (2) and (10) and are available in black, red, yellow, transparent red, and transparent blue. Refer to the accessory table below to select the part number you need. Aluminum End Panels Extra end panels are sold in 10-packs and are available in clear, black, red, or blue anodized finishes. Refer to the accessory table below to select the part number you need. Flanged End Panel Kit Flanged end panel kits are sold as a pair (2 panels total) and include black pan head assembly screws. Refer to the accessory table below to select the part number you need.
Request a Quote Datasheet
Description
Key Features: Designed to house P.C. boards or for equipment interfacing. Sized for standard Eurocards. P.C. boards mount horizontally by sliding into internal slots extruded into the enclosure body. Rugged body constructed from extruded aluminum with a minimum thickness of .06” (1.5 mm). Extruded body includes a slide removable “belly” plate - except in smaller sizes “A” through “D” Includes: Versions with metal end plates includes two aluminum end panels - finish matched to extruded aluminum body - and two black plastic bezels (your option to install). Versions with plastic end plates includes two all-plastic end caps. Extruded aluminum body - choice of clear, black, blue or red anodized finish Self adhesive rubber feet. Replacements are available - order part number 1421T2CL (pack of 24). All hardware - end panel screws are #6 x 3/8” TTT - thread rolling, steel screws with a #4 flat head phillips drive. Zinc plate finish - either clear or black (black screws are used on the black, blue & red models). For black replacement screws (quantity 100) order part number 1455MS100BK For clear replacement screws (quantity 100) order part number 1455MS100 NOTE: Recommended screw torque is 5 lbf-in Photo Features: Black Anodized Enclosure Red Anodized Enclosure Blue Anodized Slimline Enclosure Most models feature a slide out belly plate. All models include rubber feet. Accessory panels and bezels allow for mixing and matching of colors. All models sold as a complete enclosure and feature card slots for easy installation and assembly of PC boards. Accessories: Plastic Bezels and End Caps Extra plastic bezels and end caps are sold in packs of (2) and (10) and are available in black, red, yellow, transparent red, and transparent blue. Refer to the accessory table below to select the part number you need. Aluminum End Panels Extra end panels are sold in 10-packs and are available in clear, black, red, or blue anodized finishes. Refer to the accessory table below to select the part number you need. Flanged End Panel Kit Flanged end panel kits are sold as a pair (2 panels total) and include black pan head assembly screws. Refer to the accessory table below to select the part number you need.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Extruded Enclosures - 1455R1602BK - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Extruded Enclosures
1455R1602BK
Small Enclosures - Extruded Enclosures 1455R1602BK
Key Features: Designed to house P.C. boards or for equipment interfacing. Sized for standard Eurocards. P.C. boards mount horizontally by sliding into internal slots extruded into the enclosure body. Rugged body constructed from extruded aluminum with a minimum thickness of .06” (1.5 mm). Extruded body includes a slide removable “belly” plate - except in smaller sizes “A” through “D” Includes: Versions with metal end plates includes two aluminum end panels - finish matched to extruded aluminum body - and two black plastic bezels (your option to install). Versions with plastic end plates includes two all-plastic end caps. Extruded aluminum body - choice of clear, black, blue or red anodized finish Self adhesive rubber feet. Replacements are available - order part number 1421T2CL (pack of 24). All hardware - end panel screws are #6 x 3/8” TTT - thread rolling, steel screws with a #4 flat head phillips drive. Zinc plate finish - either clear or black (black screws are used on the black, blue & red models). For black replacement screws (quantity 100) order part number 1455MS100BK For clear replacement screws (quantity 100) order part number 1455MS100 NOTE: Recommended screw torque is 5 lbf-in Photo Features: Black Anodized Enclosure Red Anodized Enclosure Blue Anodized Slimline Enclosure Most models feature a slide out belly plate. All models include rubber feet. Accessory panels and bezels allow for mixing and matching of colors. All models sold as a complete enclosure and feature card slots for easy installation and assembly of PC boards. Accessories: Plastic Bezels and End Caps Extra plastic bezels and end caps are sold in packs of (2) and (10) and are available in black, red, yellow, transparent red, and transparent blue. Refer to the accessory table below to select the part number you need. Aluminum End Panels Extra end panels are sold in 10-packs and are available in clear, black, red, or blue anodized finishes. Refer to the accessory table below to select the part number you need. Flanged End Panel Kit Flanged end panel kits are sold as a pair (2 panels total) and include black pan head assembly screws. Refer to the accessory table below to select the part number you need.

Key Features:

  • Designed to house P.C. boards or for equipment interfacing.
  • Sized for standard Eurocards.
  • P.C. boards mount horizontally by sliding into internal slots extruded into the enclosure body.
  • Rugged body constructed from extruded aluminum with a minimum thickness of .06” (1.5 mm).
  • Extruded body includes a slide removable “belly” plate - except in smaller sizes “A” through “D”

Includes:

  • Versions with metal end plates includes two aluminum end panels - finish matched to extruded aluminum body - and two black plastic bezels (your option to install).
  • Versions with plastic end plates includes two all-plastic end caps.
  • Extruded aluminum body - choice of clear, black, blue or red anodized finish
  • Self adhesive rubber feet. Replacements are available - order part number 1421T2CL (pack of 24).
  • All hardware - end panel screws are #6 x 3/8” TTT - thread rolling, steel screws with a #4 flat head phillips drive. Zinc plate finish - either clear or black (black screws are used on the black, blue & red models).
  • For black replacement screws (quantity 100) order part number 1455MS100BK
  • For clear replacement screws (quantity 100) order part number 1455MS100
  • NOTE: Recommended screw torque is 5 lbf-in

Photo Features:

Black Anodized Enclosure
Red Anodized Enclosure
Blue Anodized Slimline Enclosure
Most models feature a slide out belly plate. All models include rubber feet.
Accessory panels and bezels allow for mixing and matching of colors.
All models sold as a complete enclosure and feature card slots for easy installation and assembly of PC boards.

Accessories:

Plastic Bezels and End Caps

Extra plastic bezels and end caps are sold in packs of (2) and (10) and are available in black, red, yellow, transparent red, and transparent blue. Refer to the accessory table below to select the part number you need.

Aluminum End Panels

Extra end panels are sold in 10-packs and are available in clear, black, red, or blue anodized finishes. Refer to the accessory table below to select the part number you need.


Flanged End Panel Kit

Flanged end panel kits are sold as a pair (2 panels total) and include black pan head assembly screws. Refer to the accessory table below to select the part number you need.

Supplier's Site
General Purpose Enclosures - 2256357 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2256357
General Purpose Enclosures 2256357
Hammond 1455R1602BK Enclosure

Hammond 1455R1602BK Enclosure

Supplier's Site
Boxes, Enclosures, Racks - Boxes - 1455R1602BK - Win Source Electronics
Laguna Hills, CA, United States
Boxes, Enclosures, Racks - Boxes
1455R1602BK
Boxes, Enclosures, Racks - Boxes 1455R1602BK
Win Source Part Number: 995827-1455R1602BK Category: Boxes, Enclosures, Racks>Boxes Series: 1455 Color: Black Features: Card Guides Package: Bag Standard Package: 1 Thickness: 0.060" (1.52mm) Height: 1.203" (30.56mm) Material: Metal, Aluminum; Plastic Design: End Panel(s) Weight: 0.45 lb (204.12 g) Container Type: Box Area (L x W): 40.9in² (264cm²) Dimension: 6.299" L x 6.496" W (159.99mm x 165.00mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7612.90.1090 Mfr: Hammond Manufacturing Other Names: HM3033,1455R1602BK-N D Base Product Number: 1455

Win Source Part Number: 995827-1455R1602BK
Category: Boxes, Enclosures, Racks>Boxes
Series: 1455
Color: Black
Features: Card Guides
Package: Bag
Standard Package: 1
Thickness: 0.060" (1.52mm)
Height: 1.203" (30.56mm)
Material: Metal, Aluminum; Plastic
Design: End Panel(s)
Weight: 0.45 lb (204.12 g)
Container Type: Box
Area (L x W): 40.9in² (264cm²)
Dimension: 6.299" L x 6.496" W (159.99mm x 165.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 7612.90.1090
Mfr: Hammond Manufacturing
Other Names: HM3033,1455R1602BK-ND
Base Product Number: 1455

Buy Now Datasheet
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1455R1602BK
Enclosures, Boxes, & Cases 1455R1602BK
165 X 30.5 X 160MM ALM EXTRUSN

165 X 30.5 X 160MM ALM EXTRUSN

Buy Now
Boxes - HM3033-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum; Plastic Black End Panel(s) 6.299"" L x 6.496"" W (159.99mm x 165.00mm) X 1.203"" (30.56mm)"

"Box Metal, Aluminum; Plastic Black End Panel(s) 6.299"" L x 6.496"" W (159.99mm x 165.00mm) X 1.203"" (30.56mm)"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. RS Components, Ltd. Win Source Electronics Powell Electronics, Inc. DigiKey
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1455R1602BK 2256357 1455R1602BK 1455R1602BK HM3033-ND
Product Name Small Enclosures - Extruded Enclosures General Purpose Enclosures Boxes, Enclosures, Racks - Boxes Enclosures, Boxes, & Cases Boxes
Type Electronic and Instrument Enclosures Junction Box Junction Box
Length 6.3 inch (160 mm) 6.3 inch (160 mm)
Width 6.5 inch (165 mm) 6.5 inch (165 mm)
Depth 1.22 inch (30.99 mm) 1.22 inch (31 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Enclosures, Boxes, & Cases - 1416M - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Features Ventilated
View Details
3 suppliers
Small Enclosures - General Purpose Metal - 1411FBFBK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers
Electrical - Mild Steel - Junction Boxes - 1414SCI - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 10 inch (254 mm)
Width 8 inch (203 mm)
View Details
5 suppliers
Small Enclosures - Plastic Enclosures - General Purpose - 1214 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 2.95 inch (74.93 mm)
Width 3.78 inch (96.01 mm)
View Details
4 suppliers