"POWER STRIP 48"" 20A 8OUT 6'CR"
Manufacturer: Hammond Manufacturing
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1160263-1589H48C1
Current Rating: 20 A
Housing Material: Aluminium
Approvals: CSA, UL
Weight: 4.999949 kg
Output Voltage: 120 V
Cord Length: 1.8288 m
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Mount: Rack, Wall
RoHS: Compliant
Max Current Rating: 20 A
AC Outlets: 8
Overload Protection: Circuit Breaker
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | 1589H48C1-ND | 1160263-1589H48C1 |
| Product Name | Power Distribution, Surge Protectors | Custom Parts - Custom Parts (0 - A) - 1589H48C1 |