Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CABLE ASSEMBLIES
HAMMOND MANUFACTURING COMPANY INC.
1584C6RP -- CABLE ASSEMBLIES - POWER, LINE CABLES AND EXTENSION CORDS
Hammond Manufacturing Company Inc.
Cable Assemblies - Power, Line Cables and Extension Cords
1584C6RP
Description
CORD 14AWG 5-15P - TERM/WIR 6'
Acme Chip Technology Co., Limited
Done
Description
CORD 14AWG 5-15P - TERM/WIR 6'
Suppliers
Company
Product
Description
Supplier Links
Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Power, Line Cables and Extension Cords
1584C6RP
Cable Assemblies - Power, Line Cables and Extension Cords
1584C6RP
CORD 14AWG 5-15P - TERM/WIR 6'
CORD 14AWG 5-15P - TERM/WIR 6'
Supplier's Site
Technical Specifications
Acme Chip Technology Co., Limited
Product Category
Cable Assemblies
Product Number
1584C6RP
Product Name
Cable Assemblies - Power, Line Cables and Extension Cords
Cable Length
6 ft (18.29 dm)
Unlock Full Specs
to access all available technical data
Similar Products
Interpower
Flanged Outlet 30A,120/208V 5 Wire 3 phase
88031250
View Details
Amphenol Communications Solutions
QSFP+
10093084-1005HFLF
Specs
Cable Length
1.64 ft (5 dm)
Connector Type
Cable Assembly
Rated Temperature
-20 to 85 C (-4 to 185 F)
View Details
Douglas Electrical Components
Custom Harnessing: Cable Harnesses
Specs
Standards / Certifications
CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
TE Connectivity
Between Series Adapter Cables
1-1499520-1
Specs
Application
LAN / Ethernet; Networking
Cable Shielding
No Shielding
Cable Length
36.09 ft (110 dm)
View Details