Hammond Manufacturing Company Inc. Boxes 1550Z101F

Description
"ENCLO ALUM UNPTD 1.98""L X 1.78""W"
Request a Quote Datasheet
Description
"ENCLO ALUM UNPTD 1.98""L X 1.78""W"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 164-1550Z101F-ND - DigiKey
Thief River Falls, MN, United States
"ENCLO ALUM UNPTD 1.98""L X 1.78""W"

"ENCLO ALUM UNPTD 1.98""L X 1.78""W"

Buy Now Datasheet
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1550Z101F
Enclosures, Boxes, & Cases 1550Z101F
1550Z WITH FLANGED BASE

1550Z WITH FLANGED BASE

Buy Now

Technical Specifications

  DigiKey Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 164-1550Z101F-ND 1550Z101F
Product Name Boxes Enclosures, Boxes, & Cases
Type Junction Box Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 5.12 inch (130 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type B Enclosure - PowderSafe™ AC730C - AirClean Systems
Specs
Shape Rectangular
Length 33 inch (838 mm)
Width 32 inch (813 mm)
View Details