Hammond Manufacturing Company Inc. Small Enclosures - Extruded Enclosures 1455NHD1601

Description
Key Features: Designed to house P.C. boards or equipment. Easy wall mounting or shelf mounting with two removable flanges Sized for standard eurocard P.C. boards. P.C. boards mount horizontally by sliding into internal slots extruded into the enclosure body. Two piece body - with easily removable belly plate for easy access to top interior of enclosure. Extruded body & aluminum endplates with a choice of either clear or black anodized finish. Includes eight (8) assembly screws - either clear or black assembly screws to match enclosure panels & body. NOTE: Recommended screw torque is 5 lbf.in (56.5 cN.m). For black replacement screws (quantity 100) order part number 1455MS100BK For clear replacement screws (quantity 100) order part number 1455MS100 For technical information, please refer to documentation under "Product Resources." Photo Features: Available in clear or black anodize Enclosure kit includes main extrusion, slide-in mounting plate, mounting flanges, end panels, and screws. Internal slots make PC board installation easy. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Enclosures Units shown: inch. Switch units to: mm Part Number - Anodize Color - Length - Width - Height 1455KHD1201 - Clear 4.72 3.39 2.01 1455KHD1201BK - Black 4.72 3.39 2.01 1455KHD1601 - Clear 6.30 3.39 2.01 1455KHD1601BK - Black 6.30 3.39 2.01 1455NHD1201 - Clear 4.72 4.37 2.39 1455NHD1201BK - Black 4.72 4.37 2.39 1455NHD1601 - Clear 6.30 4.37 2.39 1455NHD1601BK - Black 6.30 4.37 2.39
Request a Quote Datasheet
Description
Key Features: Designed to house P.C. boards or equipment. Easy wall mounting or shelf mounting with two removable flanges Sized for standard eurocard P.C. boards. P.C. boards mount horizontally by sliding into internal slots extruded into the enclosure body. Two piece body - with easily removable belly plate for easy access to top interior of enclosure. Extruded body & aluminum endplates with a choice of either clear or black anodized finish. Includes eight (8) assembly screws - either clear or black assembly screws to match enclosure panels & body. NOTE: Recommended screw torque is 5 lbf.in (56.5 cN.m). For black replacement screws (quantity 100) order part number 1455MS100BK For clear replacement screws (quantity 100) order part number 1455MS100 For technical information, please refer to documentation under "Product Resources." Photo Features: Available in clear or black anodize Enclosure kit includes main extrusion, slide-in mounting plate, mounting flanges, end panels, and screws. Internal slots make PC board installation easy. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Enclosures Units shown: inch. Switch units to: mm Part Number - Anodize Color - Length - Width - Height 1455KHD1201 - Clear 4.72 3.39 2.01 1455KHD1201BK - Black 4.72 3.39 2.01 1455KHD1601 - Clear 6.30 3.39 2.01 1455KHD1601BK - Black 6.30 3.39 2.01 1455NHD1201 - Clear 4.72 4.37 2.39 1455NHD1201BK - Black 4.72 4.37 2.39 1455NHD1601 - Clear 6.30 4.37 2.39 1455NHD1601BK - Black 6.30 4.37 2.39
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Extruded Enclosures - 1455NHD1601 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Extruded Enclosures
1455NHD1601
Small Enclosures - Extruded Enclosures 1455NHD1601
Key Features: Designed to house P.C. boards or equipment. Easy wall mounting or shelf mounting with two removable flanges Sized for standard eurocard P.C. boards. P.C. boards mount horizontally by sliding into internal slots extruded into the enclosure body. Two piece body - with easily removable belly plate for easy access to top interior of enclosure. Extruded body & aluminum endplates with a choice of either clear or black anodized finish. Includes eight (8) assembly screws - either clear or black assembly screws to match enclosure panels & body. NOTE: Recommended screw torque is 5 lbf.in (56.5 cN.m). For black replacement screws (quantity 100) order part number 1455MS100BK For clear replacement screws (quantity 100) order part number 1455MS100 For technical information, please refer to documentation under "Product Resources." Photo Features: Available in clear or black anodize Enclosure kit includes main extrusion, slide-in mounting plate, mounting flanges, end panels, and screws. Internal slots make PC board installation easy. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Enclosures Units shown: inch. Switch units to: mm Part Number - Anodize Color - Length - Width - Height 1455KHD1201 - Clear 4.72 3.39 2.01 1455KHD1201BK - Black 4.72 3.39 2.01 1455KHD1601 - Clear 6.30 3.39 2.01 1455KHD1601BK - Black 6.30 3.39 2.01 1455NHD1201 - Clear 4.72 4.37 2.39 1455NHD1201BK - Black 4.72 4.37 2.39 1455NHD1601 - Clear 6.30 4.37 2.39 1455NHD1601BK - Black 6.30 4.37 2.39

Key Features:

  • Designed to house P.C. boards or equipment.
  • Easy wall mounting or shelf mounting with two removable flanges
  • Sized for standard eurocard P.C. boards.
  • P.C. boards mount horizontally by sliding into internal slots extruded into the enclosure body.
  • Two piece body - with easily removable belly plate for easy access to top interior of enclosure.
  • Extruded body & aluminum endplates with a choice of either clear or black anodized finish.
  • Includes eight (8) assembly screws - either clear or black assembly screws to match enclosure panels & body. NOTE: Recommended screw torque is 5 lbf.in (56.5 cN.m).
  • For black replacement screws (quantity 100) order part number 1455MS100BK
  • For clear replacement screws (quantity 100) order part number 1455MS100
  • For technical information, please refer to documentation under "Product Resources."

Photo Features:


Available in clear or black anodize
Enclosure kit includes main extrusion, slide-in mounting plate, mounting flanges, end panels, and screws. Internal slots make PC board installation easy.

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Enclosures

Units shown: inch. Switch units to: mm


Part Number - Anodize Color - Length - Width - Height
1455KHD1201 - Clear 4.72 3.39 2.01
1455KHD1201BK - Black 4.72 3.39 2.01
1455KHD1601 - Clear 6.30 3.39 2.01
1455KHD1601BK - Black 6.30 3.39 2.01
1455NHD1201 - Clear 4.72 4.37 2.39
1455NHD1201BK - Black 4.72 4.37 2.39
1455NHD1601 - Clear 6.30 4.37 2.39
1455NHD1601BK - Black 6.30 4.37 2.39

Supplier's Site
Boxes - HM1424-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Unpainted End Panel(s) 6.299"" L x 4.370"" W (159.99mm x 111.00mm) X 2.392"" (60.76mm)"

"Box Metal, Aluminum Unpainted End Panel(s) 6.299"" L x 4.370"" W (159.99mm x 111.00mm) X 2.392"" (60.76mm)"

Buy Now Datasheet
Enclosures, Boxes, & Cases - 1455NHD1601 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1455NHD1601
Enclosures, Boxes, & Cases 1455NHD1601
1455N HD 160mm FINNED ENCL

1455N HD 160mm FINNED ENCL

Buy Now
General Purpose Enclosures - 2306367 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2306367
General Purpose Enclosures 2306367
Hammond 1455NHD1601 Enclosure

Hammond 1455NHD1601 Enclosure

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc. RS Components, Ltd.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1455NHD1601 HM1424-ND 1455NHD1601 2306367
Product Name Small Enclosures - Extruded Enclosures Boxes Enclosures, Boxes, & Cases General Purpose Enclosures
Type Electronic and Instrument Enclosures Junction Box Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1411GU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers
Electrical - Mild Steel - Freestanding Enclosures - 1418BY36 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 90.06 inch (2288 mm)
Width 72.06 inch (1830 mm)
View Details
3 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418KK8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 30 inch (762 mm)
View Details
3 suppliers
General Purpose Enclosures - 3439861 - RS Components, Ltd.
Hammond Manufacturing Company Inc.
Specs
Shape Rectangular
Length 2.09 inch (53 mm)
Width 1.5 inch (38 mm)
View Details
2 suppliers