Hammond Manufacturing Company Inc. Small Enclosures - General Purpose Metal 1453B

Description
Key Features: All steel, heavy duty construction designed to house heavy, heat producing items such as power supplies. Bottom of unit is 16 gauge steel, top is 18 gauge steel. Finished in a rugged beige powder coat. Top half is of an upside down “U” shape design for easy removal, bottom half is also “U” shaped but includes a fold on all sides including front & back for extra strength and mounting of top case. Top case section is heavily ventilated for excellent air circulation with an attractive slant (also doubles as a lifting area - both front & back). Top lip extends 0.75” (19 mm) on both sides adding 1.5” (38 mm) to the total depth. Bottom is solid except for 4 holes for mounting heavy duty rubber feet. Includes nickel plated self-tapping screws and screw on 0.75” (19 mm) high, rubber feet (1421T7). Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Enclosures Units shown: inch. Switch units to: mm Part Number - Height - Width - Depth 1453B - 6.00 6.00 9.50 1453C - 7.00 7.00 11.00 1453K - 10.00 9.00 18.00 1453N - 12.00 12.00 19.00
Request a Quote Datasheet
Description
Key Features: All steel, heavy duty construction designed to house heavy, heat producing items such as power supplies. Bottom of unit is 16 gauge steel, top is 18 gauge steel. Finished in a rugged beige powder coat. Top half is of an upside down “U” shape design for easy removal, bottom half is also “U” shaped but includes a fold on all sides including front & back for extra strength and mounting of top case. Top case section is heavily ventilated for excellent air circulation with an attractive slant (also doubles as a lifting area - both front & back). Top lip extends 0.75” (19 mm) on both sides adding 1.5” (38 mm) to the total depth. Bottom is solid except for 4 holes for mounting heavy duty rubber feet. Includes nickel plated self-tapping screws and screw on 0.75” (19 mm) high, rubber feet (1421T7). Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Enclosures Units shown: inch. Switch units to: mm Part Number - Height - Width - Depth 1453B - 6.00 6.00 9.50 1453C - 7.00 7.00 11.00 1453K - 10.00 9.00 18.00 1453N - 12.00 12.00 19.00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - General Purpose Metal - 1453B - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - General Purpose Metal
1453B
Small Enclosures - General Purpose Metal 1453B
Key Features: All steel, heavy duty construction designed to house heavy, heat producing items such as power supplies. Bottom of unit is 16 gauge steel, top is 18 gauge steel. Finished in a rugged beige powder coat. Top half is of an upside down “U” shape design for easy removal, bottom half is also “U” shaped but includes a fold on all sides including front & back for extra strength and mounting of top case. Top case section is heavily ventilated for excellent air circulation with an attractive slant (also doubles as a lifting area - both front & back). Top lip extends 0.75” (19 mm) on both sides adding 1.5” (38 mm) to the total depth. Bottom is solid except for 4 holes for mounting heavy duty rubber feet. Includes nickel plated self-tapping screws and screw on 0.75” (19 mm) high, rubber feet (1421T7). Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Enclosures Units shown: inch. Switch units to: mm Part Number - Height - Width - Depth 1453B - 6.00 6.00 9.50 1453C - 7.00 7.00 11.00 1453K - 10.00 9.00 18.00 1453N - 12.00 12.00 19.00

Key Features:

  • All steel, heavy duty construction designed to house heavy, heat producing items such as power supplies.
  • Bottom of unit is 16 gauge steel, top is 18 gauge steel.
  • Finished in a rugged beige powder coat.
  • Top half is of an upside down “U” shape design for easy removal, bottom half is also “U” shaped but includes a fold on all sides including front & back for extra strength and mounting of top case.
  • Top case section is heavily ventilated for excellent air circulation with an attractive slant (also doubles as a lifting area - both front & back).
  • Top lip extends 0.75” (19 mm) on both sides adding 1.5” (38 mm) to the total depth.
  • Bottom is solid except for 4 holes for mounting heavy duty rubber feet.
  • Includes nickel plated self-tapping screws and screw on 0.75” (19 mm) high, rubber feet (1421T7).

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Enclosures

Units shown: inch. Switch units to: mm


Part Number - Height - Width - Depth
1453B - 6.00 6.00 9.50
1453C - 7.00 7.00 11.00
1453K - 10.00 9.00 18.00
1453N - 12.00 12.00 19.00

Supplier's Site
Boxes - HM2827-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel Gray U Shaped Pieces 9.500"" L x 6.120"" W (241.30mm x 155.45mm) X 6.050"" (153.67mm)"

"Box Metal, Steel Gray U Shaped Pieces 9.500"" L x 6.120"" W (241.30mm x 155.45mm) X 6.050"" (153.67mm)"

Buy Now Datasheet
Enclosures, Boxes, & Cases - 1453B - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1453B
Enclosures, Boxes, & Cases 1453B
METAL CABINET

METAL CABINET

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1453B HM2827-ND 1453B
Product Name Small Enclosures - General Purpose Metal Boxes Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures Junction Box Junction Box
Length 6 inch (152 mm)
Width 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1412V - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 8 inch (203 mm)
View Details
3 suppliers
Small Enclosures - General Purpose Metal - 1415H - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 10 inch (254 mm)
Width 8 inch (203 mm)
View Details
4 suppliers
Boxes - 164-1414N4ALELP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Aluminum
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Small Enclosures - General Purpose Metal - 1411FBLBK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5 inch (127 mm)
Width 4 inch (102 mm)
View Details
3 suppliers