Takachi Electronics Enclosure Co., Ltd. Enclosure, Handheld, Abs, Black/yellow; Enclosure Type Takachi WH170-25-N-BY

Description
ENCLOSURE, HANDHELD, ABS, BLACK/YELLOW; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:25mm; External Width - Metric:95mm; External Depth - Metric:171mm; IP Rating:IP67; Body Colour:Black, Yellow; NEMA RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HANDHELD, ABS, BLACK/YELLOW; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:25mm; External Width - Metric:95mm; External Depth - Metric:171mm; IP Rating:IP67; Body Colour:Black, Yellow; NEMA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Handheld, Abs, Black/yellow; Enclosure Type Takachi - 38AC2570 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Handheld, Abs, Black/yellow; Enclosure Type Takachi
38AC2570
Enclosure, Handheld, Abs, Black/yellow; Enclosure Type Takachi 38AC2570
ENCLOSURE, HANDHELD, ABS, BLACK/YELLOW; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:25mm; External Width - Metric:95mm; External Depth - Metric:171mm; IP Rating:IP67; Body Colour:Black, Yellow; NEMA RoHS Compliant: Yes

ENCLOSURE, HANDHELD, ABS, BLACK/YELLOW; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:25mm; External Width - Metric:95mm; External Depth - Metric:171mm; IP Rating:IP67; Body Colour:Black, Yellow; NEMA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 38AC2570
Product Name Enclosure, Handheld, Abs, Black/yellow; Enclosure Type Takachi
Length 0.9843 inch (25 mm)
Width 3.74 inch (95 mm)
Depth 6.73 inch (171 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

Boxes - 36-677-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Junction Box
Material Polystyrene
View Details
Type A Enclosure - PowderSafe™ AC710C - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 32 inch (813 mm)
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details